location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Ewent EW1123 interface hub USB 2.0 480 Mbit/s Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Ewent Check ‘Ewent’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EW1123
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
EW1123 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8032958186804
Category:
An interface is a point of interaction with software, hardware or peripheral devices such as a computer monitor or keyboard. An interface hub is where there are several interfaces together in one place.
Interface Hubs Check ‘Ewent’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Ewent: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 144963
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Ewent EW1123 interface hub USB 2.0 480 Mbit/s Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Add 4 additional USB connections to your pc or notebook
  • - Hot-swappable
  • - Plug and Play: no drivers needed
Warranty: 5 Years
Long product name Ewent EW1123 interface hub USB 2.0 480 Mbit/s Black :
The long product name of Ewent EW1123 interface hub USB 2.0 480 Mbit/s Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Mini Hub USB 2.0 4-port
More>>>
Ewent EW1123 interface hub USB 2.0 480 Mbit/s Black:
The official description of Ewent EW1123 interface hub USB 2.0 480 Mbit/s Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Slim and light. Ideal for travel

- 4 ports USB 2.0 HI-Speed
- USB Cable 12 cm ideal for notebook
- Overcurrent protection: Hot-swappable
- Plug and Play full compatibility with Windows

Short summary description Ewent EW1123 interface hub USB 2.0 480 Mbit/s Black:
This short summary of the Ewent EW1123 interface hub USB 2.0 480 Mbit/s Black data-sheet is auto-generated and uses the product title and the first six key specs.

Ewent EW1123, USB 2.0, USB 2.0, 480 Mbit/s, Black, 0.12 m, 65 mm

Long summary description Ewent EW1123 interface hub USB 2.0 480 Mbit/s Black:
This is an auto-generated long summary of Ewent EW1123 interface hub USB 2.0 480 Mbit/s Black based on the first three specs of the first five spec groups.

Ewent EW1123. Host interface: USB 2.0, Hub interfaces: USB 2.0. Data transfer rate: 480 Mbit/s, Product colour: Black, Cable length: 0.12 m. Width: 65 mm, Depth: 20 mm, Height: 20 mm. Quantity per pack: 1 pc(s)

Ports & interfaces
Host interface *
USB 2.0
Hub interfaces *
USB 2.0
USB 2.0 ports quantity
4
Ports quantity *
4
Card reader integrated
No
Features
Data transfer rate *
480 Mbit/s
Product colour
Black
Cable length
0.12 m
Plug and Play
Yes
System requirements
Windows operating systems supported
Yes
Weight & dimensions
Width
65 mm
Depth
20 mm
Height
20 mm
Packaging data
Quantity per pack
1 pc(s)
Logistics data
Harmonized System (HS) code
84719000
Brand Image Product code Product Stock Price from
Ewent EW1130 interface hub 480 Mbit/s Black Ewent EW1130 interface hub 480 Mbit/s Black
(show image)
EW1130 EW1130 0.00
(excl. VAT)
0 (incl. VAT)
Ewent EW1129 interface hub 480 Mbit/s Silver Ewent EW1129 interface hub 480 Mbit/s Silver
(show image)
EW1129 EW1129 0.00
(excl. VAT)
0 (incl. VAT)
Ewent EW1110 interface hub 480 Mbit/s White Ewent EW1110 interface hub 480 Mbit/s White
(show image)
EW1110 EW1110 0.00
(excl. VAT)
0 (incl. VAT)
Ewent EW1107 interface hub 480 Mbit/s Grey Ewent EW1107 interface hub 480 Mbit/s Grey
(show image)
EW1107 EW1107 0.00
(excl. VAT)
0 (incl. VAT)
Ewent EW1127 interface hub 480 Mbit/s Green Ewent EW1127 interface hub 480 Mbit/s Green
(show image)
EW1127 EW1127 0.00
(excl. VAT)
0 (incl. VAT)
Ewent EW1126 interface hub 480 Mbit/s Blue Ewent EW1126 interface hub 480 Mbit/s Blue
(show image)
EW1126 EW1126 0.00
(excl. VAT)
0 (incl. VAT)
Ewent EW1125 interface hub 480 Mbit/s White Ewent EW1125 interface hub 480 Mbit/s White
(show image)
EW1125 EW1125 0.00
(excl. VAT)
0 (incl. VAT)
Ewent EW1121 interface hub 480 Mbit/s Black Ewent EW1121 interface hub 480 Mbit/s Black
(show image)
EW1121 EW1121 0.00
(excl. VAT)
0 (incl. VAT)
Ewent EW1120 interface hub 480 Mbit/s White Ewent EW1120 interface hub 480 Mbit/s White
(show image)
EW1120 EW1120 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
España 1 distributor(s)