location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Eaton Ellipse PRO 650 DIN uninterruptible power supply (UPS) Line-Interactive 0.65 kVA 400 W 4 AC outlet(s)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Eaton Check ‘Eaton’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Ellipse PRO 650 DIN
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ELP650DIN show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0743172437266 show
Category:
Once you have a UPS (Uninterruptible Power Supply), there is no need to fear for data loss due to power outages. If the duration of the outage is short, you can work on without being disturbed, and if it takes longer, you will have more than enough time to save your work and safely turn off your computer.
Uninterruptible Power Supplies (UPSs) Check ‘Eaton’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Eaton: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 237632
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Eaton Ellipse PRO 650 DIN uninterruptible power supply (UPS) Line-Interactive 0.65 kVA 400 W 4 AC outlet(s)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Line-Interactive
  • - 0.65 kVA 400 W
  • - 4 AC outlet(s)
  • - Sealed Lead Acid (VRLA)
  • - Tower Black
Warranty: 3 year
Long product name Eaton Ellipse PRO 650 DIN uninterruptible power supply (UPS) Line-Interactive 0.65 kVA 400 W 4 AC outlet(s) :
The long product name of Eaton Ellipse PRO 650 DIN uninterruptible power supply (UPS) Line-Interactive 0.65 kVA 400 W 4 AC outlet(s). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Ellipse PRO 650 DIN
More>>>
Short summary description Eaton Ellipse PRO 650 DIN uninterruptible power supply (UPS) Line-Interactive 0.65 kVA 400 W 4 AC outlet(s):
This short summary of the Eaton Ellipse PRO 650 DIN uninterruptible power supply (UPS) Line-Interactive 0.65 kVA 400 W 4 AC outlet(s) data-sheet is auto-generated and uses the product title and the first six key specs.

Eaton Ellipse PRO 650 DIN, Line-Interactive, 0.65 kVA, 400 W, 150 V, 285 V, 50/60 Hz

Long summary description Eaton Ellipse PRO 650 DIN uninterruptible power supply (UPS) Line-Interactive 0.65 kVA 400 W 4 AC outlet(s):
This is an auto-generated long summary of Eaton Ellipse PRO 650 DIN uninterruptible power supply (UPS) Line-Interactive 0.65 kVA 400 W 4 AC outlet(s) based on the first three specs of the first five spec groups.

Eaton Ellipse PRO 650 DIN. UPS topology: Line-Interactive, Output power capacity: 0.65 kVA, Output power: 400 W. AC outlet types: Type F, Power plug: C14 coupler, AC outlets quantity: 4 AC outlet(s). Battery technology: Sealed Lead Acid (VRLA), Typical backup time at half load: 9 min. Form factor: Tower, Product colour: Black, Rack capacity: 2U. Width: 82 mm, Depth: 285 mm, Height: 260 mm

Country Distributor
Nederland 6 distributor(s)
Portugal 2 distributor(s)
España 3 distributor(s)
France 1 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 4 distributor(s)
Polska 3 distributor(s)
Österreich 2 distributor(s)
United Kingdom 4 distributor(s)
Danmark 4 distributor(s)
Deutschland 2 distributor(s)
Belgium 2 distributor(s)
Norway 1 distributor(s)
Suomi 2 distributor(s)
Worldwide 1 distributor(s)
Lithuania 1 distributor(s)
Hrvatska 1 distributor(s)
România 1 distributor(s)
Czech Republic 1 distributor(s)
México 1 distributor(s)