Cisco logo

Cisco Meraki MR62 1000 Mbit/s Power over Ethernet (PoE)

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
36430
Info modified on:
11 Jan 2024, 22:55:27
Warranty:
1 year hardware warranty with advanced replacement included
Long product name Cisco Meraki MR62 1000 Mbit/s Power over Ethernet (PoE):

MR62 Single-Radio Outdoor 802.11n AP, 2.4 GHz 26 dBm, 100/1000 Base-T Ethernet (RJ45), PoE

Short summary description Cisco Meraki MR62 1000 Mbit/s Power over Ethernet (PoE):

Cisco Meraki MR62, 1000 Mbit/s, 802.1x RADIUS, WEP, WPA, WPA2-PSK, 10,100,1000 Mbit/s

Long summary description Cisco Meraki MR62 1000 Mbit/s Power over Ethernet (PoE):

Cisco Meraki MR62. Maximum data transfer rate: 1000 Mbit/s. Security algorithms: 802.1x RADIUS, WEP, WPA, WPA2-PSK. Ethernet LAN data rates: 10,100,1000 Mbit/s. Power over Ethernet (PoE)

Specs
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.