location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

KYOCERA FS-C5100DN Colour 600 x 600 DPI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
KYOCERA Check ‘KYOCERA’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
FS-C5100DN
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
FSC5100DN show
Show alternative article codes used in the online market place
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘KYOCERA’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by KYOCERA: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 89266
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points KYOCERA FS-C5100DN Colour 600 x 600 DPI
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laser Colour
  • - 600 x 600 DPI
  • - 21 ppm
  • - Duplex printing
  • - Total output capacity: 250 sheets
  • - Internal memory: 256 MB Built-in processor 533 MHz
Long product name KYOCERA FS-C5100DN Colour 600 x 600 DPI :
The long product name of KYOCERA FS-C5100DN Colour 600 x 600 DPI. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

FS-C5100DN Colour Laser Duplex Printer
More>>>
KYOCERA FS-C5100DN Colour 600 x 600 DPI:
The official description of KYOCERA FS-C5100DN Colour 600 x 600 DPI as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

With the FS-C5100DN, colour can now be an affordable thing in every office. This office talent is convincing not only because of its excellent office quality and utmost reliability but also because of the low costs per page. Apart from the F.A. Porsche design, its equipment is also very impressive for its class: the duplex unit, network interface and 150-sheet-multi-purpose tray guarantee exceptional flexibility at work.

- Up to 21 pages per minute in A4 in colour and b/w.
- Up to 9,600 dpi printing quality with multibit technology.
- Standard duplex unit for double-sided printing.
- 150-sheet multi-purpose tray.
- 250-sheet universal cassette, also for A6 format.
- USB and network connectivity as standard.
- F.A. Porsche design.
- Exceptionally low printing costs in its class.

Short summary description KYOCERA FS-C5100DN Colour 600 x 600 DPI:
This short summary of the KYOCERA FS-C5100DN Colour 600 x 600 DPI data-sheet is auto-generated and uses the product title and the first six key specs.

KYOCERA FS-C5100DN, Laser, Colour, 600 x 600 DPI, 21 ppm, Duplex printing, Network ready

Long summary description KYOCERA FS-C5100DN Colour 600 x 600 DPI:
This is an auto-generated long summary of KYOCERA FS-C5100DN Colour 600 x 600 DPI based on the first three specs of the first five spec groups.

KYOCERA FS-C5100DN. Print technology: Laser, Colour, Maximum resolution: 600 x 600 DPI, Print speed (black, normal quality, A4/US Letter): 21 ppm, Duplex printing. Network ready

Printing
Colour *
Yes
Print technology *
Laser
Duplex printing *
Yes
Maximum resolution *
600 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
21 ppm
Warm-up time
44 s
Time to first page (black, normal)
10.5 s
Time to first page (colour, normal)
12 s
Input & output capacity
Total output capacity *
250 sheets
Multi-Purpose tray
Yes
Multi-Purpose tray input capacity
150 sheets
Maximum input capacity
1400 sheets
Network
Network ready
Yes
Performance
Internal memory *
256 MB
Maximum internal memory
1280 MB
Performance
Built-in processor
Yes
Processor model
PowerPC 440
Processor frequency
533 MHz
Sound pressure level (printing)
53 dB
Sound power level (standby)
36 dB
Design
Certification
GS, TÜV, CE
Power
Power consumption (printing) *
405 W
Power consumption (standby)
69 W
Power consumption (PowerSave)
7 W
Weight & dimensions
Weight
28 kg
Dimensions (WxDxH)
345 x 518 x 455 mm
Other features
Mac compatibility
Yes
Networking features
10/100BaseTX
Power management
220 - 240 V, 50/60 Hz
Compatible operating systems
Windows, Mac OS X Version 10.2 or higher, UNIX, LINUX
Font styles
93 scalable fonts for PCL/PostScript, 8 fonts for Windows Vista, 1 Bitmap font, 45 barcodes (e.g. EAN8, EAN13, EAN128) with automatic generation of checksums as well as support of two-dimensional barcodes PDF-417 under PRESCRIBE (PCL and other barcodes available as an option)
Source Testseek summary Average rating
Reviews
Updated:
2011-08-01 21:39:33
Uk has collected 5 expert reviews for KYOCERA FS-C5100DN Colour 600 x 600 DPI and the average expert rating is 90 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
90%
Source Review comments Score
pcadvisor.co.uk
Updated:
2011-08-01 21:39:33
Installing the Kyocera FS-C5100DN colour laser printer was amazingly fast and smooth - and the good times dont stop there. Indeed, only the need to open up the Kyocera FS-C5100DN and adjust some switches (to take it out of...
Bottom line The Kyocera FS-C5100DN isnt the cheapest, but it is a printer of considerable quality. Running costs are decent, and the good base specifications and huge range of options mean youll be able to ratchet up the facilities later on should you so wish -...
90%
techworld.com
Updated:
2011-08-01 21:39:33
Indeed, only the need to open up the Kyocera FS-C5100DN and adjust some switches (to take it out of default 'envelope feed' mode) slowed us down. We completed the setup in less than 15 minutes, extremely fast for a laser.The Kyocera FS-C5100DN exudes...
Bottom line The Kyocera FS-C5100DN isn't the cheapest, but it is a printer of considerable quality. Running costs are decent, and the good base specifications and huge range of options mean you'll be able to ratchet up the facilities later on should you so wish -...
0%