location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

iStarUSA TC-350PD3 power supply unit 350 W 20+4 pin ATX PS3 Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
iStarUSA Check ‘iStarUSA’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TC-350PD3
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TC-350PD3 show
Show alternative article codes used in the online market place
Category:
A power supply unit (PSU) converts mains AC to low-voltage regulated DC power for the internal components of a computer.
Power Supply Units Check ‘iStarUSA’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by iStarUSA: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 39831
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 08:12:44
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points iStarUSA TC-350PD3 power supply unit 350 W 20+4 pin ATX PS3 Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 350 W
  • - Motherboard power connector: 20+4 pin ATX
  • - PC PS3
  • - Black
Long product name iStarUSA TC-350PD3 power supply unit 350 W 20+4 pin ATX PS3 Black :
The long product name of iStarUSA TC-350PD3 power supply unit 350 W 20+4 pin ATX PS3 Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

350W PS3 Size ATX12V Switching Power Supply, Micro ATX / ATX, OVP/SCP/OCP
More>>>
Short summary description iStarUSA TC-350PD3 power supply unit 350 W 20+4 pin ATX PS3 Black:
This short summary of the iStarUSA TC-350PD3 power supply unit 350 W 20+4 pin ATX PS3 Black data-sheet is auto-generated and uses the product title and the first six key specs.

iStarUSA TC-350PD3, 350 W, 24 A, 18 A, 18 A, 24 A, 0.5 A

Long summary description iStarUSA TC-350PD3 power supply unit 350 W 20+4 pin ATX PS3 Black:
This is an auto-generated long summary of iStarUSA TC-350PD3 power supply unit 350 W 20+4 pin ATX PS3 Black based on the first three specs of the first five spec groups.

iStarUSA TC-350PD3. Total power: 350 W, Max output current (+3.3V): 24 A, Max output current (+12V1): 18 A. Motherboard power connector: 20+4 pin ATX, Cabling type: Non-Modular. Purpose: PC, Power supply unit (PSU) form factor: PS3, Supported motherboard form factors: ATX, micro ATX. Product colour: Black, Number of fans: 1 fan(s). Width: 152.4 mm, Depth: 118.1 mm, Height: 86.4 mm