location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ThinkPad Compact keyboard Universal Bluetooth QWERTZ German Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ThinkPad Compact
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
0B47179
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0887619373264 show
Category:
The keyboard is the main input peripheral used by all computers. The keyboard allows for user input and interaction with the computer. Much like many typewriters the keyboard has all the letters of the alphabet, numbers 0 - 9 and additional special operational keys, e.g. for adjusting the volume or going to your inbox directly. There are three different connection types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used by PC's. - Bluetooth is another modern (wireless) connection method.
Keyboards Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 110882
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lenovo ThinkPad Compact keyboard Universal Bluetooth QWERTZ German Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Universal
  • - Bluetooth
  • - QWERTZ German
  • - Full-size (100%) Numeric keypad Touchpad
  • - Windows keys Adjustable keyboard height
  • - Black
Long product name Lenovo ThinkPad Compact keyboard Universal Bluetooth QWERTZ German Black :
The long product name of Lenovo ThinkPad Compact keyboard Universal Bluetooth QWERTZ German Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

ThinkPad Compact Bluetooth Keyboard with TrackPoint
More>>>
Lenovo ThinkPad Compact keyboard Universal Bluetooth QWERTZ German Black:
The official description of Lenovo ThinkPad Compact keyboard Universal Bluetooth QWERTZ German Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The ThinkPad Compact Bluetooth Keyboard with TrackPoint (0B47189) is a legendary, award-winning, full size slim keyboard in a Bluetooth version. To provide a seamless user experience, this new Island style keyboard is mirroring the same design, functions and technical specifications of the ThinkPad Compact keyboard that incorporates scissor lift key mechanism to ensure great ergonomics and comfort. Larger keys as well as more space between keys help maximize preciseness for a higher quality all day typing experience. In addition, the ThinkPad Compact keyboard features a simplified pairing with the system through Near Field Communication (NFC) tag. Simply tap and pair with an NFC-enabled system. No more changing batteries inside the keyboard – the ThinkPad Compact keyboard features an integrated battery with over one month battery life and simple micro USB charging. It is the ideal solution to amplify any ThinkPad.

Short summary description Lenovo ThinkPad Compact keyboard Universal Bluetooth QWERTZ German Black:
This short summary of the Lenovo ThinkPad Compact keyboard Universal Bluetooth QWERTZ German Black data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo ThinkPad Compact, Full-size (100%), Wireless, Bluetooth, QWERTZ, Black

Long summary description Lenovo ThinkPad Compact keyboard Universal Bluetooth QWERTZ German Black:
This is an auto-generated long summary of Lenovo ThinkPad Compact keyboard Universal Bluetooth QWERTZ German Black based on the first three specs of the first five spec groups.

Lenovo ThinkPad Compact. Keyboard form factor: Full-size (100%). Keyboard style: Straight. Connectivity technology: Wireless, Device interface: Bluetooth, Keyboard layout: QWERTZ, Keyboard number of keys: 95, Recommended usage: Universal. Product colour: Black

Keyboard
Recommended usage *
Universal
Connectivity technology *
Wireless
Device interface *
Bluetooth
Keyboard layout *
QWERTZ
Keyboard language *
German
Pointing device *
Touchpad
Keyboard form factor *
Full-size (100%)
Numeric keypad *
Yes
Keyboard number of keys
95
Windows keys
Yes
Hot keys
Yes
Purpose
Laptop
Bluetooth version
3.0+HS
Certification
BQB,CB, CE, C-tick, cTUVus, FCC, TuV Mark, IC, SRRC, VCCI
Design
Backlight *
No
Keyboard style
Straight
Full-size keyboard
Yes
Wrist rest
No
Adjustable keyboard height
Yes
Product colour *
Black
Surface coloration
Monochromatic
Material
Plastic
Features
Wireless range
10 m
Card reader integrated
No
Plug and Play
Yes
USB 2.0 ports quantity
1
Power
Power source type *
Battery, USB
USB charging
Yes
Charging source
Micro-USB B
Mouse
Mouse included *
No
System requirements
Windows operating systems supported
Yes
Linux operating systems supported
Yes
USB required
Yes
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operating relative humidity (H-H)
20 - 95%
Weight & dimensions
Keyboard dimensions (WxDxH)
305.5 x 164 x 13.5 mm
Keyboard weight
450 g
Packaging data
Package type
Box
Packaging content
Receiver included
No
Batteries included
Yes
Other features
Compatibility
- ThinkPad X120e/X121e, x130e - ThinkPad X220, X220i, X220t, X220ti, X220, X230t - ThinkPad X1, X1 Carbon - ThinkPad T420, T420i, T430 - ThinkPad T420s, T420si, T430s, T430si - ThinkPad T520, T520i - ThinkPad W520, T530, W530 - ThinkPad Edge E120, E130, E135 - ThinkPad Edge E220s - ThinkPad Edge E320, E330, E335 - ThinkPad Edge E420, E420s, E430, E435, E49, E430s,E230s - ThinkPad Edge E520, E530, E535 - ThinkPad L420, L421, L430 - ThinkPad L520, L530 - ThinkPad Tablet 2 - ThinkPad Helix - Lenovo V480, V480C, V580, V580C, V480s, B480, B485, B580, B585, B490, B590, K430, K230 - ThinkCentre M92z - ThinkCentre M91z - ThinkCentre Edge 92z
Built-in touchpad
Yes
Internal
No
Bluetooth
Yes
Quantity
1
Source Testseek summary Average rating
Reviews
Updated:
2019-12-02 08:47:57
Uk has collected 2 expert reviews for Lenovo ThinkPad Compact keyboard Universal Bluetooth QWERTZ German Black but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)