location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

LG 47WS50MW-B Signage Display Digital signage flat panel 119.4 cm (47") LED 700 cd/m² Full HD Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LG Check ‘LG’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
47WS50MW-B
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
47WS50MW-B show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8806084327314
Category:
Large cases or boards used to display posters, ornaments, artefacts, etc.
Signage Displays Check ‘LG’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by LG: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 281477
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points LG 47WS50MW-B Signage Display Digital signage flat panel 119.4 cm (47") LED 700 cd/m² Full HD Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Digital signage flat panel Black
  • - 119.4 cm (47") 1920 x 1080 pixels LED 700 cd/m²
  • - 12 ms
More>>>
Short summary description LG 47WS50MW-B Signage Display Digital signage flat panel 119.4 cm (47") LED 700 cd/m² Full HD Black:
This short summary of the LG 47WS50MW-B Signage Display Digital signage flat panel 119.4 cm (47") LED 700 cd/m² Full HD Black data-sheet is auto-generated and uses the product title and the first six key specs.

LG 47WS50MW-B, Digital signage flat panel, 119.4 cm (47"), LED, 1920 x 1080 pixels

Long summary description LG 47WS50MW-B Signage Display Digital signage flat panel 119.4 cm (47") LED 700 cd/m² Full HD Black:
This is an auto-generated long summary of LG 47WS50MW-B Signage Display Digital signage flat panel 119.4 cm (47") LED 700 cd/m² Full HD Black based on the first three specs of the first five spec groups.

LG 47WS50MW-B. Product design: Digital signage flat panel. Display diagonal: 119.4 cm (47"), Display technology: LED, Display resolution: 1920 x 1080 pixels, Display brightness: 700 cd/m², HD type: Full HD. Product colour: Black

Display
Display diagonal *
119.4 cm (47")
Display technology *
LED
Display resolution *
1920 x 1080 pixels
Display brightness *
700 cd/m²
HD type *
Full HD
Response time
12 ms
Contrast ratio (typical)
1300:1
Contrast ratio (dynamic)
500000:1
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Supported graphics resolutions
1920 x 1080 (HD 1080)
Supported video modes
1080i, 1080p, 720p
Ports & interfaces
HDMI ports quantity *
1
DVI port *
Yes
DVI-D ports quantity
1
USB port *
No
Ethernet LAN *
No
Composite video in
1
Component video (YPbPr/YCbCr) in
1
Design
Product design *
Digital signage flat panel
Product colour *
Black
VESA mounting *
Yes
Panel mounting interface
400 x 400 mm
Performance
TV tuner integrated
No
Performance
HDCP
Yes
Power
Power consumption (typical) *
120 W
Power consumption (standby) *
1 W
Power consumption (off)
0.5 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Weight & dimensions
Width
1071.8 mm
Depth
31 mm
Height
616 mm
Weight
15.6 kg
Packaging data
Package width
1197 mm
Package depth
140 mm
Package height
770 mm
Package weight
19.3 kg
Certificates
Certification
UL / cUL / CB scheme / TUV, FCC Class "B", VCCI, C-tick, CE, KCC, Ναι / Ναι (Energy Star 5.1)
Technical details
Sustainability certificates
ENERGY STAR
Other features
Aspect ratio
16:9
Cable lock slot
No
Display
LED
Headphone outputs
1
USB 2.0 ports quantity
1
Built-in camera
No
Country Distributor
United Kingdom 1 distributor(s)