location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Brother MFC-9340CDW multifunction printer LED A4 600 x 2400 DPI 22 ppm Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Brother Check ‘Brother’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MFC-9340CDW
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MFC-9340CDW show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4977766718240 show
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Brother’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Brother: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 232833
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:14:26
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Brother MFC-9340CDW multifunction printer LED A4 600 x 2400 DPI 22 ppm Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Business LED Colour printing
  • - 600 x 2400 DPI
  • - Printing colours: Black, Cyan, Magenta, Yellow
  • - A4 22 ppm
  • - Colour copying Colour scanning Mono faxing
  • - Apple AirPrint, Google Cloud Print
  • - Direct printing
  • - USB port Wi-Fi Ethernet LAN
  • - Internal memory: 256 MB 333 MHz
  • - 23.5 kg
Warranty: 1 year
Long product name Brother MFC-9340CDW multifunction printer LED A4 600 x 2400 DPI 22 ppm Wi-Fi :
The long product name of Brother MFC-9340CDW multifunction printer LED A4 600 x 2400 DPI 22 ppm Wi-Fi. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

MFC-9340CDW - 600 x 2400 dpi, 22ppm, 256MB, 802.11b/g/n, Ethernet, USB 2.0, 380W, 23.5 kg
More>>>
Brother MFC-9340CDW multifunction printer LED A4 600 x 2400 DPI 22 ppm Wi-Fi:
The official description of Brother MFC-9340CDW multifunction printer LED A4 600 x 2400 DPI 22 ppm Wi-Fi as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Reliable, High-Impact Color with Full Duplex for Small Businesses
The Brother MFC-9340cdw is the perfect choice for small businesses looking for a fast, reliable digital color All-in-One with duplex (2-sided) printing with the time-saving addition of single-pass duplex scanning and faxing. It's packed with features for big business like a 3.7" TouchScreen display and wireless networking, but this affordable, compact All-in-One fits the small business workspace and budget. It prints and copies high-impact color and crisp black documents at up to 23ppm and optional high-capacity color toners are available to help reduce cost per page. The MFC-9340cdw is ideal for any small business with a primary need to print black business documents, but with the occasional desire to print professional-quality color documents in-house. It also offers the convenience of wireless printing from your mobile device via± AirPrint™, Google Cloud Print™, Brother™ iPrint&Scan, Cortado Workplace and Wi-Fi Direct™.
- Blazing Fast Printing. Fast color and black printing - up to 23ppm to help improve your productivity.
- Automatic Duplex Printing. Automatic two-sided printing to help save paper.
- Advanced Duplex Capability. Single-pass duplex copying and scanning; simultaneously scan both sides of the page for fast, automatic two-sided scanning and copying.
- 3.7" Color TouchScreen Display. Easily navigate menus by tapping or swiping on the 3.7" color TouchScreen display with Web Connect. Connect to the web directly from the Web Connect TouchScreen display Interface to access your account on FACEBOOK, PICASA™, FLICKR®, EVERNOTE, DROPBOX, SKYDRIVE or BOX.
- Flexible Connectivity. Built-in wireless and Ethernet network interfaces to install on a wired or wireless network or connect locally to a single computer via USB.
- High-Impact Business Printing. Produce crisp black and high-impact color business documents at up to 600 x 2400 dpi resolution using Brother's Digital LED print technology.
- Help Lower Your Operating Costs. High capacity color toners available (approx. 2,200 pages each) to help lower your cost per copy.
- Mobile Device Printing. Wireless printing from your mobile device via: AirPrint™, Google Cloud Print™, Brother™ iPrint&Scan, Cortado Workplace and Wi-Fi Direct™.
- Help Control Your Color Printing Costs. Use the Secure Function Lock feature to set color page counts or restrict color printing for up to 25 users.
- Versatile Paper Handling. 250-sheet capacity paper tray adjustable for letter or legal and a straight-through paper path via manual feed slot for envelope printing.
- 35-page Capacity Auto Document Feeder. Convenient for copying, scanning or faxing multi-page documents (up to legal size).
- High Quality Scanning. Up to 19200 x 19200 dpi (int.) resolution with a variety of "scan to" features.
- USB Direct Interface. Print from or scan to your USB flash memory drive.
- Customer Support. 1-year limited warranty with free phone support for the life of your product.

Short summary description Brother MFC-9340CDW multifunction printer LED A4 600 x 2400 DPI 22 ppm Wi-Fi:
This short summary of the Brother MFC-9340CDW multifunction printer LED A4 600 x 2400 DPI 22 ppm Wi-Fi data-sheet is auto-generated and uses the product title and the first six key specs.

Brother MFC-9340CDW, LED, Colour printing, 600 x 2400 DPI, A4, Direct printing, Black, White

Long summary description Brother MFC-9340CDW multifunction printer LED A4 600 x 2400 DPI 22 ppm Wi-Fi:
This is an auto-generated long summary of Brother MFC-9340CDW multifunction printer LED A4 600 x 2400 DPI 22 ppm Wi-Fi based on the first three specs of the first five spec groups.

Brother MFC-9340CDW. Print technology: LED, Printing: Colour printing, Maximum resolution: 600 x 2400 DPI, Print speed (colour, normal quality, A4/US Letter): 22 ppm. Copying: Colour copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Colour scanning, Optical scanning resolution: 1200 x 2400 DPI. Faxing: Mono faxing. Maximum ISO A-series paper size: A4. Wi-Fi. Direct printing. Product colour: Black, White

Printing
Print technology *
LED
Printing *
Colour printing
Duplex printing *
Yes
Maximum resolution *
600 x 2400 DPI
Print speed (black, normal quality, A4/US Letter) *
22 ppm
Print speed (colour, normal quality, A4/US Letter)
22 ppm
Duplex print speed (black, normal quality, A4/US Letter)
3.5 ppm
Duplex print speed (colour, normal quality, A4/US Letter)
3.5 ppm
Time to first page (black, normal)
16 s
Economical printing
Yes
Secure printing
Yes
Copying
Duplex copying *
Yes
Copying *
Colour copying
Maximum copy resolution *
600 x 600 DPI
Copy speed (black, normal quality, A4)
22 cpm
Copy speed (colour, normal quality, A4)
22 cpm
Maximum number of copies
99 copies
Copier resize
25 - 400%
PC free copying
Yes
Scanning
Duplex scanning *
Yes
Scanning *
Colour scanning
Optical scanning resolution *
1200 x 2400 DPI
Maximum scan resolution
19200 x 19200 DPI
Scanner type *
Flatbed scanner
Scan to
CIFS, E-mail, E-mail Server, File, FTP, Image, OCR, USB
Image formats supported
BMP, JPG, TIF
Document formats supported
PDF
Input colour depth
48 bit
Output colour depth
24 bit
Greyscale levels
256
Scan drivers
ICA, ISIS, TWAIN, WIA
Fax
Duplex faxing
Yes
Faxing *
Mono faxing
Fax transmission speed
2 sec/page
Modem speed
33.6 Kbit/s
Fax memory
500 pages
Auto-redialing
Yes
Fax speed dialing (max numbers)
200
Fax forwarding
Yes
Fax broadcasting
250 locations
Auto reduction
Yes
Error Correction Mode (ECM)
Yes
Fax dual access
Yes
Fax coding methods
JBIG, JPEG, MH, MMR, MR
Features
Recommended duty cycle
300 - 1500 pages per month
Maximum duty cycle *
30000 pages per month
Printing colours *
Black, Cyan, Magenta, Yellow
Page description languages
BR-Script 3, PCL 6
Input & output capacity
Total input capacity *
250 sheets
Total output capacity *
100 sheets
Paper input type
Paper tray
Auto document feeder (ADF)
Yes
Auto document feeder (ADF) input capacity
35 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
216 x 297 mm
Paper handling
Paper tray media types *
Bond paper, Envelopes, Glossy paper, Labels, Plain paper, Recycled paper, Transparencies
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B5
Non-ISO print media sizes
Executive, Folio, Legal, Letter
Custom media width
76.2 - 215.9 mm
Custom media length
116 - 355.6 mm
Paper tray media weight
60 - 105 g/m²
Auto Document Feeder (ADF) media weight
64 - 90 g/m²
Ports & interfaces
Standard interfaces
Ethernet, USB 2.0, Wireless LAN
Direct printing *
Yes
USB port
Yes
USB 2.0 ports quantity
1
Network
Wi-Fi *
Yes
Ethernet LAN *
Yes
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Security algorithms
128-bit WEP, 64-bit WEP, 802.1x RADIUS, EAP, EAP-TLS, EAP-TTLS, LEAP, PEAP, TKIP, WPA-PSK, WPA2-PSK
Mobile printing technologies
Apple AirPrint, Google Cloud Print
Performance
Internal memory *
256 MB
Processor frequency
333 MHz
Sound pressure level (copying)
53 dB
Sound power level (standby)
33 dB
Design
Product colour *
Black, White
Market positioning *
Business
Built-in display *
Yes
Display
LCD
Display diagonal
9.4 cm (3.7")
Touchscreen
Yes
Control type
Touch
Power
Power consumption (average operating)
380 W
Power consumption (PowerSave)
1.8 W
Power consumption (standby)
70 W
Power consumption (off)
0.05 W
AC input voltage
110 - 120 V
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 8, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 Pro, Windows 8 Pro x64, Windows 8 x64, Windows RT, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Mac operating systems supported
Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion
Linux operating systems supported
Yes
Server operating systems supported
Windows Server 2003, Windows Server 2003 x64, Windows Server 2008, Windows Server 2008 R2, Windows Server 2008 x64, Windows Server 2012
Operational conditions
Operating relative humidity (H-H)
20 - 80%
Operating temperature (T-T)
10 - 32 °C
Sustainability
Sustainability certificates
Blue Angel, ENERGY STAR
Weight & dimensions
Width
410 mm
Depth
483 mm
Height
410 mm
Weight
23.5 kg
Packaging data
Package width
602 mm
Package depth
534 mm
Package height
565 mm
Package weight
27.4 kg
Other features
PictBridge
No
Fax compatibility
ITU-T G3
Source Testseek summary Average rating
Reviews
Updated:
2015-01-10 01:15:33
Uk has collected 2 expert reviews for Brother MFC-9340CDW multifunction printer LED A4 600 x 2400 DPI 22 ppm Wi-Fi and the average expert rating is 65 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
65%
Source Review comments Score
trustedreviews.com
Updated:
2015-11-08 01:12:59
What is the Brother DCP-9020CDW? This is the entry-level machine in Brother's range of business LED all-in-ones. It's aimed at the small office and includes duplex print as standard. It can be set up as a USB, network or wireless device. SEE ALSO: Best Wi...
Good Easy cartridge maintenance, Quiet when printing, Print from Android and iOS devices...
Bad No duplex scans, Threepart consumables, Hesitant duplex print...
Bottom line Brother's DCP-9020CD is a good, toner-based page printer, offering features such as duplex print and a colour touchscreen that others in the same price range don't offer...
80%
expertreviews.co.uk
Updated:
2015-11-08 01:13:06
Many MFPs are studded with physical buttons, but the blocky Brother DCP-9020CDW LED printer has just a single power button, a 9.3cm colour touchscreen and a grid of touch-sensitive number keys. The touchscreen makes it easy to configure features such as t...
Bottom line A low price and decent print quality are let down by some of the highest print costs we’ve seen from a laser-class MFP...
60%
pcmag.com
Updated:
2015-01-10 01:15:33
The Brother MFC-9340CDW$403.99 at Amazon is the most full featured of Brother's three new laser-class (LED-based) multifunction printers (MFPs). It includes all the features of the Brother MFC-9330CDW%displayPrice% at %seller% and Brother MFC-9130CW%displ...
Good Duplexing ADF. Wi-Fi Direct. Mobile and Cloud printing support. Color touch screen and backlit keypad. Auto-duplexer...
Bad Sub-par photo quality. So-so graphics...
Bottom line The Brother MFC-9340CDW multifunction printer has some nice features, headlined by its duplexing ADF, though it has so-so speed and output quality...
70%
Brand Image Product code Product Stock Price from
Brother MFC-L6970DW multifunction printer Laser A4 1200 x 1200 DPI 50 ppm Wi-Fi Brother MFC-L6970DW multifunction printer Laser A4 1200 x 1200 DPI 50 ppm Wi-Fi
(show image)
MFC-L6970DW MFC-L6970DW 0.00
(excl. VAT)
0 (incl. VAT)
Brother MFC-L9577CDW multifunction printer Laser A4 2400 x 600 DPI 31 ppm Wi-Fi Brother MFC-L9577CDW multifunction printer Laser A4 2400 x 600 DPI 31 ppm Wi-Fi
(show image)
MFC-L9577CDW MFC-L9577CDW 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Polska 1 distributor(s)