location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung ProXpress SL-M4020ND laser printer 1200 x 1200 DPI A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ProXpress
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SL-M4020ND
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SL-M4020ND show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8806085488557 show
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 373879
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 24 Feb 2023 14:14:06
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung ProXpress SL-M4020ND laser printer 1200 x 1200 DPI A4
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laser
  • - 1200 x 1200 DPI
  • - Printing colours: Black
  • - A4 40 ppm
  • - Duplex printing
  • - Ethernet LAN
  • - LCD Built-in display
  • - Maximum duty cycle: 100000 pages per month
  • - Total input capacity: 250 sheets Total output capacity: 150 sheets
  • - Internal memory: 256 MB 600 MHz
Long product name Samsung ProXpress SL-M4020ND laser printer 1200 x 1200 DPI A4 :
The long product name of Samsung ProXpress SL-M4020ND laser printer 1200 x 1200 DPI A4. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

600MHz, 1200x1200DPI, 40ppm, LCD, USB 2.0, Gigabit Ethernet
More>>>
Samsung ProXpress SL-M4020ND laser printer 1200 x 1200 DPI A4:
The official description of Samsung ProXpress SL-M4020ND laser printer 1200 x 1200 DPI A4 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Print with exceptional speed and superior quality
High speed printing
Robust ProXpress M4020 | 3820 | 3320 series feature print speeds, powered by a Cortex-A5 core processor and up to 256MB of memory. High speed and performance enable businesses to accelerate document and image processing for increased efficiency.

Higher-quality print output
ReCP technology improves readability of printed documents by enhancing thin lines and sharpening the edges of negative text. The ProXpress M4020 | 3820 | 3320 series deliver sharp, solid prints with effective output print resolutions of up to 1200 x 1200 dpi.

Additional printing choices for professional documents
The printers’ multipurpose tray supports media of up to 220 gsm in weight, which offers more printing choices for professional documents. Numerous labels, cards and envelopes can be printed using the multi-purpose tray with ease. This ability virtually eliminates the time it takes to feed sheets one at a time.

Reduce operating expenses with economical features and solutions
Professional Eco Solution
One Touch Eco Button
Businesses can lower toner and paper usage with the One Touch Eco Button. The One Touch Eco Button automatically activates 2-up printing (two pages on the same side) and duplex printing (printing on both sides). Users can also choose the option to skip blank pages in the toner saving mode. These eco settings can be adjusted using Easy Printer Manager.of removing images, converting them from bitmap to sketch, and removing text to save toner using the Toner Saving Mode.

Easy Eco Driver
Easy Eco Driver software, granted the 2012 Outstanding Achievement in Innovation award from Buyers Labouratory, saves users up to 20 percent on toner. The software also reduces energy consumption. Users have the option of removing images, converting them from bitmap to sketch, and removing text to save toner using the Toner Saving Mode.

Central print usage control to save more resources
Central Print Usage Control, activated through the SyncThru Admin Job Accounting feature, enables managers to assign users to specific printers. Users can also be assigned quotas for the number of pages or copies they can make per printer.

More laser toner cartridge options, more choices for cost reduction
ProXpress M4020 | 3820 | 3320 series offers diverse laser toner cartridges options from standard-yield laser toner cartridges that typically yield 3,000 standard pages to ultra-high yield laser toner cartridges that can yield 15,000 standard pages, which meets every businesses’ needs for reducing cost per page. An integrated toner system contains the imaging unit and toner cartridge in one convenient package. This integrated toner system is the preferred choice for businesses with a heavier printing volume who require a lower CPP and easier maintenance.

Improve productivity with versatile features from duplex printing to security
Convenient mobile printing optimised for various business environment

Samsung MobilePrint application helps employees wirelessly print from
their mobile devices. Users do not need to install a new driver or config-ure network settings. Office workers can simply download the MobilePrint
application from the Google Play store for Android and the Apple
Store for iOS. After downloading the application, the mobile device
automatically detects nearby, compatible Samsung printers. The ProX-press M4020 | 3820 | 3320 series can handle almost any type of file,
including text documents, images and web pages. Users can also
access printers from a Google account using the Google Cloud Print. Emails, photos, PDF files and SNS messages, such as Facebook and
Twitter posts, can be printed, faxed or shared. Google Cloud Print works
on smartphones, tablets, notebooks, PCs and other web-connected devices.

Built-in duplex printing
ProXpress M4020 | 3820 | 3320 series provides professional two-sided documents, brochures, and booklets with ease, which can also help save money and reduce paper use.

Enterprise-level document security
Businesses produce and print numerous official documents including confidential information, which requires high security on the printing jobs.ProXpress M4020 l 3820 l 3320 series offer greater control of user, document and network access with Samsung SyncThru Admin at the enterprise security level.
Streamline printing with ease-of-use design

Easy Printer Manager
Easy Printer Manager helps companies remotely control settings, such as the One Touch Eco Button features. Multiple devices can be monitored and managed using Easy Printer Manager. Businesses can also monitor printer status, such as error messages, including paper empty, toner empty and paper jam alerts.

Easy secure printing
ProXpress M4020 | 3820 | 3320 series features easy secure printing with built-in numeric key pad, which allows users to protect personal or confidential documents. When the feature is on, users are required to enter password in order to proceed the print job.

Short summary description Samsung ProXpress SL-M4020ND laser printer 1200 x 1200 DPI A4:
This short summary of the Samsung ProXpress SL-M4020ND laser printer 1200 x 1200 DPI A4 data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung ProXpress SL-M4020ND, Laser, 1200 x 1200 DPI, A4, 40 ppm, Duplex printing, Network ready

Long summary description Samsung ProXpress SL-M4020ND laser printer 1200 x 1200 DPI A4:
This is an auto-generated long summary of Samsung ProXpress SL-M4020ND laser printer 1200 x 1200 DPI A4 based on the first three specs of the first five spec groups.

Samsung ProXpress SL-M4020ND. Print technology: Laser. Number of print cartridges: 1, Maximum duty cycle: 100000 pages per month. Maximum resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 40 ppm, Duplex printing. Display: LCD. Network ready. Product colour: Black, Grey

Printing
Colour *
No
Print technology *
Laser
Duplex printing *
Yes
Maximum resolution *
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
40 ppm
Time to first page (black, normal)
6.5 s
Economical printing
Yes
Features
Maximum duty cycle *
100000 pages per month
Printing colours *
Black
Number of print cartridges *
1
Page description languages *
IBM ProPrinter, PCL 5e, PCL 6, PostScript 3, SPL
Input & output capacity
Total input capacity *
250 sheets
Total output capacity *
150 sheets
Multi-Purpose tray
Yes
Multi-Purpose tray input capacity
50 sheets
Maximum input capacity
820 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
216 x 356 mm
Paper tray media types *
Bond paper, Card stock, Envelopes, Labels, Plain paper, Pre-printed, Recycled paper, Thin paper, Transparencies
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B5
Non-ISO print media sizes
Executive, Folio, Letter, Oficio, Statement, Legal
JIS B-series sizes (B0...B9)
B5
Envelopes sizes
9, 10, C5, C6, DL
Paper tray media weight
60 - 163 g/m²
Multi-Purpose Tray media weight
60 - 220 g/m²
Ports & interfaces
Standard interfaces
Ethernet, USB 2.0
USB 2.0 ports quantity
1
Ports & interfaces
Optional connectivity
Parallel
Network
Network ready
Yes
Wi-Fi *
No
Ethernet LAN *
Yes
Performance
Internal memory *
256 MB
Maximum internal memory
512 MB
Processor frequency
600 MHz
Sound pressure level (printing)
57 dB
Noise level (ready)
26 dB
Design
Product colour *
Black, Grey
Built-in display *
Yes
Display
LCD
Display number of lines
2 lines
Power
Power consumption (printing) *
700 W
Power consumption (PowerSave)
1.1 W
System requirements
Windows operating systems supported
Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 8, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 Pro, Windows 8 Pro x64, Windows 8 x64, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Mac operating systems supported
Mac OS X 10.5 Leopard, Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion
Linux operating systems supported
Yes
Server operating systems supported
Windows Server 2003, Windows Server 2008, Windows Server 2008 R2
Weight & dimensions
Width
366 mm
Depth
262.5 mm
Height
365.6 mm
Weight
10.2 kg
Other features
Power LED
Yes
Source Testseek summary Average rating
Reviews
Updated:
2015-02-06 11:38:14
Uk has collected 3 expert reviews for Samsung ProXpress SL-M4020ND laser printer 1200 x 1200 DPI A4 and the average expert rating is 60 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
60%
Source Review comments Score
itreviews.com
Updated:
2015-02-06 11:38:14
Basically a heavier-duty version of the Samsung Printer ProXpress M3320ND that I recently reviewed, the Samsung Printer ProXpress M4020ND offers similar output quality and features, but with somewhat better paper handling and a higher monthly duty cycle...
Bottom line The Samsung Printer ProXpress M4020ND monochrome laser printer boasts a higher monthly duty cycle than its lower-cost near twin...
60%
pcmag.com
Updated:
2015-02-06 11:38:14
Basically a heavier-duty version of the Samsung Printer ProXpress M3320ND%displayPrice% at %seller% that I recently reviewed, the Samsung Printer ProXpress M4020ND%displayPrice% at %seller% offers similar output quality and features, but with somewhat bet...
Good Duplexer, 250-sheet paper drawer, and 50-sheet multipurpose tray standard. 820-sheet maximum.
Bad Output quality at the low end of the typical range for mono lasers across the board...
Bottom line The Samsung Printer ProXpress M4020ND can serve nicely as a medium to heavy-duty monochrome laser printer by micro and small office standards...
60%
buyerslab.com
Updated:
2015-02-06 11:38:14
The Summer 2013 “Pick” awards for monochrome printers and MFPs were announced today by Buyers Laboratory LLC (BLI), the world's leading independent tester of document imaging products. Although many are tested, only the very best are chosen to receive the...
0%
Country Distributor
México 1 distributor(s)