location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung ProXpress M3370FD Laser A4 1200 x 1200 DPI 35 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ProXpress M3370FD
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SL-M3370FD show
Show alternative article codes used in the online market place
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 183484
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 Feb 2023 14:48:36
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung ProXpress M3370FD Laser A4 1200 x 1200 DPI 35 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Business Laser Mono printing
  • - 1200 x 1200 DPI
  • - Printing colours: Black
  • - A4 35 ppm
  • - Mono copying Colour scanning Mono faxing
  • - Google Cloud Print
  • - USB port Ethernet LAN
  • - Internal memory: 256 MB ARM 600 MHz
  • - 15.2 kg
Long product name Samsung ProXpress M3370FD Laser A4 1200 x 1200 DPI 35 ppm :
The long product name of Samsung ProXpress M3370FD Laser A4 1200 x 1200 DPI 35 ppm. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

600MHz, RAM 256MB, Print: 1200x1200DPI, 35ppm, Copy: 600x600DPI, 35ppm, Scan: 1200x1200DPI, 20ipm, Fax: 33.6kbps, LCD, USB 2.0, Fast Ethernet, 15.15kg, black/white
More>>>
Samsung ProXpress M3370FD Laser A4 1200 x 1200 DPI 35 ppm:
The official description of Samsung ProXpress M3370FD Laser A4 1200 x 1200 DPI 35 ppm as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

4-in1 Multifunction with Automatic Duplex
With 4-in-1 capability including print, copy, scan and fax and built-in duplex printing you can be sure the ProXpress M3370FD provides your business the versatility you need to stay competitive.

Higher-Quality Print Output
ReCP technology improves the readability of printed documents by enhancing thin lines and sharpening the edges of fine text. Small text that typically may not scan completely is sharpened through edge resolution enhancement, and half-tone patterns are removed to produce smooth images without visual artifacts. The ProXpress M3370FD delivers sharp, solid prints with effective output print resolutions of up to 1200x1200 dpi.

Additional Printing Choices for Professional Documents
The printers’ multipurpose tray supports media of up to 58 lbs. weight, which offers more printing choices for professional documents. Labels, cards, covers and envelopes can be printed using the multi-purpose tray with ease.

One Touch Eco Button
Businesses can lower toner and paper usage with the One Touch Eco Button. The One Touch Eco Button automatically activates 2-up printing (two pages on the same side) and duplex printing, as well skipping blank pages and printing in Toner Save Mode. The default eco settings can be adjusted using Easy Printer Manager, and administrators can even enforce some or all of these rules in order to save your business money.

Easy Eco Driver
The Easy Eco Driver software, granted the 2012 Outstanding Achievement in Innovation award from Buyers Laboratory, can save users up to 20 percent on toner. Users have the option of removing images, converting them from bitmap to sketch, removing emboldened text, and a bevy of other features, all designed to reduce toner wasted on unnecessary prints, leading to even more savings.

Central Print Usage Control to Save More Resources
Central Print Usage Control, activated through the SyncThru Admin Job Accounting feature, enables managers to assign users to specific printers, as well as assigning individual users or workgroups quotas. Tight usage controls as well as automatic notifications help business control costs and drive down spending.

More Laser Toner Cartridge Options, More Choices for Cost Reduction
The ProXpress M33370FD employs an all-in-one toner system, meaning that the toner and imaging unit are integrated into a single cartridge, for easy changing and easy stocking. It also offers both a standard-yield laser toner cartridges that typically yield 3,000 standard pages and a high yield laser toner cartridges that can yield up to 5,000 standard pages, which meets every business’s needs for reducing spending. Whether you are looking for a lower up-front cost, or a lower overall cost per page, there’s a cartridge suitable for your needs.

Convenient Mobile Printing Optimized for Various Business Environment
With the Samsung Mobile Print app, you and your employees can easily print from their mobile devices, at no additional cost. Users do not need to install a new driver or configure network settings. By simply downloading the Mobile Print app from the Google Play store for Android or the App Store for iOS, and connecting to the Wi-Fi network on which the ProXpress M3370FD is shared, users can begin printing with ease. With Samsung Mobile Print, you can print not only standard images and PDFs, but also the full range of Microsoft Office documents, such as Word, PowerPoint, and Excel, as well as photos, emails, and even documents stored in the cloud, such as Google Drive.

Google Cloud Print Ready
The ProXpress M33370FD also supports Google Cloud Print, which allows users to print remotely using their Google account. Emails, photos, PDF files and SNS messages, such as Facebook and Twitter posts, can be printed, faxed or shared. Google Cloud Print works on smartphones, tablets, notebooks, PCs, Chromebooks and other web-connected devices.

Enterprise-Level Document Security
Businesses produce and print numerous official documents including confidential information, which require a high degree of security. The ProXpress M3370FD offers greater control, from user and network access, to document management and routing, with Samsung SyncThru Admin at the enterprise security level.

Easy Printer Manager
The Easy Printer Manager helps companies remotely control settings, such as the One Touch Eco Button, and easily access notifications and device status from one convenient location. Multiple devices can be monitored and managed using the Easy Printer Manager. Businesses can also monitor printer status, such as error messages, including paper empty, toner empty and paper jam alerts.

Easy Secure Printing
The ProXpress M3370FD features easy secure printing with a built-in numeric keypad, which allows users to protect personal or confidential documents. Users can select a secure print job through their driver, or administrators can force all jobs to require authentication. Once a secure print job is sent, it will only release when the user walks up and types in their PIN at the printer. This feature can protect sensitive documents from prying eyes, or reduce the number of wasted prints if a user decides not to pick up their print job. And best of all, this feature is included at no additional cost.

Short summary description Samsung ProXpress M3370FD Laser A4 1200 x 1200 DPI 35 ppm:
This short summary of the Samsung ProXpress M3370FD Laser A4 1200 x 1200 DPI 35 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung ProXpress M3370FD, Laser, Mono printing, 1200 x 1200 DPI, Mono copying, A4, Black, White

Long summary description Samsung ProXpress M3370FD Laser A4 1200 x 1200 DPI 35 ppm:
This is an auto-generated long summary of Samsung ProXpress M3370FD Laser A4 1200 x 1200 DPI 35 ppm based on the first three specs of the first five spec groups.

Samsung ProXpress M3370FD. Print technology: Laser, Printing: Mono printing, Maximum resolution: 1200 x 1200 DPI. Copying: Mono copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Colour scanning, Optical scanning resolution: 1200 x 1200 DPI. Faxing: Mono faxing. Maximum ISO A-series paper size: A4. Product colour: Black, White

Printing
Print resolution black
1200 x 1200 DPI
Print technology *
Laser
Printing *
Mono printing
Duplex printing *
Yes
Maximum resolution *
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
35 ppm
Time to first page (black, normal)
6.5 s
Copying
Copying *
Mono copying
Maximum copy resolution *
600 x 600 DPI
Copy speed (black, normal quality, A4)
35 cpm
Time to first copy (black, normal)
10 s
Scanning
Scanning *
Colour scanning
Optical scanning resolution *
1200 x 1200 DPI
Maximum scan resolution
4800 x 4800 DPI
Scan technology
CIS
Scan to
E-mail, FTP, USB
Scan speed (black)
20 inch/min
Fax
Faxing *
Mono faxing
Modem speed
33.6 Kbit/s
Fax memory
500 pages
Fax memory
6 MB
Auto-redialing
Yes
Fax forwarding
Yes
Features
Maximum duty cycle *
50000 pages per month
Digital sender
No
Number of print cartridges *
1
Printing colours *
Black
Page description languages
PCL 5e, PCL 6, PDF 1.7, SPL
Input & output capacity
Total input capacity *
301 sheets
Total output capacity *
150 sheets
Paper input type
Paper tray
Auto document feeder (ADF)
Yes
Auto document feeder (ADF) input capacity
50 sheets
Maximum input capacity
771 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
216 x 356 mm
Paper tray media types *
Card stock, Envelopes, Labels, Plain paper, Pre-printed, Recycled paper, Thin paper, Transparencies
ISO A-series sizes (A0...A9) *
A4, A5, A6
Custom media width
76.2 - 127 mm
Paper handling
Custom media length
216 - 355.6 mm
Ports & interfaces
Standard interfaces
USB 2.0
Direct printing *
No
USB port
Yes
USB 2.0 ports quantity
1
Optional connectivity
Parallel
Network
Wi-Fi *
No
Ethernet LAN *
Yes
Mobile printing technologies
Google Cloud Print
Performance
Maximum internal memory
512 MB
Card reader integrated
No
Internal memory *
256 MB
Processor family
ARM
Processor frequency
600 MHz
Sound pressure level (printing)
55 dB
Design
Product colour *
Black, White
Market positioning *
Business
Built-in display *
Yes
Display
LCD
Power
Power consumption (average operating)
700 W
Power consumption (PowerSave)
1.6 W
System requirements
Windows operating systems supported
Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Mac operating systems supported
Mac OS X 10.5 Leopard, Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion
Linux operating systems supported
Yes
Server operating systems supported
Windows Server 2003, Windows Server 2008, Windows Server 2008 R2
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
414 mm
Depth
422 mm
Height
450 mm
Weight
15.2 kg
Packaging data
Package width
533 mm
Package depth
538 mm
Package height
625 mm
Package weight
18.3 kg
Packaging content
Drivers included
Yes
Source Testseek summary Average rating
Reviews
Updated:
2018-04-19 07:43:00
Uk has collected 3 expert reviews for Samsung ProXpress M3370FD Laser A4 1200 x 1200 DPI 35 ppm and the average expert rating is 70 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
70%
Source Review comments Score
buyerslab.com
Updated:
2018-04-19 07:43:00
Buyers Laboratory Inc. (BLI), announced the winners of its esteemed Winter 2014 “Pick” awards in the monochrome printer and MFP category today, with the honours going to OKI, HP, Samsung, Konica Minolta and Xerox. The leading provider of intelligence on d...
0%
pcmag.com
Updated:
2018-04-19 07:43:00
Depending on your point of view, the Samsung Multifunction ProXpress M3370FD$224.99 at Amazon is either the next step up in Samsung's current monochrome laser multifunction printer (MFP) line from the Editors' Choice Samsung Multifunction Xpress M2875FW$2...
Good Prints, scans, faxes, copies, emails. Duplex (two-sided) printing. Automatic document feeder. Ethernet.
Bad Offers only a one-sheet manual feed rather than a multipurpose tray...
Bottom line The Samsung Multifunction ProXpress M3370FD can serve nicely as a light- to medium-duty mono laser MFP, complete with all the MFP features a small office is likely to need...
70%