Toshiba logo

Toshiba 60 GB External USB Mini Hard Drive

Product code:
Icecat Product ID:
Data-sheet quality:
created by Toshiba
Product views:
172646
Info modified on:
07 Mar 2024, 15:34:52
Warranty:
1 year
Long product name Toshiba 60 GB External USB Mini Hard Drive:

2.5'' Hard Drive: - 5400 rpm for high-speed performance - 2 MB data buffer - USB powered for use anytime & anywhere - Easy data backup via PushButton™ Backup - Password security to prevent unauthorised access - RoHS-compliant version System Requirements: - PC with minimum 233 MHz, Pentium or equivalent (Celeron, AMD, etc.) Windows® XP/2000, 2 available USB 2.0 ports

Short summary description Toshiba 60 GB External USB Mini Hard Drive:

Toshiba 60 GB External USB Mini Hard Drive

Long summary description Toshiba 60 GB External USB Mini Hard Drive:

Toshiba 60 GB External USB Mini Hard Drive

Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.