location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips GoStyler waterproof detail trimmer NT9145/11

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
GoStyler
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
waterproof detail trimmer NT9145/11
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
NT9145/11
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8710103615989 show
Category: Beard Trimmers Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 104952
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Mar 2024 09:07:54
The date of the most recent change of this product data-sheet in Icecat.
Retail Trade Leaflet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Philips NT9145/11 user manual (23.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Philips GoStyler waterproof detail trimmer NT9145/11
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Facial style
  • - Precision trimmer
  • - 3 beard combs
  • - Mini foil head
Warranty: 2 Years
Long product name Philips GoStyler waterproof detail trimmer NT9145/11 :
The long product name of Philips GoStyler waterproof detail trimmer NT9145/11. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Trim, Edge, and Style with ultimate precision to define your beard style
More>>>
Philips GoStyler waterproof detail trimmer NT9145/11:
The official description of Philips GoStyler waterproof detail trimmer NT9145/11 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The new Philips precision beard styler gives you ultimate precision to define your beard style.

Detail foil shaver fits better in small spaces than a blade
The detail foil shaver is designed to fit into small spaces with more precision than a blade, so nothing gets in the way of your perfect style.

Precision 21mm trimmer helps fine-tune details, and perfect
Create any style you want with precision, even in hard-to-reach areas.

The detail shaver gives you a close finish around the edges
Define the edges of your style with the detail shaver.

Keep your beard at a preferred length with 3 precision combs
Create and maintain your short beard and moustache with the 4mm, 5mm, and 6mm precision comb.

100% Waterproof for easy cleaning
The 100% waterproof styler and attachments are convenient and easy to rinse.

Includes AA battery
AA battery included–so the styler is ready when you are.

2-year guarantee, no oil needed
All of our grooming products are built to last. They come with a 2- year worldwide guarantee, and they never need to be oiled.

Short summary description Philips GoStyler waterproof detail trimmer NT9145/11:
This short summary of the Philips GoStyler waterproof detail trimmer NT9145/11 data-sheet is auto-generated and uses the product title and the first six key specs.

Philips GoStyler waterproof detail trimmer NT9145/11, Washable, Black, Orange

Long summary description Philips GoStyler waterproof detail trimmer NT9145/11:
This is an auto-generated long summary of Philips GoStyler waterproof detail trimmer NT9145/11 based on the first three specs of the first five spec groups.

Philips GoStyler waterproof detail trimmer NT9145/11. Minimum hair length: 4 mm, Maximum hair length: 6 mm, Cutter width: 2.1 cm. Product colour: Black, Orange. Battery type: AA

Precision beard trimmer
Precision beard trimmer

Create any style you want with precision, even in hard-to-reach areas.

Better for details
Better for details

The detail foil shaver is designed to fit into small spaces with more precision than a blade, so nothing gets in the way of your perfect style.

AA Battery
AA Battery

AA battery included–so the styler is ready when you are.

3 beard combs - 4, 5, 6 mm
3 beard combs - 4, 5, 6 mm

Create and maintain your short beard and moustache with the 4mm, 5mm, and 6mm precision comb.

Built to last
Built to last

All of our grooming products are built to last. They come with a 2-year worldwide guarantee and they never need to be oiled.

100% Waterproof
100% Waterproof

The 100% waterproof styler and attachments are convenient and easy to rinse.

Detail shaver
Detail shaver

Define the edges of your style with the detail shaver.

Performance
Cutter width
2.1 cm
Number of length steps *
3
Minimum hair length *
4 mm
Maximum hair length *
6 mm
Step precise
1 mm
Wet & Dry *
Yes
Washable
Yes
Design
Product colour *
Black, Orange
Power
Battery type
AA
Packaging content
Batteries included
Yes
Cleaning brush
Yes