Philips logo

Philips PQ229/18 men's shaver Rotation shaver Blue

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
81391
Info modified on:
04 Jul 2024, 13:48:08
Warranty:
2 Years
Long product name Philips PQ229/18 men's shaver Rotation shaver Blue:

CloseCut, Reflex Action system, 30 min, 8 h - Blue

Philips PQ229/18 men's shaver Rotation shaver Blue:

Smart shave for confidence
The Philips PQ229 rechargeable electric shaver combines the close cut shaving system with unique Reflex Action technology. You can be confident you will look your best every day

For close efficient shaving
- comfortably close

Comfort Contour Following
- Follow the curves of your face
- Reflex Action system

Long lasting for up to 2 years
- Self-sharpening blades

Efficient power system
- Cordless rechargeable shaver with micro USB interface

Easy to hold
- Anti-slip grip
- Slim fit handle

Short summary description Philips PQ229/18 men's shaver Rotation shaver Blue:

Philips PQ229/18, Rotation shaver, Blue, CloseCut, HQ56, HQ4+, 2 year(s), Battery

Long summary description Philips PQ229/18 men's shaver Rotation shaver Blue:

Philips PQ229/18. Shaver system: Rotation shaver, Product colour: Blue, Shaving system technologies: CloseCut. Power source: Battery, Battery type: Built-in, AC input voltage: 100-240 V. Package type: Box. Quantity per pack: 1 pc(s). Handle(s) features: Non-slip grip

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.