location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

iiyama BRPCV01 monitor mount accessory

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
iiyama Check ‘iiyama’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
BRPCV01
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BRPCV01 show
Show alternative article codes used in the online market place
Category:
Accessories for wall and ceiling mounts such as screws, nuts and brackets.
Monitor Mount Accessories Check ‘iiyama’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by iiyama: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 14208
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Dec 2023 15:40:48
The date of the most recent change of this product data-sheet in Icecat.
Long product name iiyama BRPCV01 monitor mount accessory :
The long product name of iiyama BRPCV01 monitor mount accessory. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Bracket MD BRPCV01
More>>>
iiyama BRPCV01 monitor mount accessory:
The official description of iiyama BRPCV01 monitor mount accessory as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Get your PC off the floor with this bracket
MD BRPCV01 is a high quality bracket that allows a Mini PC or Thin Client to be mounted to the iiyama Height Adjustable stand. This solution is compatible with almost all ThinClient/ZeroClient PC’s and with basically all iiyama 19’’ to 24’’ height adjustable monitors (B1980SD, B2080HSD, B2280HS/WSD, XB2380HS, B2480HS/HSU, B2481HS and XB2485WSU).

Short summary description iiyama BRPCV01 monitor mount accessory:
This short summary of the iiyama BRPCV01 monitor mount accessory data-sheet is auto-generated and uses the product title and the first six key specs.

iiyama BRPCV01, Black, Wall, 61 cm (24"), 48.3 cm (19"), B1980SD, B2080HSD, B2280HS/WSD, XB2380HS, B2480HS/HSU, B2481HS, XB2485WSU

Long summary description iiyama BRPCV01 monitor mount accessory:
This is an auto-generated long summary of iiyama BRPCV01 monitor mount accessory based on the first three specs of the first five spec groups.

iiyama BRPCV01. Product colour: Black, Mounting type: Wall, Maximum screen size: 61 cm (24")

Features
Product colour
Black
Mounting type
Wall
Maximum screen size
61 cm (24")
Features
Minimum screen size
48.3 cm (19")
Compatibility
B1980SD, B2080HSD, B2280HS/WSD, XB2380HS, B2480HS/HSU, B2481HS, XB2485WSU