location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips Walita Daily Collection RI7629/91 food processor 650 W 1.2 L White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Walita Daily Collection
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
RI7629/91
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
RI7629/91 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8710103591474
Category:
Electric kitchen appliance used for chopping, mixing, or pureeing foods.
Food Processors Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 40721
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Apr 2024 16:52:19
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Philips Walita Daily Collection RI7629/91 food processor 650 W 1.2 L White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 1.2 L Number of speeds: 2 White
  • - Pulse function Citrus press
  • - Housing material: ABS synthetics Bowl material: Plastic Material knife: Stainless steel
  • - 650 W
Long product name Philips Walita Daily Collection RI7629/91 food processor 650 W 1.2 L White :
The long product name of Philips Walita Daily Collection RI7629/91 food processor 650 W 1.2 L White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

650W, Compact 3 in 1 setup, 2.1 L bowl, Accessories for + 15 functions
More>>>
Philips Walita Daily Collection RI7629/91 food processor 650 W 1.2 L White:
The official description of Philips Walita Daily Collection RI7629/91 food processor 650 W 1.2 L White as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

This Philips Daily collection Food Processor has a compact design including a 2.2 L bowl and 1.75 L blender and a variety of high performance accessories . Preparing delicious homemade food has never been so easy!

Easiest assembly, use and cleaning
- 2 speed settings and pulse for maximum control
- 40% larger feeding tube (compared to Philips HR7625)
- 650 Watt motor for powerful processing
- Dishwasher safe accessories
- No mess from center of the bowl due to lack of inner shaft
- Easy release suction feet

Maximum variety of recipes
- Emulsifying tool for cream and egg whites
- Reversible stainless steel disc for slicing and shredding
- Sharp and strong stainless steel S blade for chopping
- Up to 5 portions in one go
- Citrus press for fresh orange or grapefruit juice

Short summary description Philips Walita Daily Collection RI7629/91 food processor 650 W 1.2 L White:
This short summary of the Philips Walita Daily Collection RI7629/91 food processor 650 W 1.2 L White data-sheet is auto-generated and uses the product title and the first six key specs.

Philips Walita Daily Collection RI7629/91, 1.2 L, White, Rotary, 1 L, 1 m, Plastic

Long summary description Philips Walita Daily Collection RI7629/91 food processor 650 W 1.2 L White:
This is an auto-generated long summary of Philips Walita Daily Collection RI7629/91 food processor 650 W 1.2 L White based on the first three specs of the first five spec groups.

Philips Walita Daily Collection RI7629/91. Bowl capacity: 1.2 L, Product colour: White, Control type: Rotary. Bowl material: Plastic, Housing material: ABS synthetics, Material knife: Stainless steel. Power: 650 W, Power consumption (typical): 650 W, AC input voltage: 110-127 V. Blender working capacity: 1 L

Features
Bowl capacity *
1.2 L
Product colour *
White
Pulse function *
Yes
Control type
Rotary
Variable speed *
Yes
Number of speeds *
2
Citrus press *
Yes
Juice extractor
Yes
Blender bowl capacity
1 L
Cord length
1 m
Cord storage
Yes
Easy to clean
Yes
Non-slip feet
Yes
Stainless steel chopping knife
Yes
Number of inserts/discs
1
Features
Knife holder, balloon beater
Yes
Speed knob
Yes
Blender working capacity
1 L
Bowl including lid
Yes
Material
Housing material
ABS synthetics
Bowl material *
Plastic
Material knife
Stainless steel
Power
Power *
650 W
Power consumption (typical)
650 W
AC input voltage
110-127 V
AC input frequency
50 - 60 Hz
Packaging content
Emulsifying disc
Yes
Kneading tool
Yes