Canon logo

Canon PGI-9PBK Photo Black Ink Cartridge

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
64278
Info modified on:
04 Aug 2021, 17:47:53
Long product name Canon PGI-9PBK Photo Black Ink Cartridge:

Photo Black Ink Tank

Canon PGI-9PBK Photo Black Ink Cartridge:

The LUCIA ink range of professional inks deliver rich, high density colours excellent colour gamut and reliable quality. This pigment-based ink system offers outstanding photo permanence. The 14ml photo black ink tank allows you to print up to 660 photos in 10x15cm or 73 in A3+ size.

Compatibility

- PIXMA iX7000
- PIXMA Pro9500
- PIXMA Pro9500 Mark II

Short summary description Canon PGI-9PBK Photo Black Ink Cartridge:

Canon PGI-9PBK Photo Black Ink Cartridge, Photo black, Dye-based ink, 1 pc(s)

Long summary description Canon PGI-9PBK Photo Black Ink Cartridge:

Canon PGI-9PBK Photo Black Ink Cartridge. Colour ink type: Dye-based ink, Printing colours: Photo black, Quantity per pack: 1 pc(s)

Specs
Recommended products
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.