location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Synology DiskStation DS1813+ NAS/storage server Ethernet LAN Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Synology Check ‘Synology’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
DiskStation
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DS1813+
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DS1813+
Category:
Multifunctional data storage servers that allow you to store huge amounts of data. Connect your storage server directly to your own PC or share it with your local area network, so anybody in your home/office can use it. You can even connect it to the internet and share your data securely with friends or colleagues at a remote office via a VPN connection or if you would wish to do so you could even share your data with the whole world via ftp (provided your server supports this).
NAS & Storage Servers Check ‘Synology’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Synology: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 35832
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2024 05:41:34
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Synology DiskStation DS1813+ NAS/storage server Ethernet LAN Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Black
  • - Number of storage drives supported: 8
  • - 2.13 GHz
  • - 2 DDR3
  • - Ethernet LAN iSCSI support Wake-on-LAN ready
  • - 250 W
Warranty: 3 years
Long product name Synology DiskStation DS1813+ NAS/storage server Ethernet LAN Black :
The long product name of Synology DiskStation DS1813+ NAS/storage server Ethernet LAN Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

2.13GHz, DDR3 2GB, USB 3.0, Gigabit Ethernet, 24.1dB, 5.21kg, black
More>>>
Short summary description Synology DiskStation DS1813+ NAS/storage server Ethernet LAN Black:
This short summary of the Synology DiskStation DS1813+ NAS/storage server Ethernet LAN Black data-sheet is auto-generated and uses the product title and the first six key specs.

Synology DiskStation DS1813+, Black

Long summary description Synology DiskStation DS1813+ NAS/storage server Ethernet LAN Black:
This is an auto-generated long summary of Synology DiskStation DS1813+ NAS/storage server Ethernet LAN Black based on the first three specs of the first five spec groups.

Synology DiskStation DS1813+. Storage drive interface: Serial ATA II, Storage drive size: 2.5/3.5", Maximum supported storage capacity: 32 TB. Processor frequency: 2.13 GHz. Internal memory: 2 GB, Internal memory type: DDR3, Maximum RAM supported: 4 GB. Ethernet LAN data rates: 10,100,1000 Mbit/s, Cabling technology: 10/100/1000Base-T(X). Product colour: Black, Number of fans: 2 fan(s)

Source Testseek summary Average rating
Reviews
Updated:
2013-08-05 18:18:23
Uk has collected 9 expert reviews for Synology DiskStation DS1813+ NAS/storage server Ethernet LAN Black and the average expert rating is 93 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
93%
Source Review comments Score
kitguru.net
Updated:
2013-08-05 18:18:23
Synology release a wide range of NAS systems every year, and today we are looking at the DS 1813+ which has been designed from the ground up to cope with the demanding enterprise environment.The DS1813+ is built for speed, it incorporates a dual cor...
Good great build quality, good performance, class leading operating software, link aggregation, redundancy support, expansion support...
80%
pcadvisor.co.uk
Updated:
2013-10-09 18:11:28
Two's company and three's a crowd. But in NAS circles, the real magic starts when you have four drive bays to play with. That's when the circles of ‘data security' and ‘performance' coincide, by striping data across several disks in RAID 5 for added perfo...
90%
alphr.com
Updated:
2013-10-09 18:11:28
Synology's DiskStation DS1513+ is a compact NAS appliance that's jam-packed with connectivity. It's the first desktop model we've seen to offer four Gigabit ports, and it also crams in two USB 3, four USB 2 and two eSATA ports. You can use the eSATA port...
Bottom line The DS1513+ takes the desktop storage crown thanks to its speed, features, value and expansion potential...
100%
itpro.co.uk
Updated:
2013-10-09 18:11:30
Synology's DS1813+ pushes port permutations to the max as it's the first desktop NAS appliance to offer quad Gigabit ports. There's much more as it teams these up two USB 3, four USB 2 and two eSATA ports as well. Processing power is unremarkable as it s...
Good Good value; Fast performer; Quad Gigabit ports; Huge range of features; High expansion potential...
Bad Only manual LUN snapshots supported...
Bottom line A good price, heaps of features, top Gigabit performance and a high storage capacity makes this compact desktop NAS appliance an excellent choice for small businesses...
100%
itproportal.com
Updated:
2014-01-01 10:15:50
Synology's DiskStation DS1813+ is the updated version of the already praiseworthy DiskStation DS1812+. As with the 1812+, the 1813+ is an eight-bay standalone desktop unit with a storage capacity of up to a whopping 32TB...
Good Excellent write speeds, Record, breaking read speeds, Four Gigabit Ethernet ports, Rich and user, friendly UI, Expanded feature set...
Bad Still a bit skimpy on memory...
Bottom line With beefier specs including four Gigabit Ethernet ports and updated software that supports High Availability, full link aggregation, mobile app support, an expanded app store, and other great features, Synology has once again knocked it out of the NAS b...
100%
legionhardware.com
Updated:
2013-12-15 08:16:45
Today we are checking out the DiskStation DS1813+ from Synology. The DS1813+ is powered by an Intel Atom D2700 dual-core processor and features a 2GB memory buffer with a potential storage capacity of 72TB. With the recent release of the DSM 4.3 softwa...
Bottom line As we mentioned a few times previously in the review we were very excited to test the new Synology SSD cache feature. Having discovered that this feature was now supported on the Synology DS1813+ we decided to make it the focal point of our review. Aft...
0%
pcmag.com
Updated:
2014-01-01 10:15:50
Synology's DiskStation DS1813+ ($1,000 street) is the updated version of the already praise-worthy DiskStation DS1812+%displayPrice% at %seller%. The new model is also an eight-bay standalone desktop unit with a whopping storage capacity of up to 32TB. Sy...
Good Bottom Line, Once again, Synology raises the bar in the prosumer/SMB NAS space. The DS1813+ retains the hardware power of its predecessor, the DS1812+, with its excellent write and read speeds. The updated DiskStation Manager 4.3 interface is a storage jo...
Bad Still skimpy on memory for the price...
Bottom line Once again, Synology raises the bar in the prosumer/SMB NAS space. The DS1813+ retains the hardware power of its predecessor, the DS1812+, with its excellent write and read speeds. The updated DiskStation Manager 4.3 interface is a storage joy...
100%
storagereview.com
Updated:
2014-02-08 02:26:26
Related News and ReviewsSynology NAS Solutions Synology Announces the Public Beta of DiskStation Manager 5.0 Synology to Showcase DiskStation Manager 5.0 at CES 2014 Synology Expansion Units Review VMware VMmark Virtualization Benchmark Leaderboard - B...
Bottom line Synology takes an incremental approach to updating its storage hardware and software platforms. The DS1813+ represents a solid step forward for the DiskStation family of desktop form-factor storage devices. With eight bays of internal storage and supp...
0%
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)