Toshiba logo

Toshiba Satellite C855-2J2 Intel® Pentium® B960 Laptop 39.6 cm (15.6") HD 8 GB DDR3-SDRAM 500 GB HDD Windows 8 Red

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
33791
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Toshiba Satellite C855-2J2 Intel® Pentium® B960 Laptop 39.6 cm (15.6") HD 8 GB DDR3-SDRAM 500 GB HDD Windows 8 Red:

Toshiba Satellite C855-2J2, Intel® Pentium®, 2.2 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 8 GB, 500 GB

Long summary description Toshiba Satellite C855-2J2 Intel® Pentium® B960 Laptop 39.6 cm (15.6") HD 8 GB DDR3-SDRAM 500 GB HDD Windows 8 Red:

Toshiba Satellite C855-2J2. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Pentium®, Processor model: B960, Processor frequency: 2.2 GHz. Display diagonal: 39.6 cm (15.6"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD Super Multi DL. Operating system installed: Windows 8. Product colour: Red

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.