location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

TP-Link TL-SG1008PE network switch Unmanaged L2 Gigabit Ethernet (10/100/1000) Power over Ethernet (PoE) Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
TP-Link Check ‘TP-Link’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TL-SG1008PE
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TL-SG1008PE show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0845973021351 show
Category:
A switch is a device with which it is possible to connect computers into a (local area) network, provided your computers all have an appropriate networking device installed. Switches can be daisy chained to form larger networks and come in managed and unmanaged variaties. The unmanaged versions generally cannot filter data and will forward any data that is fed into them, so they are better suited for small networks. Switches are easy to set up (just plug in the network cables) and allow you to share printers, storage space and other network resources with your entire home or office network.
Network Switches Check ‘TP-Link’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by TP-Link: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 198920
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:31:28
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points TP-Link TL-SG1008PE network switch Unmanaged L2 Gigabit Ethernet (10/100/1000) Power over Ethernet (PoE) Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Unmanaged L2
  • - Basic switching RJ-45 Ethernet ports quantity: 8
  • - MAC address table: 8000 entries Switching capacity: 16 Gbit/s
  • - Rack mounting
  • - Power over Ethernet (PoE)
Long product name TP-Link TL-SG1008PE network switch Unmanaged L2 Gigabit Ethernet (10/100/1000) Power over Ethernet (PoE) Black :
The long product name of TP-Link TL-SG1008PE network switch Unmanaged L2 Gigabit Ethernet (10/100/1000) Power over Ethernet (PoE) Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

8-Port Gigabit Desktop/Rackmount Switch w/ 8-Port PoE+
More>>>
TP-Link TL-SG1008PE network switch Unmanaged L2 Gigabit Ethernet (10/100/1000) Power over Ethernet (PoE) Black:
The official description of TP-Link TL-SG1008PE network switch Unmanaged L2 Gigabit Ethernet (10/100/1000) Power over Ethernet (PoE) Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

What This Product Does

The TL-SG1008PE is an 8-Port Gigabit Desktop/Rack mountable Switch with all 8 ports supporting the PoE+ standard. It provides a simple way to expand a wired network by transferring power and data over a single Ethernet Cable. With a total power budget of 124W, up to 30W per port, TL-SG1008PE can power more high-powered devices such as wireless Access Points (APs), IP Cameras or IP Phones. Moreover, with innovative energy-efficient technology, the TL-SG1008PE can save up to 75% of the power consumption, making it an eco-friendly solution for your business network.

How This Product Works

All 8 ports of TL-SG1008PE support Power over Ethernet Plus (PoE+) standard which can automatically detect and supply power to any IEEE 802.3af/at compliant device(s). In this situation, the electrical power is transmitted along with data in a single cable, allowing you to expand your network where there are electrical cables or outlets, where you wish to fix devices such as APs, IP Cameras or IP Phones.

Overload Arrangement

TL-SG1008PE has a priority function which helps protect the system when its power is overloaded. If all PoE+ devices’ power consumption is greater than or equal to 124W, a priority will be arranged among the 8 PoE+ ports, at which point the system will cut off the power of the lowest-priority port.

Port Priority Function

Priority (port 1 > port 2 > port 3 > port 4 > port 5 > port 6 > port F > port 8): This function helps protect the system if the power becomes overloaded. For example, if port 1, 2, 4 and 7 are using 30W (maximum power per port is 30W, the system power is 120W in total), and there is an additional device inserted into Port 3 at 25W, the system will cut off the power of Port 7 in response to the power exceeding the 120W limit., This means Port 1, 2 and 4 will use 30W, and Port 3 will use 25W, with no power will be supplied to Port 7 as it has the lowest designated priority among the ports in use.

Easy To Use

TL-SG1008PE is easy to install and use. It requires no configuration or installation. With its Desktop/Rack mountable design, outstanding performance and quality, the TP-LINK TL-SG1008PE 8-Port Gigabit Desktop/Rack mountable Switch with 8-Port PoE is a great choice for expanding your home or office network.

Short summary description TP-Link TL-SG1008PE network switch Unmanaged L2 Gigabit Ethernet (10/100/1000) Power over Ethernet (PoE) Black:
This short summary of the TP-Link TL-SG1008PE network switch Unmanaged L2 Gigabit Ethernet (10/100/1000) Power over Ethernet (PoE) Black data-sheet is auto-generated and uses the product title and the first six key specs.

TP-Link TL-SG1008PE, Unmanaged, L2, Gigabit Ethernet (10/100/1000), Full duplex, Power over Ethernet (PoE), Rack mounting

Long summary description TP-Link TL-SG1008PE network switch Unmanaged L2 Gigabit Ethernet (10/100/1000) Power over Ethernet (PoE) Black:
This is an auto-generated long summary of TP-Link TL-SG1008PE network switch Unmanaged L2 Gigabit Ethernet (10/100/1000) Power over Ethernet (PoE) Black based on the first three specs of the first five spec groups.

TP-Link TL-SG1008PE. Switch type: Unmanaged, Switch layer: L2. Basic switching RJ-45 Ethernet ports type: Gigabit Ethernet (10/100/1000), Basic switching RJ-45 Ethernet ports quantity: 8. Full duplex. MAC address table: 8000 entries, Switching capacity: 16 Gbit/s. Networking standards: IEEE 802.3, IEEE 802.3af, IEEE 802.3at, IEEE 802.3u. Power over Ethernet (PoE). Rack mounting

Management features
Switch type *
Unmanaged
Switch layer
L2
Ports & interfaces
Basic switching RJ-45 Ethernet ports quantity *
8
Basic switching RJ-45 Ethernet ports type *
Gigabit Ethernet (10/100/1000)
Network
Networking standards *
IEEE 802.3, IEEE 802.3af, IEEE 802.3at, IEEE 802.3u
10G support *
No
Full duplex
Yes
Flow control support
Yes
Auto MDI/MDI-X
Yes
Data transmission
Switching capacity *
16 Gbit/s
MAC address table *
8000 entries
Store-and-forward
Yes
Design
Rack mounting *
Yes
Product colour
Black
LED indicators
Yes
Number of fans
1 fan(s)
Design
Certification
FCC, CE
Power
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Power consumption (typical)
140.1 W
Power over Ethernet (PoE)
Power over Ethernet (PoE) *
Yes
Power over Ethernet plus (PoE+) ports quantity
8
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-40 - 70 °C
Operating relative humidity (H-H)
10 - 90%
Storage relative humidity (H-H)
5 - 90%
Weight & dimensions
Width
294 mm
Depth
180 mm
Height
44 mm
Packaging data
User guide
Yes
Source Testseek summary Average rating
Reviews
Updated:
2016-02-28 09:55:49
Uk has collected 3 expert reviews for TP-Link TL-SG1008PE network switch Unmanaged L2 Gigabit Ethernet (10/100/1000) Power over Ethernet (PoE) Black but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Source Review comments Score
hardwareheaven.com
Updated:
2016-02-28 09:55:43
Today we take a look at two products from TP-Link, the aptly named TL-SG1008P and TL-SG1008PE. Both are 8-Port gigabit network switches featuring Power over Ethernet capabilities. The 'P' version has 4 of the available 8 ports with PoE capability in a...
0%
crn.com.au
Updated:
2016-02-28 09:55:49
TP-Link is garnering quite a reputation for delivering low-cost networking products to SoHos and SMBs.This desktop switch provides eight Gigabit ports, all of which support Power-over-Ethernet and Power-over-Ethernet Plus.Compromises have been made to kee...
0%
mbreviews.com
Updated:
2019-12-23 13:09:31
PageChoosing the best Ethernet switches for your network may often prove to be a challenge since there is an abundance of Ethernet switches on the market, each addressing a certain type of audience (some may prefer a managed Ethernet switch, while other...
0%
Brand Image Product code Product Stock Price from
TP-Link 8-Port 10/100Mbps Desktop PoE Switch with 4-Port TP-Link 8-Port 10/100Mbps Desktop PoE Switch with 4-Port
(show image)
TL-SF1008P V5 8-Port 10/100Mbps Desktop PoE Switch with 4-Port 0.00
(excl. VAT)
0 (incl. VAT)
TP-Link 8-Port Gigabit Desktop PoE Switch with 4-Port TP-Link 8-Port Gigabit Desktop PoE Switch with 4-Port
(show image)
TL-SG1008P V3 8-Port Gigabit Desktop PoE Switch with 4-Port 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)