location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP StoreFabric SN6500B Managed 2U Stainless steel

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
StoreFabric
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SN6500B
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C8R44A show
Show alternative article codes used in the online market place
Category:
A switch is a device with which it is possible to connect computers into a (local area) network, provided your computers all have an appropriate networking device installed. Switches can be daisy chained to form larger networks and come in managed and unmanaged variaties. The unmanaged versions generally cannot filter data and will forward any data that is fed into them, so they are better suited for small networks. Switches are easy to set up (just plug in the network cables) and allow you to share printers, storage space and other network resources with your entire home or office network.
Network Switches Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 123654
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP StoreFabric SN6500B Managed 2U Stainless steel
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Managed
  • - Switching capacity: 16 Gbit/s
  • - 2U
Long product name HP StoreFabric SN6500B Managed 2U Stainless steel :
The long product name of HP StoreFabric SN6500B Managed 2U Stainless steel. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HP StoreFabric SN6500B 16Gb 96/48 Power Pack+ FC Switch
More>>>
HP StoreFabric SN6500B Managed 2U Stainless steel:
The official description of HP StoreFabric SN6500B Managed 2U Stainless steel as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Are you struggling to keep pace with ever-increasing workloads on a never-increasing budget? Virtualization delivers the benefits of faster deployment and consolidation, yet it demands greater performance and scalability from data center networks. The HP StoreFabric SN6500B Fibre Channel Switch meets the needs of hyper-scale, private cloud storage environments by delivering market-leading 16 Gb FC technology and capabilities that support highly virtualized environments.

Designed to enable increased flexibility and investment protection, the SN6500B switch scales from 48 to 96 ports and supports 4, 8, 10, or 16 Gb/s speeds in an efficiently designed 2U package. It also provides a simplified deployment process and features a user-friendly, point-and-click interface.

The SN6500B offers low-cost access to SAN technology while providing "pay-as-you-grow" scalability to meet the needs of an evolving storage environment.

Features
Flexible Fabrics Support Highly Virtualized Environments for Cloud-Optimized Storage Area Networks

The HP StoreFabric SN6500B Fibre Channel Switch delivers high-speed 16 Gb optimized inter switch links (ISLs) for twice the performance over traditional Fibre Channel switches. The net result is there are fewer links, fewer cables, fewer ports and less power for the same performance.

Flexible speed options support 4, 8 or 16 Gb/s in an efficiently designed 2U package, protecting your existing SAN fabric investments.

Configurable with 48, 72, or 96 ports.

Designed for Ease-of-Use and Simplified Administration

The HP StoreFabric SN6500B Fibre Channel Switch provides diagnostic Ports (D_Ports) enabling IT to identify and isolate optics and cable problems, reducing fabric deployment and diagnostic times. Use D_Ports to run a variety of tests for ports, SFPs, and cables for faults, latency, and distance.

Simplified deployment process and point-and-click user interface streamlines management.

Optional SAN Network Advisor provides comprehensive management of data center SAN fabrics, including configuration, monitoring, diagnostics, best-practices validation, and management of B-series Directors, Switches, and Host Bus Adapters (HBAs).

Improved Bandwidth and Greater Efficiency for Cloud-Optimized Performance

The HP StoreFabric SN6500B Fibre Channel Switch provides unmatched bandwidth with 96 non-blocking 16 Gb/s ports in an efficient 2U form factor. Any eight ports can be trunked for 128 Gb Inter-Switch Links (ISLs).

Exchange-based Dynamic Path Selection (DPS) optimizes fabric-wide performance and load balancing by automatically routing data to the most efficient available path.

Provides frame-based trunking at rates up to 128 Gb/s for greater efficiency than Ethernet LAG.

Reduces power consumption at 0.33 watts/Gb/s.

Delivers low-cost access to industry-leading storage area networks (SAN).

Enhanced Scalability Allows for Expansion within Growing Organizations

The HP StoreFabric SN6500B Fibre Channel Switch enables unmatched, pay-as-you-grow scalability for evolving storage environments.

Greater return on investment (ROI) due to reduced cabling and optics requirements in comparison with 8Gb SAN Infrastructure.

Short summary description HP StoreFabric SN6500B Managed 2U Stainless steel:
This short summary of the HP StoreFabric SN6500B Managed 2U Stainless steel data-sheet is auto-generated and uses the product title and the first six key specs.

HP StoreFabric SN6500B, Managed, 2U

Long summary description HP StoreFabric SN6500B Managed 2U Stainless steel:
This is an auto-generated long summary of HP StoreFabric SN6500B Managed 2U Stainless steel based on the first three specs of the first five spec groups.

HP StoreFabric SN6500B. Switch type: Managed. Switching capacity: 16 Gbit/s. Form factor: 2U

Management features
Switch type *
Managed
Data transmission
Switching capacity *
16 Gbit/s
Design
Form factor
2U
Design
Product colour
Stainless steel
Weight & dimensions
Width
429 mm
Depth
609 mm
Height
86 mm
Weight
16.9 kg