location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung HW-F550 Black 2.1 channels 310 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HW-F550
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HW-F550/UX
Category:
Special loudspeaker enclosure that creates a reasonable stereo effect from a single cabinet. They are much wider than they are tall, partly for acoustical reasons, but also so that they can be mounted above or below a display device e.g. above a computer monitor or under a television or home theater screen.
Soundbar Speakers Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 181807
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jul 2019 08:44:35
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung HW-F550 Black 2.1 channels 310 W
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 2.1 channels 310 W 3D Sound Plus, Dolby Digital, DTS
  • - Wireless Active subwoofer
  • - Black
  • - Wired & Wireless Bluetooth Wi-Fi
Long product name Samsung HW-F550 Black 2.1 channels 310 W :
The long product name of Samsung HW-F550 Black 2.1 channels 310 W. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

310W, 2.1 channel, Bluetooth, DTS, 3D Sound Plus, Lip Sync, Anyent+
More>>>
Samsung HW-F550 Black 2.1 channels 310 W:
The official description of Samsung HW-F550 Black 2.1 channels 310 W as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Powerful sound with simple convenience

- Match with your 46" Samsung TV for great TV sound
- Conveniently connect TV and Soundbar wirelessly
- Position subwoofer conveniently without cables
- Use one remote to control all devices

Short summary description Samsung HW-F550 Black 2.1 channels 310 W:
This short summary of the Samsung HW-F550 Black 2.1 channels 310 W data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung HW-F550, 2.1 channels, 310 W, 3D Sound Plus, Dolby Digital, DTS, Active subwoofer, Wireless, Black

Long summary description Samsung HW-F550 Black 2.1 channels 310 W:
This is an auto-generated long summary of Samsung HW-F550 Black 2.1 channels 310 W based on the first three specs of the first five spec groups.

Samsung HW-F550. Audio output channels: 2.1 channels, RMS rated power: 310 W, Audio decoders: 3D Sound Plus, Dolby Digital, DTS. Subwoofer type: Active subwoofer, Subwoofer connectivity: Wireless. Product colour: Black. Connectivity technology: Wired & Wireless. Power consumption (typical): 55 W, Power consumption (standby): 0.9 W

Audio
Audio output channels *
2.1 channels
RMS rated power *
310 W
Audio decoders
3D Sound Plus, Dolby Digital, DTS
Subwoofer
Subwoofer included *
Yes
Subwoofer type
Active subwoofer
Subwoofer connectivity
Wireless
Features
Product colour *
Black
FM radio
No
Wall mountable *
Yes
Ports & interfaces
Connectivity technology *
Wired & Wireless
Bluetooth *
Yes
Wi-Fi *
Yes
Ports & interfaces
HDMI ports quantity *
1
Power
Power consumption (typical)
55 W
Power consumption (standby)
0.9 W
Weight & dimensions
Soundbar weight
2.2 kg
Subwoofer weight
7.25 kg
Packaging data
Package weight
13.8 kg
Other features
Soundbar dimensions (W x D x H)
943 x 60 x 55 mm
Subwoofer dimensions (W x D x H)
291 x 291 x 369 mm
Apple docking compatibility
Not supported
Source Testseek summary Average rating
Reviews
Updated:
2013-12-20 02:52:39
Uk has collected 4 expert reviews for Samsung HW-F550 Black 2.1 channels 310 W and the average expert rating is 70 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
70%
Source Review comments Score
Digitaltrends.com
Updated:
2013-12-20 02:52:31
Not content to rest on its laurels as a top name in flat screen TVs, mobile phones, and tablets, Samsung has been making a concerted push into the home audio segment. The company now boasts a respectable selection of wireless speakers and home theater com...
Good Warm, powerful low end, Smooth midrange, Well featured, Slim profile...
Bad Lack of detail and definition up top, Dialog gets cloudy in action scenes, Somewhat awkward cable connections...
Bottom line Samsung's HW F550 sound bar offers plenty of rumble to spice up your home theater experience. And while we were glad for a reprieve of the screeching highs we've grown accustomed to from most budget offerings, this sound bar went a little too far the ot...
70%
technologyx.com
Updated:
2014-02-13 01:32:16
Let us just start off by saying that the Samsung HW-F550 Bluetooth SoundBar speaker system is more than we, and for that matter most consumers, would ever need for their entertainment center. For such a compact 2.1 channel SoundBar system, which weighs le...
Bottom line We found the HW-F550 to be more than enough for the average consumer that requires a home audio/theatre system to complement their Samsung television. The 310 watts of total power in a 2.1 channel system is really impressive as most 5.1 channel systems a...
0%