location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

NEC MultiSync X462S-PG Digital signage flat panel 116.8 cm (46") LED 700 cd/m² Full HD Black 24/7

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
NEC Check ‘NEC’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
MultiSync
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
X462S-PG
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
60003433
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5028695109292 show
Category:
Large cases or boards used to display posters, ornaments, artefacts, etc.
Signage Displays Check ‘NEC’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by NEC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 135593
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2024 05:36:17
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points NEC MultiSync X462S-PG Digital signage flat panel 116.8 cm (46") LED 700 cd/m² Full HD Black 24/7
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Digital signage flat panel Black
  • - 116.8 cm (46") 1920 x 1080 pixels LED 700 cd/m²
  • - 8 ms
  • - Ethernet LAN
  • - Built-in speaker(s) 10 W
Warranty: 3 year
Long product name NEC MultiSync X462S-PG Digital signage flat panel 116.8 cm (46") LED 700 cd/m² Full HD Black 24/7 :
The long product name of NEC MultiSync X462S-PG Digital signage flat panel 116.8 cm (46") LED 700 cd/m² Full HD Black 24/7. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

46" LED, S-PVA, 1920 x 1080, 8 ms, 500/700 cd/m2, 4000:1, 16:9, 2 x 5W, w/ Protective Glass
More>>>
Short summary description NEC MultiSync X462S-PG Digital signage flat panel 116.8 cm (46") LED 700 cd/m² Full HD Black 24/7:
This short summary of the NEC MultiSync X462S-PG Digital signage flat panel 116.8 cm (46") LED 700 cd/m² Full HD Black 24/7 data-sheet is auto-generated and uses the product title and the first six key specs.

NEC MultiSync X462S-PG, Digital signage flat panel, 116.8 cm (46"), LED, 1920 x 1080 pixels, 24/7

Long summary description NEC MultiSync X462S-PG Digital signage flat panel 116.8 cm (46") LED 700 cd/m² Full HD Black 24/7:
This is an auto-generated long summary of NEC MultiSync X462S-PG Digital signage flat panel 116.8 cm (46") LED 700 cd/m² Full HD Black 24/7 based on the first three specs of the first five spec groups.

NEC MultiSync X462S-PG. Product design: Digital signage flat panel. Display diagonal: 116.8 cm (46"), Display technology: LED, Display resolution: 1920 x 1080 pixels, Display brightness: 700 cd/m², HD type: Full HD. Operating hours (hours/days): 24/7. Product colour: Black

Brand Image Product code Product Stock Price from
NEC

NEC MultiSync X981UHD Digital signage flat panel 2.49 m (98") LED 500 cd/m² 4K Ultra HD Black Touchscreen 24/7
(show image)
60003982 X981UHD 0.00
(excl. VAT)
0 (incl. VAT)
NEC

NEC MultiSync X555UNS Digital signage flat panel 139.7 cm (55") LED 700 cd/m² Full HD Black 24/7
(show image)
60003905 X555UNS 0.00
(excl. VAT)
0 (incl. VAT)
NEC

NEC MultiSync V552-DRD Digital signage flat panel 139.7 cm (55") LED Wi-Fi 500 cd/m² Full HD Black Android 4.2 24/7
(show image)
60003994 MultiSync V552-DRD 0.00
(excl. VAT)
0 (incl. VAT)
NEC

NEC MultiSync V463-DRD Digital signage flat panel 116.8 cm (46") LED Wi-Fi 500 cd/m² Full HD Black Android 4.2 24/7
(show image)
60003993 V463-DRD 0.00
(excl. VAT)
0 (incl. VAT)
NEC

NEC MultiSync V323-2 Digital signage flat panel 81.3 cm (32") LED 450 cd/m² Full HD Black 24/7
(show image)
60003849 V323-2 0.00
(excl. VAT)
0 (incl. VAT)
NEC

NEC MultiSync X841UHD SST Digital signage flat panel 2.13 m (84") LED 500 cd/m² 4K Ultra HD Black Touchscreen 24/7
(show image)
60003881 X841UHD SST 0.00
(excl. VAT)
0 (incl. VAT)
NEC

NEC MultiSync X464UNS Digital signage flat panel 116.8 cm (46") LED 700 cd/m² Full HD Black 24/7
(show image)
60003722 X464UNS 0.00
(excl. VAT)
0 (incl. VAT)
NEC

NEC MultiSync P801 SST Digital signage flat panel 2.03 m (80") LED 700 cd/m² Full HD Black Touchscreen 24/7
(show image)
60003766 P801 SST 0.00
(excl. VAT)
0 (incl. VAT)
NEC

NEC MultiSync X981UHD Digital signage flat panel 2.49 m (98") LED 500 cd/m² 4K Ultra HD Black
(show image)
60003721 X981UHD 0.00
(excl. VAT)
0 (incl. VAT)
NEC

NEC MultiSync X841UHD Digital signage flat panel 2.13 m (84") LED 500 cd/m² 4K Ultra HD Black 24/7
(show image)
60003675 X841UHD 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)