location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Western Digital Blue 500GB SATA 6Gb/s internal hard drive 5400 RPM 8 MB 2.5" Serial ATA III

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Western Digital Check ‘Western Digital’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Blue 500GB SATA 6Gb/s
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
WD5000LPVX show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0718037800592 show
Category:
Hard disk drives are today's fastest permanent storage media and have a large capacity. For this two reasons they are the most used storage medium in computers and servers. When buying a new hard disk, there are three important things to consider: - The connection of the disk to the computer or other device you will be using it with has a big influence on the speed with which data can be read from/written to the disk. Make sure the connection of the disk you buy is compatible with your computer! - The rotational speed is also important for the speed with which data can be read from/written to the disk and determines the time it takes to find a file on the disk. - Last but not least, the storage capacity of the disk, i.e. the amount of data that can be stored on the disk.
Internal Hard Drives Check ‘Western Digital’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Western Digital: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 99803
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:17:24
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Western Digital Blue 500GB SATA 6Gb/s internal hard drive 5400 RPM 8 MB 2.5" Serial ATA III
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 500 GB 2.5" 5400 RPM Serial ATA III
  • - Storage drive buffer size: 8 MB
  • - 90 g
Long product name Western Digital Blue 500GB SATA 6Gb/s internal hard drive 5400 RPM 8 MB 2.5" Serial ATA III :
The long product name of Western Digital Blue 500GB SATA 6Gb/s internal hard drive 5400 RPM 8 MB 2.5" Serial ATA III. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Blue 500GB 2.5" 5400rpm SATA 6Gb/s 8MB cache 7mm, RoHS
More>>>
Short summary description Western Digital Blue 500GB SATA 6Gb/s internal hard drive 5400 RPM 8 MB 2.5" Serial ATA III:
This short summary of the Western Digital Blue 500GB SATA 6Gb/s internal hard drive 5400 RPM 8 MB 2.5" Serial ATA III data-sheet is auto-generated and uses the product title and the first six key specs.

Western Digital Blue 500GB SATA 6Gb/s, 500 GB, 5400 RPM, 8 MB, 2.5", Serial ATA III

Long summary description Western Digital Blue 500GB SATA 6Gb/s internal hard drive 5400 RPM 8 MB 2.5" Serial ATA III:
This is an auto-generated long summary of Western Digital Blue 500GB SATA 6Gb/s internal hard drive 5400 RPM 8 MB 2.5" Serial ATA III based on the first three specs of the first five spec groups.

Western Digital Blue 500GB SATA 6Gb/s. HDD capacity: 500 GB, HDD speed: 5400 RPM, Storage drive buffer size: 8 MB, HDD size: 2.5", Interface: Serial ATA III

Source Testseek summary Average rating
Reviews
Updated:
2016-11-05 15:57:27
Uk has collected 97 expert reviews for Western Digital Blue 500GB SATA 6Gb/s internal hard drive 5400 RPM 8 MB 2.5" Serial ATA III and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Review comments Score
Digitaltrends.com
Updated:
2016-11-05 15:57:27
Western Digital has long been the gold standard for hard disk drives. Ask any PC enthusiasts what hard disk to buy, and they're almost certainly going to point you towards a WD Green or Blue. This reputation is not due to the company's cutting-edge hardwa...
Good Solid performance, Rated to endure plenty of use, Good warranty...
Bad Doesn't outrun its competitors, No outstanding features...
Bottom line The solid state market is very competitive right now, which has led to a plethora of choice. Western Digital's first mid-range SSD is competent, but it also doesn't stand out from the pack.We think the WD Blue's price needs to dip lower before it's the ob...
60%
techadvisor.co.uk
Updated:
2016-11-05 15:57:27
Western Digital (WD) is well-known in the storage industry for its reliable range of hard disk drives (HDD). On 11 October 2016, SanDisk (now a WD company) released the WD Blue and Green line of SSDs to the market. In this review we look at the WD Blue 1T...
Bottom line The WD Blue SSD 1TB offers consistent speeds, but comes in at a a hefty £295 price tag. The drive is overshadowed by its competitors, but nevertheless provides PC builders with more SSD alternatives...
80%
hardwarecanucks.com
Updated:
2016-11-05 15:57:27
A mere six months ago Western Digital made the bold move of purchasing SanDisk, one of the most recognized companies in the solid state storage market. Much like Toshiba’s purchase of OCZ, this was done in an effort to reinvigorate their own solid state d...
Bottom line The SSD market just got a lot more interesting but at the same time it may have lost one of its periphery players in SanDisk. On one hand this review is tinged with a bit of sadness since we’ve reviewed plenty of SanDisk drives and for the most part they...
0%
pcauthority.com.au
Updated:
2017-02-10 03:15:09
Western Digital lagged behind other hard drive manufacturers in recent years when it came to the SSD market, but with the acquisition of Sandisk earlier this year it's obvious the company is pushing full steam ahead to catch up. Sandisk was the second lar...
Bottom line ". the excellent IOPS performance of the WD Blue SSD is on par with other drives in this price range. "...
80%
nasilemaktech.com
Updated:
2017-02-15 08:57:40
I'd like to introduce you to the WD Blue SSD. It has quite an interesting and inevitable fate. I think at this day and age, we all have heard about WD. They're the major leader in storage media, of course. To be honest, I've speculated that one day, WD wi...
Bottom line The WD Blue SSD is a decent SSD in today's standard, and it packs quite a nice punch into SSD market too with its price/gigabyte ratio of ~RM1.27/GB. Considering that WD is backing you up with a 3-year limited warranty and one complimentary year of Kroll...
95%
cravingtech.com
Updated:
2017-04-15 04:57:19
WD Blue SSD 1TB Review – Western Digital (WD) is well-known for their storage solutions including the traditional hard disk drives. The one resides in my computer at the moment, the WD Black 7200RPM, has a humongous 6TB of space and I can never seem to fi...
Bottom line WD Blue SSD 1TB Review – Western Digital (WD) is well-known for their storage solutions including the traditional hard disk drives. The one resides in my computer at the moment, the WD Black 7200RPM, has a humongous 6TB of space and I can never seem to fi...
90%
liveatpc.com
Updated:
2017-06-13 01:08:37
The price of storage has gown down so much over the past few years. This is reflected with the WD Blue. After averaging the price, it is only about RM 1 per gigabyte of storage – yes, this SSD is a one terabyte (1TB) model, so you can dump everything into...
Bottom line Review] Western Digital Blue SSD 1TB: SSD for everyoneFast for most jobsWill you need something super-fast for daily computing needs? Not really. The WD Blue SSD proves that even a mass-market SSD can do wonders for any computer. Our test bench felt fast...
82%
kitguru.net
Updated:
2017-08-10 02:28:51
The first WD Blue SSD to see the light of day didn't really cause that many ripples in the market. Now we have the second generation WD Blue SSD and it's a totally different animal. This time people will take notice not least because it uses leading edge...
Good 64-layer BiCS 3D NAND, Overall performance...
Bad 3-year warranty is a little mean, Kitguru says: After the ho hum reaction to the original WD Blue and Green SSD's and the disapointment of the WD Black PCIe drives performance, WD now have a drive that may well cause some major waves in the market with go...
Bottom line The original WD Blue SSD drive it would be fair to say, didn't cause much of a stir apart from the acknowledgement that WD had entered the highly competitive SSD market. However the new WD Blue SSD on the block, the Blue 3D NAND, will really stir things u...
85%
uk.hardware.info
Updated:
2017-08-12 04:57:54
While the price of SSDs continues to drop, the ‘old' hard drive is still the cheapest way to store a lot of data. Especially in a NAS or Mini-ITX system, where there is limited physical space you probably want a drive with as much capacity as possible...
Bottom line We are starting this conclusion with the 6TB-drives. The Toshiba MD04ACA 6TB and X300 6TB offer good performance in this segment for a relatively low price, but are clearly audible with noise levels that are nearly at 40 dB(A) when idle. Nevertheless th...
0%
klgadgetguy.com
Updated:
2017-10-31 03:56:48
What is your data worth? All those files, pictures, music, videos all must be stored somewhere safe and reliable. Most of us regular Joes opt for a pen drive or maybe one of the many cloud services that are available. However, what if you are running a co...
90%
vortez.net
Updated:
2017-10-31 03:56:48
S or SATA M Western Digital on the Blue SSD:A WD Blue D NAND SATA SSD uses D NAND technology not only for higher capacities (up to TB than the previous generation WD Blue SSDs, but also to help reduce cell-to-cell interference for enhanced reliability...
Good Exemplary results in some benchmarks, Reasonably well priced for 500GB, 3-year warranty, Huge TBW rating, Neutral, - Inconsistent results...
Bad Sequential reads are lacking somewhat...
Bottom line In terms of reviewing an SSD, nothing speaks more than the benchmarks. They don't need to look particularly pretty or be incredibly lightweight, they merely need to perform.Our results show some unbelievably strong numbers in PCMark 8 and ATTO but random...
0%
techadvisor.co.uk
Updated:
2017-12-15 02:40:05
Solid-state storage is standard-issue for storing data in tablets and smartphones, where it's relied upon for its tiny size and rugged nature. Those same virtues can be handy in desktop PCs and especially laptops too, but it's the speed of an SSD (solid-s...
0%
uk.hardware.info
Updated:
2017-12-22 03:46:16
You can consider yourself very lucky if you bought an SSD last year. Since September 2016 we have been warning you about a possible price increase and nowadays the price of SSDs is at least a quarter more than we were used to. Which SSD should you purchas...
Bottom line You can consider yourself lucky if you purchased an SSD last year. Since then not a lot has happened when it comes to the performance, while the prices have gone up. However, using a hard drive as boot disk is not necessary at all - there are more than en...
0%
goldfries.com
Updated:
2018-01-01 03:29:19
1TB Drive from WD, you guys do know that WD owns SanDisk right?There's little to no detail on what NAND type used, even on the official product page so we'll just leave it at that.As always I test the drives based on the claims, and the WD Blue SSD is sai...
Bottom line The WD Blue 3D NAND SATA SSD 1TB retails at RM 1,489.00 – so expensive? Not quite, you see even 256GB SSDs retail at around RM 400 these days so to have around 4 times of space without costing 4 times as much is excellent, after all drives often cost less...
100%
techporn.ph
Updated:
2019-12-22 11:04:22
We've taken a look at the WD Green SSD with that one geared towards the gamers, and general consumers. Now WD decided to let us take a look at its bigger brother, the WD Blue SSD. Ours is the 1TB version, and comes with a 15, 390 retail price for your con...
Bottom line The WD Blue SSD at 1TB is available now at 15, 390 PHP while the 500GB model retails for about 7, 730 PHP. Both price points are swarming with competition, and it's hard to topple the current kings of that segment with little to no extra value added solut...
76%
pokde.net
Updated:
2019-12-22 11:04:22
Last month, Western Digital debuted its first SSD storage solutions in two variants, Western Digital Blue and Green SSD, and is available in up to 1TB capacities. Both SSD are available in 2.5-inch and M.2 form factors for PC and notebook upgrades. Pokde...
Good Good performance, Competitive pricing, 3-year warranty & one year complimentary data recovery service, SLC Cache to improve performance...
Bad Plastic enclosure...
Bottom line Western Digital's debut in the SSD arena is a respectable drive, with great warranty and free data recovery service for greater peace of mind for people migrating from their reliable spinning media drives...
90%
anandtech.com
Updated:
2016-11-05 15:57:27
Five months after completing its acquisition of SanDisk, Western Digital is introducing SSDs under the WD brand for the consumer market. The WD Blue is the mainstream SATA offering and is derived from the SanDisk X400. While not exactly the first Western...
Bottom line When it was first announced at the beginning of this year, the SanDisk X400 was a good value. It raised the bar for planar TLC performance and carried a reasonable mid-range price. The X400 offered OEMs a TCG Opal-compliant self encrypting drive option an...
0%
fudzilla.com
Updated:
2016-11-05 15:57:27
After the company bought Siliconsystems Inc. in mid-2009, it indicated an interest in expanding its traditional disk drive industry into the solid-state storage market, giving it the means to form the WD Solid-State Storage Business.In May 2013, the compa...
Bottom line The WD Blue 1TB is available at Newegg for the manufacturer suggested price of $299.99, which seems a bit high for a launch price when competitor products such as the OCZ Trion 150 960GB can now be purchased for $226. But it seems the company is targeting...
0%
thessdreview.com
Updated:
2016-11-05 15:57:27
Because SSDs are taking ground in storage sales and, inversely, HDD sales falling quarter after quarter in recent years, WD had to do something more than just infuse NAND with their HDD components to maintain their competitiveness. In late 2015 we learned...
Bottom line The WD Blue is the first full-fledged SSD produced by WD. Since the acquisition of SanDisk, it was only time till an SSD product was released under their brand. Overall, it is a good performer and one of the best performing planar TLC based options out. I...
77%
storagereview.com
Updated:
2016-11-05 15:57:27
The WD Blue SSD is WD first branded SATA SSD released today. WD acquired SanDisk last year for $19 Billion, but has not released any WD branded SSDs until now. The WD Blue is a SATA SSD that comes in two form factors (2.5” or M.2) and three capacities: 25...
Good Strong 2MB sequential read, Known quantity based off of SanDisk X400 with some tweaks...
Bad Poor performance in mixed workloads, Priced higher than similar performance drives, Short 3-year warranty compared to other drives...
Bottom line The WD Blue is the first branded WD SSD, with multiple form factors and capacities, but underwhelming performance and warranty...
0%
tomshardware.com
Updated:
2016-11-05 15:57:27
UPDATE 10/11/2016 8:40 AM PST - WD provided us with an incorrect MSRP prior to the launch date. Products under NDA are not listed at retailers, therefore we could not verify the information given to us. We corrected the article and altered the conclusion...
Good Excellent mainstream performance, Software suite included...
Bad High price, Aging software toolbox...
Bottom line The Western Digital Blue shows us that old storage companies have a hard time evolving from their old ways. The Blue 1TB SSD delivers increased performance over many mainstream SSDs, but it still doesn't match every virtue of the 850 EVO. Priced at $2...
0%
legitreviews.com
Updated:
2016-11-05 15:57:27
WD is taking another stab at the Solid-State Drive market after purchasing SanDisk earlier this year by releasing the WD Green and WD Blue SSD series. The WD Green SATA consumer SSD is aimed at the entry-level market whereas the the WD Blue SATA Consumer...
Bottom line The WD Blue 1TB SSD is the flagship drive of the WD Blue series and is yet another planar TLC NAND powered drive aimed at the mainstream market.  At the very highest level, this is basically the SanDisk X400 drive that came out earlier this year with re-t...
0%
pcmag.com
Updated:
2016-11-20 04:23:37
In the world of solid-state drives (SSDs), where the performance floor is inherently fast, the amount of storage you get for the price becomes all the more important. Competitive pricing goes a long way, as Western Digital is demonstrating off the heels o...
Good Competitive pricing, Solid performance...
Bad 1TB storage maximum, Drive migration software is not included...
Bottom line The WD Blue SSD neatly occupies the area between budget and high-performance storage, offering a fast, but cost-effective internal solid-state drive...
0%
gearlive.com
Updated:
2017-02-14 05:12:44
For decades, Western Digital has been recognized as one of the very few leaders in the world of storage and hard drives. If you open up that pre-built computer you bought, there's a good chance that on the inside you'll find a Western Digital-branded driv...
Bottom line The WD Blue SSD is a solid (no pun intended) drive for the money. Blue is an appropriate color here, as it reminds me of a blue-collar worker. It does its work and gets the job done without fuss. Hard drives and SSDs aren't particularly exciting, but you...
0%
funkykit.com
Updated:
2018-02-05 02:09:34
Thanks to Western Digital, we'll be taking a quick look at their WD BLUE 1TB 3D NAND SSD (2.5″ form factor). The 1TB model we'll be reviewing uses the latest 3D NAND technology and boasts a read speed of up to 560MB/sec with a write speed of up to 530MB/s...
Good 1TB capacity, 3D NAND Technology, Very good performance, Fast Marvell 88SS1074 controller...
Bad Expensive – Due to volatile memory prices, Final Thoughts, The Western Digital BLUE 1TB 3D NAND SSD is a must have, for anyone who wants a large and fast storage device, that can also be used as a boot drive. For the extreme content creators… you now have...
Bottom line The Western Digital BLUE 1TB 3D NAND SSD is a must have, for anyone who wants a large and fast storage device, that can also be used as a boot drive. For the extreme content creators… you now have the option to use a high capacity, super-fast and insane s...
0%
hardwaresecrets.com
Updated:
2018-07-04 19:35:43
We tested the 1,000 GiB WD Blue SSD from Western Digital. Let's seek how does it perform.After acquiring SanDisk last year, Western Digital (WD) launched the WD Blue SSD family, which is a mainstream line, and the WD Green, which are aimed to low cost and...
Bottom line Related ArticlesKingston HyperX FURY 240 GiB SSD ReviewCorsair Neutron 240 GB vs. OCZ Agility 4 256 GB SSD ReviewCorsair Force LS 120 GiB SSD ReviewKingston SM2280S3 M.2 SATA 120 GiB SSD ReviewSeagate 600 480 GB vs. Kingston HyperX 3K 480 GB SSD ReviewPNY...
0%
pcmag.com
Updated:
2020-08-18 16:23:11
As one of the few remaining giants of the hard drive space (alongside Seagate and Toshiba), Western Digital (WD) ships plenty of drives, both in pre-built laptops and desktops, and as bare drives for everything from servers to DIY system builds. But every...
Good Performance hovers (mostly) between lower-cost budget drives and pricier Samsung SSD 850 EVO, Competitive pricing at launch...
Bad Lagging sequential-write performance, Capacity tops out at 1TB, No bundled drive-cloning/migration software...
Bottom line WD's first SSD since its acquisition of SanDisk nicely threads the performance-and-price needle. This is a solid first showing that should satisfy most consumers who aren't obsessed with benchmarks and maximum possible speed...
80%
Brand Image Product code Product Stock Price from
Western Digital

Western Digital Black internal hard drive 1 TB 7200 RPM 32 MB 2.5" Serial ATA III
(show image)
WD10JPLX Black 0.00
(excl. VAT)
0 (incl. VAT)
Western Digital

Western Digital Black internal hard drive 320 GB 7200 RPM 32 MB 2.5" Serial ATA III
(show image)
WD3200LPLX Black 0.00
(excl. VAT)
0 (incl. VAT)
Western Digital

Western Digital Black internal hard drive 500 GB 7200 RPM 32 MB 2.5" Serial ATA III
(show image)
WD5000LPLX Black 0.00
(excl. VAT)
0 (incl. VAT)
Western Digital

Western Digital Black internal hard drive 250 GB 7200 RPM 32 MB 2.5" Serial ATA III
(show image)
WD2500LPLX Black 0.00
(excl. VAT)
0 (incl. VAT)
Western Digital

Western Digital Black internal hard drive 750 GB 7200 RPM 16 MB 2.5" Serial ATA III
(show image)
WD7500BPKX Black 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Polska 1 distributor(s)
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)