location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

EIZO T1502K computer monitor 38.1 cm (15") 1024 x 768 pixels LCD Touchscreen Tabletop Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
EIZO Check ‘EIZO’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
T1502K
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
T1502-BK show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4995047025283 show
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘EIZO’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by EIZO: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 63869
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 23 Aug 2022 15:01:12
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points EIZO T1502K computer monitor 38.1 cm (15") 1024 x 768 pixels LCD Touchscreen Tabletop Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Touchscreen 38.1 cm (15") LCD
  • - 1024 x 768 pixels
  • - 8 ms
  • - 25 W
Warranty: Three Years
Long product name EIZO T1502K computer monitor 38.1 cm (15") 1024 x 768 pixels LCD Touchscreen Tabletop Black :
The long product name of EIZO T1502K computer monitor 38.1 cm (15") 1024 x 768 pixels LCD Touchscreen Tabletop Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

15" (38cm) FlexScan T1502K, 1024x768, 4:3, 195cd/m², 8ms, 2x0.5W, 16.19M, VGA, DVI-D, 25W, 6.1kg, black
More>>>
EIZO T1502K computer monitor 38.1 cm (15") 1024 x 768 pixels LCD Touchscreen Tabletop Black:
The official description of EIZO T1502K computer monitor 38.1 cm (15") 1024 x 768 pixels LCD Touchscreen Tabletop Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Advanced Touch Panel
The touch panel is built into the monitor and utilizes analog resistive technology for fast touch response and a long life of 10 million touches minimum. Finger, glove, and touch pen input are accepted, making these monitors ideal for a variety of environments. For users requiring a touch pen, EIZO offers its TP1 touch panel pointer (sold separately).

USB Communication Protocols
The FlexScan T1502 offers a touch interface through a USB port connection.

Color Control
Hue, gain, saturation, and color temperature in 500K increments from 4,000 – 10,000K are all user adjustable. An sRGB mode is also included for color matching with other applications and peripherals that also support this color space.

Analog/Digital Flexibility
D-Sub mini 15 pin and DVI-D 24 pin inputs allow the monitor to accept signals from both analog and digital sources. Two computers can be connected, with easy switching between them via a front panel button.

Built-in Speakers
Two 0.5 watt speakers are hidden away at the bottom of the monitor bezel for audio confirmation of touch input.

Product Information Display
The product name, serial number, and total usage time can all be confirmed in the on-screen display menu.

Product Information Display
The product name, serial number, and total usage time can all be confirmed in the on-screen display menu.

Security Lock Support
To guard against theft in an outdoor or public environment, a slot for connection of a security lock (sold separately) is included.

EIZO Eco Products 2006
Both models conform to EIZO's own strict Eco Products 2006 environmental criteria for design, manufacture, packaging and usage.

Short summary description EIZO T1502K computer monitor 38.1 cm (15") 1024 x 768 pixels LCD Touchscreen Tabletop Black:
This short summary of the EIZO T1502K computer monitor 38.1 cm (15") 1024 x 768 pixels LCD Touchscreen Tabletop Black data-sheet is auto-generated and uses the product title and the first six key specs.

EIZO T1502K, 38.1 cm (15"), 1024 x 768 pixels, LCD, 8 ms, Black

Long summary description EIZO T1502K computer monitor 38.1 cm (15") 1024 x 768 pixels LCD Touchscreen Tabletop Black:
This is an auto-generated long summary of EIZO T1502K computer monitor 38.1 cm (15") 1024 x 768 pixels LCD Touchscreen Tabletop Black based on the first three specs of the first five spec groups.

EIZO T1502K. Display diagonal: 38.1 cm (15"), Display resolution: 1024 x 768 pixels, Display technology: LCD, Response time: 8 ms, Viewing angle, horizontal: 160°, Viewing angle, vertical: 150°. Built-in speaker(s). Product colour: Black

Display
Display diagonal *
38.1 cm (15")
Display resolution *
1024 x 768 pixels
Display technology *
LCD
Touchscreen *
Yes
Touchscreen type
Tabletop
Response time
8 ms
Screen shape *
Flat
Aspect ratio
4:3
Viewing angle, horizontal
160°
Viewing angle, vertical
150°
Display number of colours *
16.78 million colours
Pixel pitch
0.297 x 0.297 mm
Horizontal scan range
24.8 - 60 kHz
Vertical scan range
31 - 49 Hz
Viewable size diagonal
38 cm
Digital horizontal frequency
55 - 75 kHz
Digital vertical frequency
59 - 61 Hz
Display diagonal (metric)
38 cm
Display brightness
195 cd/m²
3D
No
Performance
NVIDIA G-SYNC *
No
AMD FreeSync *
No
Multimedia
Built-in speaker(s) *
Yes
Number of speakers
2
RMS rated power
1 W
Design
Product colour *
Black
Certification
TÜV/GS, C-Tick, CE, CB, UL (cTÜVus), CSA (cTÜVus), FCC-B, Canadian ICES-003-B, TÜV/S, VCCI-B, RoHS, WEEE, CCC, EIZO Eco 2006
Ports & interfaces
VGA (D-Sub) ports quantity
1
Ports & interfaces
DVI port
No
DVI-D ports quantity
1
Audio input
1
Headphone outputs
1
Ergonomics
Wall mountable
Yes
Swivel angle range
-35 - 35°
Tilt angle range
0 - 30°
On Screen Display (OSD)
Yes
Plug and Play
Yes
Power
Power consumption (typical) *
25 W
Power consumption (standby) *
1 W
Power supply type
AC
Packaging content
Remote control included
No
Weight & dimensions
Width (with stand)
346 mm
Depth (with stand)
175 mm
Height (with stand)
379.5 mm
Weight (with stand)
6.1 kg
Width (without stand)
346 mm
Depth (without stand)
69 mm
Height (without stand)
280 mm
Weight (without stand)
4.1 kg
Other features
Dimensions (WxDxH)
346 x 69 x 280 mm
Dimensions (W x D x H) with stand
346 x 175 x 379.5 mm
Display viewable area (HxV)
304 x 228 mm
Video Dot Rate
80 MHz
Number of products included
1 pc(s)
Placement supported
Horizontal
Full HD
No
HD-Ready
No
Country Distributor
Deutschland 1 distributor(s)