Hama logo

Hama 00045027 USB cable USB 2.0 1.8 m USB A Grey

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
40701
Info modified on:
08 Jul 2024, 14:20:11
Bullet Points Hama 00045027 USB cable USB 2.0 1.8 m USB A Grey:
  • - For extending a USB cable or a USB device with integrated cable (e.g. mouse, keyboard, webcam, headset, speaker, MP3 player, etc.)
  • - Sturdy plugs and moulded strain reliefs, high mechanical resistance
  • - Suitable and tested for USB 2.0, backward compatible with USB 1.1
  • - Twisted data lines (twisted pairs)
Long product name Hama 00045027 USB cable USB 2.0 1.8 m USB A Grey:

Extension Cable, USB A, M/F, 1.8 m, grey

Short summary description Hama 00045027 USB cable USB 2.0 1.8 m USB A Grey:

Hama 00045027, 1.8 m, USB A, USB A, USB 2.0, 0.48 Gbit/s, Grey

Long summary description Hama 00045027 USB cable USB 2.0 1.8 m USB A Grey:

Hama 00045027. Cable length: 1.8 m. Connector 1: USB A, Connector 2: USB A, USB version: USB 2.0, Maximum data transfer rate: 0.48 Gbit/s, Product colour: Grey

Specs
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.