location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP X3300 (Gray) Wireless Mouse

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
X3300 (Gray) Wireless Mouse
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
H4N93AA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0887758211311 show
Category:
The mouse is the second most important way of communicating with a computer. Please be careful to choose the right type of connection when buying a mouse, there are three different types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used in PCs. - Bluetooth is another modern (wireless) connection method.
Mice Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 326520
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 28 May 2021 11:19:21
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Mar 2019
Product end of life date
Bullet Points HP X3300 (Gray) Wireless Mouse
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Office Optical Grey
  • - RF Wireless 9 m
  • - Scroll type: Wheel Buttons quantity: 4
  • - Power source: Batteries
  • - 1 AA
Warranty: 2 year limited
Long product name HP X3300 (Gray) Wireless Mouse :
The long product name of HP X3300 (Gray) Wireless Mouse. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HP X3300 (Gray) Wireless Mouse
More>>>
HP X3300 (Gray) Wireless Mouse:
The official description of HP X3300 (Gray) Wireless Mouse as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

This is about to become your favorite go-to mouse. It's sleek size travels light. Strong 2.4GHz wireless connection gives you lots of freedom. The 4th button is programmable. And, it works perfectly with Windows® 8.

• No drop outs. The strong 2.4GHz frequency achieves a reliable connection. The 9 meters (30ft) roaming range gives you the freedom to work anywhere. But the best part of wireless? Never tug or fight another cord again.


• Get more done - and have fun doing it. 4th button is programmable for your needs. Windows® 8 4-way tilt scrolling moves you everywhere - right, left, up & down. Plus, highly precise optical sensor works almost everywhere.


• Save valuable USB port space. Boost convenience. The HP Wireless Mouse X3300 connects 5 compatible devices all at the same time.[k2] With just 1 nano receiver, pair this mouse, then add 4 more accessories.

Short summary description HP X3300 (Gray) Wireless Mouse:
This short summary of the HP X3300 (Gray) Wireless Mouse data-sheet is auto-generated and uses the product title and the first six key specs.

HP X3300 (Gray) Wireless Mouse, Optical, RF Wireless, Grey

Long summary description HP X3300 (Gray) Wireless Mouse:
This is an auto-generated long summary of HP X3300 (Gray) Wireless Mouse based on the first three specs of the first five spec groups.

HP X3300 (Gray) Wireless Mouse. Movement detection technology: Optical, Device interface: RF Wireless, Buttons type: Touch buttons, Buttons quantity: 4, Scroll type: Wheel. Power source: Batteries. Product colour: Grey

Mouse
Number of scroll wheels
1
Purpose *
Office
Device interface *
RF Wireless
Movement detection technology *
Optical
Buttons type
Touch buttons
Scroll type *
Wheel
Scroll
Yes
Buttons quantity *
4
Recommended usage
PC/Laptop
Frequency band
2.4 GHz
Design
Product colour *
Grey
Ergonomics
Wireless range
9 m
Power
Power source *
Batteries
Number of batteries supported
1
Battery type
AA
Weight & dimensions
Width
60 mm
Depth
98 mm
Height
34.5 mm
Weight
86 g
Packaging content
Receiver included
Yes
Wireless receiver interface
USB Type-A
Batteries included
Yes
Logistics data
Country of origin
China
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)