Canon logo

Canon i-SENSYS MF8580Cdw Laser A4 600 x 600 DPI 14 ppm Wi-Fi

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
80933
Info modified on:
07 Mar 2024, 15:34:52
Long product name Canon i-SENSYS MF8580Cdw Laser A4 600 x 600 DPI 14 ppm Wi-Fi:

MF8580Cdw - 1200 x 1200 dpi, FAX, A4, 14 ppm, 3.5" LCD, 802.11b/g/n, USB, 256 MB

Canon i-SENSYS MF8580Cdw Laser A4 600 x 600 DPI 14 ppm Wi-Fi:

Connect and communicate with this colour multifunctional
A high performing networked multifunctional device with Wi-Fi connectivity and mobile printing. It’s easy-to-use and productive features allow your business to focus on everyday tasks.

- Auto duplex colour network print, copy, scan and fax
- Network and Wi-Fi ready with PCL 5c/6 support
- Apple AirPrint™ and Google Cloud Print
- 20 ppm mono and colour printing
- Solution keys for easy scan, eco copy and secure print
- 7-line LCD display
- Scan to email, network folder and USB memory key
- Energy efficient

Productive, space-saving All-in-One
Increase productivity with this easily shared multifunctional, which fits seamlessly into your network and supports mobile printing. Easy-to-use, the clear 7-line colour screen displays all the information users need. The All-in-One combines automatic double-sided printing, copying, scanning and faxing.

Simple sharing
There's no shortage of ways to connect with the i-SENSYS MF8580Cdw, whether it's from the desk, mobile, tablet or the cloud. Built-in Apple AirPrint™ support automatically detects the printer for printing documents direct from the iPhone or iPad. Canon's free Mobile Printing app also prints wirelessly to the printer from your Apple iOS device. Wherever your users are they can print to the All-in-One, via the Internet, using Google Cloud Print.

Flexible connectivity
The i-SENSYS MF8580Cdw is network-ready, Wi-Fi enabled and integrates seamlessly into your business operations through its support for the industry-standard PCL5c/6.

Speedy and time-saving
The i-SENSYS MF8580Cdw brings fast, more productive working. Both colour and mono documents print and copy at 20 pages per minute, supported by a 50-sheet Duplex Automatic Document Feeder. Canon’s Quick First-Print technologies and a fast First Copy Out Time mean there’s little time lost waiting for output.

User-friendly
Designed for easy operation, one-touch solution keys simplify access to frequently used features, including quick scanning direct to your PC; eco-copying for combining several pages into a single print-out to save paper and money; and secure print for protecting confidential documents and reducing waste by cutting the number of unwanted prints. The All-in-One cartridge simplifies maintenance and increases reliability.

Versatile document sharing
Save time and work more effectively by distributing your documents using Canon’s SEND functionality. This scans and sends documents direct to email, a network folder or a USB memory key. For greater flexibility, scanned documents can be sent by email to users' smartphones and tablets and then printed to the i-SENSYS MF8580Cdw using mobile printing.

Save energy and money
Canon’s On-Demand fixing technology saves you time and money without compromising on performance. ENERGY STAR® compliant, the i-SENSYS MF8580Cdw has a market-leading low energy consumption of just 1 W in sleep mode.

Short summary description Canon i-SENSYS MF8580Cdw Laser A4 600 x 600 DPI 14 ppm Wi-Fi:

Canon i-SENSYS MF8580Cdw, Laser, Colour printing, 600 x 600 DPI, Colour copying, A4, Grey

Long summary description Canon i-SENSYS MF8580Cdw Laser A4 600 x 600 DPI 14 ppm Wi-Fi:

Canon i-SENSYS MF8580Cdw. Print technology: Laser, Printing: Colour printing, Maximum resolution: 600 x 600 DPI, Print speed (colour, normal quality, A4/US Letter): 14 ppm. Copying: Colour copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Colour scanning, Optical scanning resolution: 600 x 600 DPI. Maximum ISO A-series paper size: A4. Wi-Fi. Product colour: Grey

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.