location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon i-SENSYS MF8280Cw Laser A4 600 x 600 DPI 14 ppm Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
i-SENSYS
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MF8280Cw
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
6848B024 show
Show alternative article codes used in the online market place
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 81087
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Canon i-SENSYS MF8280Cw Laser A4 600 x 600 DPI 14 ppm Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Business Laser Colour printing
  • - 600 x 600 DPI
  • - A4 14 ppm
  • - Colour copying Colour scanning Mono faxing
  • - Apple AirPrint, Google Cloud Print
  • - USB port Wi-Fi Ethernet LAN
  • - Internal memory: 256 MB
  • - 26 kg
Long product name Canon i-SENSYS MF8280Cw Laser A4 600 x 600 DPI 14 ppm Wi-Fi :
The long product name of Canon i-SENSYS MF8280Cw Laser A4 600 x 600 DPI 14 ppm Wi-Fi. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

MF8280Cw - Colour, 1200 x 1200 dpi, FAX, A4, 14 ppm, 3.5" LCD, 802.11b/g/n, USB, 256 MB
More>>>
Canon i-SENSYS MF8280Cw Laser A4 600 x 600 DPI 14 ppm Wi-Fi:
The official description of Canon i-SENSYS MF8280Cw Laser A4 600 x 600 DPI 14 ppm Wi-Fi as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Share and connect with this easy to use colour multifunctional
Ideal for a small business, share the easy-to-use features of this desktop multifunctional through a wireless or wired network, with impressive colour prints from PC or mobile devices.

- Colour network print, copy, scan and fax
- Network and Wi-Fi ready
- Apple AirPrint™ and Google Cloud Print
- 14 ppm mono and colour printing
- Solution keys for easy scan and eco copy
- 7-line LCD display
- Scan to network and USB memory key
- Energy efficient

Network-ready All-in-One
Increase team productivity with this compact, stylish multifunctional, which supports mobile printing and fits neatly on any office desktop. Easy-to-use, with intuitive navigation and a clear colour display, the network and Wi-Fi ready i-SENSYS MF8280Cw makes it simple to share colour printing, copying, scanning and faxing across workgroups.

Easy sharing
With mobile printing it's simple to connect smartphones and tablets to the i-SENSYS MF8280Cw, from virtually anywhere in the office. Print emails, web pages and other documents directly from your iPhone or iPad using the support of Apple AirPrint™, which automatically detects the printer on your network. Canon's free Mobile Printing app also prints wirelessly to the printer from your Apple iOS device. For the freedom of printing from wherever you are, via the Internet, using smartphone, tablet or desktop, the i-SENSYS MF8280Cw supports Google Cloud Print.

Fast, quality output
For more productive working, the i-SENSYS MF8280Cw prints and copies at 14 pages per minute, for both colour and mono documents and has a 50-sheet Automatic Document Feeder. There's also little time lost waiting for output thanks to Canon’s Quick First-Print technologies and a fast First Copy Out Time. Advanced image quality, with up to 1200 x 1200 dpi resolution, ensures bright, vibrant output every time.

Simple to operate and maintain
One-touch solution keys and intuitive menus, make it straightforward for anyone to operate and maintain. Productivity is boosted by easy scanning and eco-copying, which combines several pages into a single print-out saving paper and money. A backlit, 7-line colour screen clearly displays all the essential information users need. The All-in-One cartridge simplifies maintenance and increases reliability.

Fast document distribution
Conveniently share documents by scanning across a network connection or straight to USB memory key.

Save energy and cut costs
Save costs without compromising on performance, while cutting your carbon footprint, using Canon’s On-Demand fixing technology. ENERGY STAR® compliant, the i-SENSYS MF8280Cw is among the most energy-efficient multifunctionals in its class with a market-leading low energy consumption of just 1 W in sleep mode.

Short summary description Canon i-SENSYS MF8280Cw Laser A4 600 x 600 DPI 14 ppm Wi-Fi:
This short summary of the Canon i-SENSYS MF8280Cw Laser A4 600 x 600 DPI 14 ppm Wi-Fi data-sheet is auto-generated and uses the product title and the first six key specs.

Canon i-SENSYS MF8280Cw, Laser, Colour printing, 600 x 600 DPI, Colour copying, A4, Grey

Long summary description Canon i-SENSYS MF8280Cw Laser A4 600 x 600 DPI 14 ppm Wi-Fi:
This is an auto-generated long summary of Canon i-SENSYS MF8280Cw Laser A4 600 x 600 DPI 14 ppm Wi-Fi based on the first three specs of the first five spec groups.

Canon i-SENSYS MF8280Cw. Print technology: Laser, Printing: Colour printing, Maximum resolution: 600 x 600 DPI, Print speed (colour, normal quality, A4/US Letter): 14 ppm. Copying: Colour copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Colour scanning, Optical scanning resolution: 600 x 600 DPI. Faxing: Mono faxing. Maximum ISO A-series paper size: A4. Wi-Fi. Product colour: Grey

Printing
Print technology *
Laser
Printing *
Colour printing
Duplex printing *
No
Maximum resolution *
600 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
14 ppm
Print speed (colour, normal quality, A4/US Letter)
14 ppm
Time to first page (black, normal)
18 s
Time to first page (colour, normal)
18 s
Print margins (top, bottom, right, left)
5 mm
Copying
Duplex copying *
No
Copying *
Colour copying
Maximum copy resolution *
600 x 600 DPI
Copy speed (black, normal quality, A4)
14 cpm
Copy speed (colour, normal quality, A4)
14 cpm
Time to first copy (black, normal)
19 s
Time to first copy (colour, normal)
19 s
Maximum number of copies
99 copies
Copier resize
25 - 400%
N-in-1 copy function
Yes
N-in-1 copy function (N=)
2, 4
Scanning
Duplex scanning *
No
Scanning *
Colour scanning
Optical scanning resolution *
600 x 600 DPI
Maximum scan resolution
9600 x 9600 DPI
Scanner type *
Flatbed & ADF scanner
Scan to
USB
Input colour depth
24 bit
Output colour depth
24 bit
Greyscale levels
256
Scan drivers
TWAIN, WIA
Fax
Duplex faxing
No
Faxing *
Mono faxing
Fax resolution (black)
400 x 400 DPI
Fax transmission speed
3 sec/page
Modem speed
33.6 Kbit/s
Fax memory
512 pages
Fax speed dialing (max numbers)
181
Features
Maximum duty cycle *
30000 pages per month
Number of print cartridges *
5
Page description languages
UFRII-LT
Input & output capacity
Total input capacity *
150 sheets
Total output capacity *
125 sheets
Auto document feeder (ADF)
Yes
Auto document feeder (ADF) input capacity
50 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
216 x 297 mm
Paper handling
Paper tray media types *
Coated paper, Envelopes, Heavy paper, Labels, Plain paper, Postcard, Recycled paper, Transparencies
ISO A-series sizes (A0...A9) *
A4, A5
ISO B-series sizes (B0...B9)
B5
ISO C-series sizes (C0...C9)
C0, C5
Non-ISO print media sizes
Executive, Index card, Letter
Envelopes sizes
10, DL, Monarch
Paper tray media weight
60 - 220 g/m²
Auto Document Feeder (ADF) media weight
50 - 105 g/m²
Ports & interfaces
Standard interfaces
Ethernet, USB 2.0, Wireless LAN
USB port
Yes
Network
Wi-Fi *
Yes
Ethernet LAN *
Yes
Cabling technology
10/100Base-T(X)
Ethernet LAN data rates
10,100 Mbit/s
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Security algorithms
802.1x RADIUS, HTTPS, IPSEC, SNMPv3
Supported network protocols (IPv4)
LPD, RAW, WSD-Print
Supported network protocols (IPv6)
LPD, RAW, WSD-Print
Mobile printing technologies
Apple AirPrint, Google Cloud Print
Performance
Card reader integrated
No
Internal memory *
256 MB
Sound pressure level (copying)
61.3 dB
Sound power level (standby)
22.5 dB
Design
Product colour *
Grey
Market positioning *
Business
Built-in display *
Yes
Display
LCD
Display diagonal
8.89 cm (3.5")
Display number of lines
7 lines
Power
Power consumption (max)
900 W
Power consumption (standby)
23 W
Power consumption (sleep)
1 W
Energy Star Typical Electricity Consumption (TEC)
0.4 kWh/week
AC input voltage
220 - 240 V
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 8, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 Pro, Windows 8 Pro x64, Windows 8 x64, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Home Basic, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Mac operating systems supported
Mac OS X 10.5 Leopard, Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion
Server operating systems supported
Windows Server 2003, Windows Server 2003 x64, Windows Server 2008, Windows Server 2008 R2, Windows Server 2008 x64, Windows Server 2012
Operational conditions
Operating relative humidity (H-H)
20 - 80%
Operating temperature (T-T)
10 - 30 °C
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
430 mm
Depth
484 mm
Height
429 mm
Weight
26 kg
Packaging content
Drivers included
Yes
Source Testseek summary Average rating
Reviews
Updated:
2013-11-15 02:32:01
Uk has collected 10 expert reviews for Canon i-SENSYS MF8280Cw Laser A4 600 x 600 DPI 14 ppm Wi-Fi and the average expert rating is 73 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
73%
Source Review comments Score
pcadvisor.co.uk
Updated:
2013-11-15 02:32:00
If we judged colour laser printers on their heft, the Canon i-Sensys MF8280Cw would exceed all our expectations. It looks rather large, and feels larger still, packing a 26kg weight that comes as something of a surprise for a sub-£300 model. It certainly...
60%
trustedreviews.com
Updated:
2013-11-15 02:32:00
What is the Canon i-SENSYS MF-8280Cw? A colour office printer which can also provide colour copies, scans and faxes can be the cornerstone of a small to medium-size office. Canon's i-SENSYS MF-8280Cw offers all these things and is definitely big. Canon i-...
Good Scan direct to PC x 2, Easy change cartridges, Full fax functions...
Bad 150sheet paper tray, No duplex print, No thumbnail photo display...
70%
pcmag.com
Updated:
2013-11-15 02:32:00
Superficially similar to the Canon Color imageClass MF8080Cw%displayPrice% at %seller% that it's in the process of replacing in Canon's line, the Canon Color imageClass MF8280Cw%displayPrice% at %seller% is meant for light-duty printing in a micro, home...
Good Prints. Scans. Faxes. Automatic document feeder. Ethernet. Wi-Fi. High-quality output.
Bad Low paper capacity. Big and heavy for what it offers. No duplexer, even as an option...
Bottom line The Canon Color imageClass MF8280Cw is big and heavy, but it delivers the right mix of MFP and printer features for a single user or for light-duty printing in a small office...
60%
Country Distributor
Nederland 1 distributor(s)