location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon GP-501 A4 Gloss

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
GP-501
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
0775B076
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4960999978222
Category:
Photo paper has been specially designed for printing photographs. Use it to make perfect prints of your pictures!
Photo Paper Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 206987
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 03 Aug 2022 00:39:43
The date of the most recent change of this product data-sheet in Icecat.
Long product name Canon GP-501 A4 Gloss :
The long product name of Canon GP-501 A4 Gloss. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

GP-501 - Glossy, A4, 170 gsm, 5 sheets
More>>>
Canon GP-501 A4 Gloss:
The official description of Canon GP-501 A4 Gloss as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Canon Everyday Use Glossy GP-501
Glossy photo paper for printing everyday photographs
Glossy photo paper for printing everyday photographs and reprints with photo-lab quality. "Everyday Use" photo paper provides economical way to produce your holiday photos with glossy finish at home.

- Glossy finish
- Great for regular photo printing
- Excellent match for Canon ChromaLife100+ inks

Holiday pictures
When you want to print your holiday memories, you need a print that rivals that of the photo lab, which is when Glossy Photo Paper "Everyday Use" is the right choice.

Instant-dry photos
Genuine Canon photo papers have a micro-porous coating that quickly absorbs ink deep below the surface to prevent any excess ink from being left on the paper’s surface. The result: instant-dry photo prints.

Perfect gloss
Canon glossy papers lock the ink deeper below the top glossy surface than other papers do. This way a ‘glossy’ finish is always glossy.

Photos that last a lifetime
Glossy Photo Paper “Everyday use” is an excellent match for Canon ChromaLife100+ inks. Combined Canon’s FINE print head, inks and Canon genuine photo paper protect photos from gases and light to keep those precious memories protected for future generations.

Short summary description Canon GP-501 A4 Gloss:
This short summary of the Canon GP-501 A4 Gloss data-sheet is auto-generated and uses the product title and the first six key specs.

Canon GP-501, Gloss, 170 g/m², A4, 5 sheets

Long summary description Canon GP-501 A4 Gloss:
This is an auto-generated long summary of Canon GP-501 A4 Gloss based on the first three specs of the first five spec groups.

Canon GP-501. Finish type: Gloss, Media weight: 170 g/m², Paper size: A4

Features
Paper size
A4
Finish type *
Gloss
Media weight *
170 g/m²
Features
Sheets per pack
5 sheets
Logistics data
Harmonized System (HS) code
37032000
Country Distributor
Nederland 4 distributor(s)
Portugal 2 distributor(s)
España 3 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 4 distributor(s)
United Kingdom 6 distributor(s)
Polska 2 distributor(s)
Österreich 2 distributor(s)
Switzerland 3 distributor(s)
Danmark 4 distributor(s)
Belgium 2 distributor(s)
Norway 1 distributor(s)
Suomi 2 distributor(s)
Worldwide 1 distributor(s)
Deutschland 1 distributor(s)
Lithuania 1 distributor(s)
France 1 distributor(s)
România 1 distributor(s)
Czech Republic 1 distributor(s)
México 1 distributor(s)