location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung DP500A2D Intel® Core™ i3 i3-3220T 54.6 cm (21.5") 1920 x 1080 pixels Touchscreen All-in-One PC 6 GB DDR3-SDRAM 1 TB HDD Windows 8 Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DP500A2D
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DP500A2D-K02IT
Category:
Desktop PC with monitor.
All-in-One PCs/Workstations Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 194058
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung DP500A2D Intel® Core™ i3 i3-3220T 54.6 cm (21.5") 1920 x 1080 pixels Touchscreen All-in-One PC 6 GB DDR3-SDRAM 1 TB HDD Windows 8 Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - All-in-One PC Black 90 W
  • - Intel® Core™ i3 i3-3220T 2.8 GHz
  • - Touchscreen 54.6 cm (21.5") Full HD 1920 x 1080
  • - 6 GB DDR3-SDRAM 1600 MHz 1 x 2 + 1 x 4 GB
  • - 1 TB HDD DVD Super Multi DL Card reader integrated
  • - Intel® HD Graphics 2500
  • - Ethernet LAN 10,100,1000 Mbit/s Bluetooth 4.0
  • - Windows 8 64-bit
Long product name Samsung DP500A2D Intel® Core™ i3 i3-3220T 54.6 cm (21.5") 1920 x 1080 pixels Touchscreen All-in-One PC 6 GB DDR3-SDRAM 1 TB HDD Windows 8 Black :
The long product name of Samsung DP500A2D Intel® Core™ i3 i3-3220T 54.6 cm (21.5") 1920 x 1080 pixels Touchscreen All-in-One PC 6 GB DDR3-SDRAM 1 TB HDD Windows 8 Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

21.5" LED 1920 x 1080 px, 16:9, Intel Core i3-3220T (3M Cache, 2.80 GHz), 6GB DDR3, 1TB HDD, Intel HD 2500, DVD SM DL, Gigabit Ethernet, 802.11b/g/n, Bluetooth 4.0, 2 x HDMI, 2 x USB 3.0, 3 x USB 2.0, 90 W, 7900 g, Black, Windows 8 64-bit
More>>>
Samsung DP500A2D Intel® Core™ i3 i3-3220T 54.6 cm (21.5") 1920 x 1080 pixels Touchscreen All-in-One PC 6 GB DDR3-SDRAM 1 TB HDD Windows 8 Black:
The official description of Samsung DP500A2D Intel® Core™ i3 i3-3220T 54.6 cm (21.5") 1920 x 1080 pixels Touchscreen All-in-One PC 6 GB DDR3-SDRAM 1 TB HDD Windows 8 Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Control Your PC By Hand
5 hand gesture recognition functions conveniently let you stay in control with just a flick of the wrist from 1 meter away, while enjoying home entertainment or cooking. Just issue commands with a simple hand gesture.

Even More Control At Your Fingertips
An advanced 10-finger multi-touch capability provides a technological leap in interactivity, surpassing traditional two-finger multi-touch by providing full touch control using all 10 fingers. Its enhanced sensitivity means you can enjoy the full capabilities of the latest entertainment applications and do complicated editing, as you can pinch-to-zoom, rotate images, and scroll through pages with complete ease using 10 multi-touch functions.

A Clearer Picture Almost Anywhere
Enjoy consistently superior picture clarity at any angle within 170 degrees horizontally and 160 degree vertically without any colour distortion thanks to innovative wide viewing angle technology. So all of your family can enjoy watching a movie or looking at photos from virtually anywhere in the room.

Rich & Immersive Sound
14 watt speakers with Tweeter and SoundAlive bring you a rich sound quality that's optimised for home entertainment. The Tweeter's ability to play high frequency sounds creates a more realistic experience, while SoundAlive generates a powerful sound quality. So you have the perfect way to enjoy a movie or music with the Samsung AIO Series 5.

A Recipe For Easier Cooking
Using hand gesture technology and a large screen, following world-class chef Jamie Oliver's recipes has never been more convenient and enjoyable. No more wet hands on keyboards or enlarging recipes on the small screen of a smartphone. Simply gesture with your hands and enjoy real-time cooking without any delay or inconvenience.

Designed To Enhance Any Home
Accentuate your home with a retro style look. Its clutter-free and space-saving design features a unique 4 way stand and an edge to edge glossy black screen with a durable metal edge. So now you can enhance your home decoration and add a premium look to any living space.

Zero Depth Bezel For Maximum Usability
With the advent of Windows 8 even more functions have been introduced to enhance the touch experience, such as swiping the screen’s edge to call-up the system or application menu. So a fully flat screen with a zero depth bezel ensures the perfect touch experience, including edge swiping.

The Key To Getting More Done
When working on documents and playing games the keyboard and mouse are used together. So a space-efficient keyboard without numeric keys makes typing and using the mouse much easier and more comfortable by creating more room. Useful Windows 8 hot keys, including a Windows 8 Charm Bar, also provide faster access to frequently used functions.

Short summary description Samsung DP500A2D Intel® Core™ i3 i3-3220T 54.6 cm (21.5") 1920 x 1080 pixels Touchscreen All-in-One PC 6 GB DDR3-SDRAM 1 TB HDD Windows 8 Black:
This short summary of the Samsung DP500A2D Intel® Core™ i3 i3-3220T 54.6 cm (21.5") 1920 x 1080 pixels Touchscreen All-in-One PC 6 GB DDR3-SDRAM 1 TB HDD Windows 8 Black data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung DP500A2D, 54.6 cm (21.5"), Full HD, Intel® Core™ i3, 6 GB, 1 TB, Windows 8

Long summary description Samsung DP500A2D Intel® Core™ i3 i3-3220T 54.6 cm (21.5") 1920 x 1080 pixels Touchscreen All-in-One PC 6 GB DDR3-SDRAM 1 TB HDD Windows 8 Black:
This is an auto-generated long summary of Samsung DP500A2D Intel® Core™ i3 i3-3220T 54.6 cm (21.5") 1920 x 1080 pixels Touchscreen All-in-One PC 6 GB DDR3-SDRAM 1 TB HDD Windows 8 Black based on the first three specs of the first five spec groups.

Samsung DP500A2D. Product type: All-in-One PC. Display diagonal: 54.6 cm (21.5"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Processor family: Intel® Core™ i3, Processor frequency: 2.8 GHz. Internal memory: 6 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. Built-in camera. Optical drive type: DVD Super Multi DL. Operating system installed: Windows 8. Product colour: Black

Display
Display diagonal *
54.6 cm (21.5")
Display resolution *
1920 x 1080 pixels
Touchscreen *
Yes
Full HD
Yes
HD type *
Full HD
LED backlight
Yes
Touch technology
Multi-touch
Native aspect ratio
16:9
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i3
Processor generation
3rd gen Intel® Core™ i3
Processor model *
i3-3220T
Processor cores
2
Processor threads
4
Processor frequency *
2.8 GHz
Processor cache
3 MB
Processor cache type
Smart Cache
System bus rate
5 GT/s
Thermal Design Power (TDP)
35 W
PCI Express slots version
2.0
Processor socket
LGA 1155 (Socket H2)
Processor lithography
22 nm
Processor operating modes
64-bit
Bus type
DMI
Processor codename
Ivy Bridge
Processor series
Intel Core i3-3200 Desktop Series
FSB Parity
No
PCI Express configurations
1x16, 2x8
Tcase
65 °C
CPU multiplier (bus/core ratio)
28
Maximum internal memory supported by processor
32 GB
Conflict-Free processor
Yes
Memory types supported by processor
DDR3-SDRAM
Memory clock speeds supported by processor
1333, 1600 MHz
Memory bandwidth supported by processor (max)
25.6 GB/s
Memory channels supported by processor
Dual
ECC supported by processor
Yes
Memory
Internal memory *
6 GB
Internal memory type
DDR3-SDRAM
Memory slots
2
Memory slots type
SO-DIMM
Memory clock speed
1600 MHz
Memory layout (slots x size)
1 x 2 + 1 x 4 GB
Storage
Total storage capacity *
1 TB
Storage media *
HDD
Number of storage drives installed
1
Number of HDDs installed
1
HDD speed
5400 RPM
HDD interface
SATA II
Optical drive type *
DVD Super Multi DL
Card reader integrated
Yes
Compatible memory cards
SD, SDHC, SDXC
Graphics
Discrete graphics card model *
Not available
On-board graphics card *
Yes
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics 2500
On-board graphics card base frequency
650 MHz
On-board graphics card dynamic frequency (max)
1050 MHz
Number of displays supported (on-board graphics)
3
On-board graphics card ID
0x152
Audio
Built-in speaker(s) *
Yes
RMS rated power
14 W
Built-in microphone
Yes
Camera
Built-in camera *
Yes
Optical drive
Optical drive interface
SATA
Network
Wi-Fi *
Yes
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Bluetooth *
Yes
Bluetooth version
4.0
Ports & interfaces
Ethernet LAN (RJ-45) ports
1
USB 2.0 ports quantity *
3
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
HDMI ports quantity *
2
Headphone outputs
1
Ports & interfaces
Microphone in
Yes
DC-in jack
Yes
Design
Product colour *
Black
Cable lock slot
Yes
Performance
Product type *
All-in-One PC
Motherboard chipset
Intel® H61
BIOS password
Yes
HDD user password
Yes
Software
Operating system architecture
64-bit
Operating system installed *
Windows 8
Processor special features
Intel® Smart Response Technology
No
Intel® Turbo Boost Technology
No
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® My WiFi Technology (Intel® MWT)
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Anti-Theft Technology (Intel® AT)
Yes
Intel® Rapid Start Technology
No
Intel Smart Connect Technology
No
Intel® Wireless Display (Intel® WiDi)
Yes
Enhanced Intel SpeedStep Technology
Yes
Intel® Quick Sync Video Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
No
Intel® Insider™
Yes
Intel® InTru™ 3D Technology
Yes
Intel Flex Memory Access
Yes
Intel® AES New Instructions (Intel® AES-NI)
No
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel Demand Based Switching
No
Intel® Secure Key
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
37.5 x 37.5 mm
Supported instruction sets
AVX, SSE4.1, SSE4.2
CPU configuration (max)
1
Embedded options available
No
Thermal solution specification
PCG 2011A
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Identity Protection Technology version
1.00
Intel Secure Key Technology version
0.00
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
No
Intel FDI Technology
Yes
Intel Rapid Storage Technology
No
Intel Fast Memory Access
Yes
Processor ARK ID
65694
Power
AC adapter power
90 W
Weight & dimensions
Width (with stand)
532.5 mm
Depth (with stand)
165.6 mm
Height (with stand)
408.7 mm
Weight (with stand)
7.9 kg
Packaging content
Mouse included
Yes
Keyboard included
Yes
AC adapter included
Yes
Quick start guide
Yes
Cables included
AC
Remote control included
Yes
Other features
Storage drive interface
Serial ATA II
TV tuner integrated
Yes
Source Testseek summary Average rating
Reviews
Updated:
2013-11-14 18:13:46
Uk has collected 6 expert reviews for Samsung DP500A2D Intel® Core™ i3 i3-3220T 54.6 cm (21.5") 1920 x 1080 pixels Touchscreen All-in-One PC 6 GB DDR3-SDRAM 1 TB HDD Windows 8 Black and the average expert rating is 70 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
70%