Toshiba logo

Toshiba Tecra A10-19T Intel® Core™2 Duo T5870 Laptop 39.1 cm (15.4") 2 GB DDR2-SDRAM 250 GB HDD Windows Vista Professional Metallic

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
67360
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Toshiba Tecra A10-19T Intel® Core™2 Duo T5870 Laptop 39.1 cm (15.4") 2 GB DDR2-SDRAM 250 GB HDD Windows Vista Professional Metallic:

Toshiba Tecra A10-19T, Intel® Core™2 Duo, 2 GHz, 39.1 cm (15.4"), 1280 x 800 pixels, 2 GB, 250 GB

Long summary description Toshiba Tecra A10-19T Intel® Core™2 Duo T5870 Laptop 39.1 cm (15.4") 2 GB DDR2-SDRAM 250 GB HDD Windows Vista Professional Metallic:

Toshiba Tecra A10-19T. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™2 Duo, Processor model: T5870, Processor frequency: 2 GHz. Display diagonal: 39.1 cm (15.4"), Display resolution: 1280 x 800 pixels. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 250 GB, Storage media: HDD, Optical drive type: DVD Super Multi DL. On-board graphics card model: Intel® GMA 4500MHD. Operating system installed: Windows Vista Professional. Product colour: Metallic

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.