location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Toshiba Tecra M11-148 Intel® Core™ i3 i3-350M Laptop 35.6 cm (14") 2 GB DDR3-SDRAM 320 GB HDD Windows 7 Professional Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Toshiba Check ‘Toshiba’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Tecra
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
M11-148
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PTME0E-02R011GR
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Toshiba’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Toshiba: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 68050
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Toshiba Tecra M11-148 Intel® Core™ i3 i3-350M Laptop 35.6 cm (14") 2 GB DDR3-SDRAM 320 GB HDD Windows 7 Professional Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Business Laptop Clamshell Black
  • - Intel® Core™ i3 i3-350M 2.26 GHz
  • - 35.6 cm (14") 1366 x 768 pixels LED backlight 16:9
  • - 2 GB DDR3-SDRAM 1066 MHz 1 x 2 GB
  • - 320 GB HDD DVD Super Multi DL
  • - Intel® HD Graphics
  • - Ethernet LAN Bluetooth 2.1+EDR
  • - Lithium-Ion (Li-Ion) 5 h
  • - Windows 7 Professional 64-bit
More>>>
Short summary description Toshiba Tecra M11-148 Intel® Core™ i3 i3-350M Laptop 35.6 cm (14") 2 GB DDR3-SDRAM 320 GB HDD Windows 7 Professional Black:
This short summary of the Toshiba Tecra M11-148 Intel® Core™ i3 i3-350M Laptop 35.6 cm (14") 2 GB DDR3-SDRAM 320 GB HDD Windows 7 Professional Black data-sheet is auto-generated and uses the product title and the first six key specs.

Toshiba Tecra M11-148, Intel® Core™ i3, 2.26 GHz, 35.6 cm (14"), 1366 x 768 pixels, 2 GB, 320 GB

Long summary description Toshiba Tecra M11-148 Intel® Core™ i3 i3-350M Laptop 35.6 cm (14") 2 GB DDR3-SDRAM 320 GB HDD Windows 7 Professional Black:
This is an auto-generated long summary of Toshiba Tecra M11-148 Intel® Core™ i3 i3-350M Laptop 35.6 cm (14") 2 GB DDR3-SDRAM 320 GB HDD Windows 7 Professional Black based on the first three specs of the first five spec groups.

Toshiba Tecra M11-148. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor model: i3-350M, Processor frequency: 2.26 GHz. Display diagonal: 35.6 cm (14"), Display resolution: 1366 x 768 pixels. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Storage media: HDD, Optical drive type: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics. Operating system installed: Windows 7 Professional. Product colour: Black

Source Testseek summary Average rating
Reviews
Updated:
2014-02-07 02:47:36
Uk has collected 10 expert reviews for Toshiba Tecra M11-148 Intel® Core™ i3 i3-350M Laptop 35.6 cm (14") 2 GB DDR3-SDRAM 320 GB HDD Windows 7 Professional Black and the average expert rating is 72 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
72%
Source Review comments Score
pcadvisor.co.uk
Updated:
2014-02-07 02:47:36
Product Code: PTME1E-01J031EN Toshiba makes a vast range of business laptops, and sitting right at the top of this range in terms of performance is the Toshiba Tecra M11–17W. It's also a pretty expensive business laptop, at £1,198 inc VAT. With the e...
Bottom line The Toshiba Tecra M11 – 17W may cost a fair bit, but it delivers a comprehensive set of corporate features as well as superb performance security and reliability. Paul Monckton...
70%
digitalone.com.sg
Updated:
2014-02-07 02:47:36
The notebook scored 1,485 points for the 3DMark 06 benchtest and 4 points for the Windows Experience Index. The numbers fall somewhere in the middle among business notebooks.
Good Powersaving smarts and the ability to get presentations up and running quickly are two neat features found in the Tecra M11 notebook PC...
Bad A textured surface is just about the only exciting aesthetic feature on this machine.
Bottom line A plain-looking notebook with power-saving features...
0%
itreviews.com
Updated:
2014-02-07 02:47:36
We like the Tecra M11's no-nonsense design and it certainly feels like it could withstand a bit of rough treatment. The Core i7 processor also provides plenty of raw processing power, making it pretty darn quick. There are a few issues with it, though...
0%
v3.co.uk
Updated:
2014-02-07 02:47:36
Toshiba's Tecra range of laptops is aimed squarely at business users, with security, robustness and solid performance taking priority over the bells and whistles found on its Satellite and Satellite Pro lines. And with a rather mundane all-black chassi...
Good Powerful processor; solid chassis; good range of features; decent keyboard...
Bad Poor battery life; expensive compared to the competition; no built-in 3G module...
Bottom line A solid laptop with plenty of business-focused features. Battery life is a concern, though, and the majority of corporate users would do best to save some money by opting for one of the versions with a slower CPU. Cheaper alternatives from rivals such...
60%
itpro.co.uk
Updated:
2014-02-07 02:47:36
Intel's latest range of processors has been nothing less than revolutionary on both desktop and portable platforms. When it comes to laptops, the Core i7 range of chips has finally brought desktop levels of performance to notebooks, and Toshiba has taken full advantage...
Bottom line A laptop that combines superb application performance from Intel's Core i7 range with consistently excellent build quality. It's decent elsewhere, too, with a fine screen and solid ergonomics. It's only overshadowed by rival machines, which manage to p...
83%
notebookcheck.net
Updated:
2014-02-07 02:47:36
This time, the Tecra M11-104 has found its way onto the test bench. It's the smallest of Toshiba's "business range in a compact size". It's supposed to be a reliable companion for the mobile business day with its compact size and especially robust design...
Good Stable case, Matt, energy saving LED display, Solid computing performance and battery life in standard office...
Bad Too expensive for the given configuration, Extra (business) services cost extra, No vPro platform, Inadequate manufacturing in details, UMTS only available in superior models, Congested Windows installation...
Bottom line Regrettably, Toshiba can only keep its advertising promise for the Tecra M11-104 to an extent. Details in the configuration have only been inadequately implemented in many places - despite the numerous, promising approaches.Thus, the recommended retail pr...
80%