HP logo

HP PSC 2355v All-in-One Printer

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
101218
Info modified on:
09 Mar 2024, 14:28:18
End of life date:
10 Oct 2005
Bullet Points HP PSC 2355v All-in-One Printer:
  • - Make a positive impression every time you print with reliable, true-to-life photo-quality color and laser-quality black. Enjoy the versatility of printing in 4800 optimized dpi<sup>[1]</sup> and 4-ink color, or optional 6-ink color<sup>[2]</sup> for richer tones and detail
  • - Easily print, scan, and copy. Color image display and one-touch buttons make photo projects fun and easy. Color image display and buttons guide you through a menu of options including photo editing—cropping & red-eye removal—scanning and copying
  • - Print and view photos without a PC. Use camera memory cards<sup>[3]</sup> and color image display, or HP Photo Proof Sheet to select and print photos. Plus print photos directly from PictBridge-enabled cameras using front USB port and cable.
  • - Get more done in less time—print and copy laser-quality black text and color graphic documents with fast speeds up to 23 pages per minute black, up to 18 pages per minute color.
  • - Easily copy photos and more to create flyers, posters and other projects—without a PC. Reduce and enlarge for photo reprints, make up to 99<sup>[4]</sup> color copies with one-touch buttons. Get great copies every time with automatic photo and text enhancements
  • - Scan photos, documents, books directly to e-mail, Microsoft Word or to other desired locations. Get high-quality scans at 1200 x 4800 dpi optical resolution, up to 19,200 dpi enhance, and 48-bit color.
Long product name HP PSC 2355v All-in-One Printer:

PSC 2355v All-in-One Printer

HP PSC 2355v All-in-One Printer:

Print, copy, scan in true-to-life quality. Print up to 4800 optimized dpi[1] or 6-ink[2] color or laser-quality text. Photos without a PC using memory cards, innovative control panel and display. Scan 1200 x 4800 dpi optical resolution and 48-bit color.

Short summary description HP PSC 2355v All-in-One Printer:

HP PSC 2355v All-in-One Printer

Long summary description HP PSC 2355v All-in-One Printer:

HP PSC 2355v All-in-One Printer

Disclaimer HP PSC 2355v All-in-One Printer Q5791A:
[1]Up to 4800 x 1200 optimized dpi color, when printing from a computer, and 1200 input dpi.
[2]6-ink printing available with purchase of HP 99 Photo Inkjet Print Cartridge (not included, sold separately).
[3]Memory card slots support CompactFlash, SmartMedia, Memory Stick, Secure Digital/MultiMediaCard, and xD-Picture Card.
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.