location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Brother PT-9400 label printer Thermal transfer TZ QWERTY

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Brother Check ‘Brother’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PT-9400
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PT-9400 show
Show alternative article codes used in the online market place
Category:
Create your own, professional looking labels fast and conveniently with one of these label printers!
Label Printers Check ‘Brother’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Brother: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 103017
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 20 Sep 2023 10:37:31
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Brother PT-9400 label printer Thermal transfer TZ QWERTY
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Thermal transfer
  • - Maximum printing width: 3.6 cm
  • - Built-in barcodes: CODABAR (NW-7), Code 128 (A/B/C), Code 39, EAN128, EAN13, EAN8, Interleaved 2/5, UPC-A, UPC-E
  • - Display: LCD Backlight display
Warranty: 1 Year Limited
Long product name Brother PT-9400 label printer Thermal transfer TZ QWERTY :
The long product name of Brother PT-9400 label printer Thermal transfer TZ QWERTY. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Professional Desktop Laminated Labeling System, 10 Fonts, 14 Styles, LCD
More>>>
Brother PT-9400 label printer Thermal transfer TZ QWERTY:
The official description of Brother PT-9400 label printer Thermal transfer TZ QWERTY as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Incorporating the outstanding features that made Brother P-Touch labeling so popular for home and office applications, the P-Touch Pro 9400 labeling system delivers stunning laser quality results for professional looking signs, tags and labels.

With a full size keyboard, easy to read back-lit LCD display, a built-in automatic tape cutter that can produce Crack-and-Peel labels, and one-touch tape access hood for quick and trouble-free tape replacement, the P-Touch Pro 9400 is ready to tackle the most demanding commercial, industrial and business labeling applications.

Short summary description Brother PT-9400 label printer Thermal transfer TZ QWERTY:
This short summary of the Brother PT-9400 label printer Thermal transfer TZ QWERTY data-sheet is auto-generated and uses the product title and the first six key specs.

Brother PT-9400, QWERTY, TZ, Thermal transfer, Black

Long summary description Brother PT-9400 label printer Thermal transfer TZ QWERTY:
This is an auto-generated long summary of Brother PT-9400 label printer Thermal transfer TZ QWERTY based on the first three specs of the first five spec groups.

Brother PT-9400. Keyboard layout: QWERTY. Tape type: TZ. Print technology: Thermal transfer. Product colour: Black

Printing
Print technology *
Thermal transfer
Colour *
No
Maximum printing width *
3.6 cm
Maximum print height
2.69 cm
Vertical printing
Yes
Paper handling
Autocutter
Yes
Ports & interfaces
Ethernet LAN *
No
Wi-Fi *
No
Performance
Built-in barcodes
CODABAR (NW-7), Code 128 (A/B/C), Code 39, EAN128, EAN13, EAN8, Interleaved 2/5, UPC-A, UPC-E
Number of fonts
10
Tape type
TZ
Number of styles
14
Design
Product colour *
Black
Display *
LCD
Backlight display
Yes
Keyboard layout
QWERTY
Power
Auto power off
Yes