location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Hauppauge myTV Player Portable TV 9.14 cm (3.6")

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Hauppauge Check ‘Hauppauge’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
myTV Player
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
00372/294
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Hauppauge: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 17797
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 Jul 2023 13:43:32
The date of the most recent change of this product data-sheet in Icecat.
Long product name Hauppauge myTV Player Portable TV 9.14 cm (3.6") :
The long product name of Hauppauge myTV Player Portable TV 9.14 cm (3.6"). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

myTV Player
More>>>
Short summary description Hauppauge myTV Player Portable TV 9.14 cm (3.6"):
This short summary of the Hauppauge myTV Player Portable TV 9.14 cm (3.6") data-sheet is auto-generated and uses the product title and the first six key specs.

Hauppauge myTV Player, 9.14 cm (3.6"), MP3, WAV, AVI, DAT, MPG, VOB, Portable TV, Lithium Polymer (LiPo), 200 g

Long summary description Hauppauge myTV Player Portable TV 9.14 cm (3.6"):
This is an auto-generated long summary of Hauppauge myTV Player Portable TV 9.14 cm (3.6") based on the first three specs of the first five spec groups.

Hauppauge myTV Player. Display diagonal: 9.14 cm (3.6"). Audio formats supported: MP3, WAV, Video compression formats: AVI, DAT, MPG, VOB. Product type: Portable TV. Battery technology: Lithium Polymer (LiPo). Weight: 200 g

Source Testseek summary Average rating
Reviews
Updated:
2011-08-14 07:50:33
Uk has collected 10 expert reviews for Hauppauge myTV Player Portable TV 9.14 cm (3.6") and the average expert rating is 75 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
75%
Source Review comments Score
theregister.co.uk
Updated:
2011-08-14 07:50:29
The myTV Player from TV tuner specialist Hauppauge is a fresh attempt to bring you telly on the move, this time wrapping a DVB-T receiver - Freeview, basically - and a PMP into a single, affordable unit. Hauppauges myTV: underwhelming design From the...
Bottom line Assuming you live in an area with decent Freeview reception watching TV on the Hauppauge is a pleasant experience. Either off air or from a memory card video and audio playback are more than acceptable while the external speakers are particularly fine...
75%