VAX logo

VAX Balmes 15.4", Black 39.1 cm (15.4") Briefcase

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
34123
Info modified on:
08 Mar 2021, 16:38:15
Long product name VAX Balmes 15.4", Black 39.1 cm (15.4") Briefcase:

Balmes 15.4", Black

Short summary description VAX Balmes 15.4", Black 39.1 cm (15.4") Briefcase:

VAX Balmes 15.4", Black, Briefcase, 39.1 cm (15.4"), 1.75 kg

Long summary description VAX Balmes 15.4", Black 39.1 cm (15.4") Briefcase:

VAX Balmes 15.4", Black. Case type: Briefcase, Maximum screen size: 39.1 cm (15.4"). Weight: 1.75 kg

Specs
Recommended products
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.