location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

HPE ProLiant DL185 G5 server Rack (2U) AMD Opteron 2.3 GHz 2 GB DDR2-SDRAM

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HPE Check ‘HPE’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ProLiant DL185 G5
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
504445-421 show
Show alternative article codes used in the online market place
Category:
Extra powerful, extra reliable computers that have been specially designed for server applications. For example serving a website, a large database or shared storage space to a lot of users. Servers are often not very quiet and deliver hardly any graphical performance, which makes them not suitable for use as personal computer. If you need a lot of servers, choose a rack mountable model. Those models need less space and your server room will remain tidy.
Servers Check ‘HPE’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HPE: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 37701
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 Nov 2021 08:57:03
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HPE ProLiant DL185 G5 server Rack (2U) AMD Opteron 2.3 GHz 2 GB DDR2-SDRAM
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - AMD Opteron 2.3 GHz
  • - 2 GB 800 MHz DDR2-SDRAM
  • - Rack (2U)
Warranty: Service & support options: HP Care Pack Services provide total care and support expertise with committed response designed to meet your IT and business needs. HP Care Pack services include coverage for the HP branded hardware options qualified for the server that are purchased at the same time or afterward and internal to the enclosure. It also includes the 22" and smaller external monitors and tower UPS options up to 3kVA. These items will be covered at the same service level and for the same coverage period as the server. Coverage of UPS Battery is not included and standardterms & conditions apply. For servers or storage systems installed within a rack, service also covers all HP qualified rack options installed within the same rack. Recommended Service – Simplify ProLiant solution implementation, maintenance and management. Support Service – 3 Year, 9x5 Next Business Day coverage, excluding HP holidays only; Deployment Service – Hardware Installation only; Enhanced Service – Optimize service level to increase IT performance and availability; Support Service – 3 Year 13x5 Same Business Day, 4-Hour response coverage; Deployment Service – Installation and Start-up only
1 year Parts, 1 year Labor, 1-year on-site support
Long product name HPE ProLiant DL185 G5 server Rack (2U) AMD Opteron 2.3 GHz 2 GB DDR2-SDRAM :
The long product name of HPE ProLiant DL185 G5 server Rack (2U) AMD Opteron 2.3 GHz 2 GB DDR2-SDRAM. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

ProLiant DL185 G5 2376 2.3GHz Quad Core
More>>>
Short summary description HPE ProLiant DL185 G5 server Rack (2U) AMD Opteron 2.3 GHz 2 GB DDR2-SDRAM:
This short summary of the HPE ProLiant DL185 G5 server Rack (2U) AMD Opteron 2.3 GHz 2 GB DDR2-SDRAM data-sheet is auto-generated and uses the product title and the first six key specs.

HPE ProLiant DL185 G5, 2.3 GHz, 2 GB, DDR2-SDRAM, Serial ATA, Rack (2U)

Long summary description HPE ProLiant DL185 G5 server Rack (2U) AMD Opteron 2.3 GHz 2 GB DDR2-SDRAM:
This is an auto-generated long summary of HPE ProLiant DL185 G5 server Rack (2U) AMD Opteron 2.3 GHz 2 GB DDR2-SDRAM based on the first three specs of the first five spec groups.

HPE ProLiant DL185 G5. Processor family: AMD Opteron, Processor frequency: 2.3 GHz. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. HDD size: 3.5", HDD interface: Serial ATA. Chassis type: Rack (2U)

Source Testseek summary Average rating
Reviews
Updated:
2011-09-27 08:51:03
Uk has collected 2 expert reviews for HPE ProLiant DL185 G5 server Rack (2U) AMD Opteron 2.3 GHz 2 GB DDR2-SDRAM and the average expert rating is 81 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
81%
Source Review comments Score
eweek.com
Updated:
2011-09-27 08:51:02
Overall, the HP DL185 G5 is an impressive enterprise-level storage server that can serve as an NAS or SAN gateway. The AiO Storage Management interface and the installation wizards simplify the task of rolling out storage on a departmental or data center level...
0%