location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ThinkPad USB Secure Hard Drive 160GB external hard drive 5400 RPM 2.0 Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ThinkPad USB Secure Hard Drive 160GB
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
43R2018
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0884343275246 show
Category:
Stand-alone magnetic disk, optical disc or solid state drive that plugs into the computer typically via USB, although eSATA and FireWire are also used. Used for storing and retrieving digital information.
External Hard Drives Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 125799
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lenovo ThinkPad USB Secure Hard Drive 160GB external hard drive 5400 RPM 2.0 Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 160 GB 5400 RPM
  • - USB 2.0
  • - Black
Long product name Lenovo ThinkPad USB Secure Hard Drive 160GB external hard drive 5400 RPM 2.0 Black :
The long product name of Lenovo ThinkPad USB Secure Hard Drive 160GB external hard drive 5400 RPM 2.0 Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

ThinkPad USB Secure Hard Drive - 160GB
More>>>
Lenovo ThinkPad USB Secure Hard Drive 160GB external hard drive 5400 RPM 2.0 Black:
The official description of Lenovo ThinkPad USB Secure Hard Drive 160GB external hard drive 5400 RPM 2.0 Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The ThinkPad USB Portable Secure Hard Drive - 160GB option physically secures your valuable data in case of theft or loss. This option is also compatible with Rescue and Recovery on ThinkPad and ThinkCentre systems. Optimized for safeguarding essential data while on-the-go, the ThinkPad USB Portable Secure Hard Drive offers high-level 128-bit Advanced Encryption Standard (AES) security within a slim, lightweight, self-powered, easy-to-use design.

Features & Benefits:
- High-speed USB 2.0 Interface.
- Compact size.
- No requirement for an ac power adapter.
- Driverless operation under Microsoft Windows XP and Vista.
- All stored data is fully encrypted using the high level AES 128-bit security encryption.
- Shock-mounted 160GB 5400 rpm hard drive.
- Built-in USB cable with an integral storage slot.
- Integrated high quality metal dome switch keypad for entering a 6 to 24 digit password for up to 10 user and 1 administrator ID.
- USB extension cable for more flexible distance configurations.
- Supplemental USB power cable to ensure adequate USB power.
- Attractive protective carrying case.
- Non-skid anti-vibration pads.
- High quality ThinkPad soft touch paint.
- Multi-colored LED device status indicator.

Short summary description Lenovo ThinkPad USB Secure Hard Drive 160GB external hard drive 5400 RPM 2.0 Black:
This short summary of the Lenovo ThinkPad USB Secure Hard Drive 160GB external hard drive 5400 RPM 2.0 Black data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo ThinkPad USB Secure Hard Drive 160GB, 160 GB, 2.0, 5400 RPM, Black

Long summary description Lenovo ThinkPad USB Secure Hard Drive 160GB external hard drive 5400 RPM 2.0 Black:
This is an auto-generated long summary of Lenovo ThinkPad USB Secure Hard Drive 160GB external hard drive 5400 RPM 2.0 Black based on the first three specs of the first five spec groups.

Lenovo ThinkPad USB Secure Hard Drive 160GB. HDD capacity: 160 GB. USB version: 2.0. HDD speed: 5400 RPM. Product colour: Black

Hard drive
HDD capacity *
160 GB
HDD speed *
5400 RPM
Type
HDD
Ports & interfaces
USB connector *
USB
USB version *
2.0
Features
Product colour *
Black
Features
Certification
BSMI, C-Tick, C-UL C22.2 No. 950, CE, FCC, ICES (FCC B), TUV, UL, VCCI
Weight & dimensions
Width
87.6 mm
Depth
121.9 mm
Height
21.6 mm
Other features
Internal
No
Compatible operating systems
Windows XP, Vista
Source Testseek summary Average rating
Reviews
Updated:
2013-09-20 03:55:29
Uk has collected 20 expert reviews for Lenovo ThinkPad USB Secure Hard Drive 160GB external hard drive 5400 RPM 2.0 Black and the average expert rating is 76 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
76%
Source Review comments Score
businesscomputingworld.co.uk
Updated:
2013-09-20 03:55:12
In 1980, storing gigabytes (GB) of data required refrigerator-sized disk storage devices like the IBM 3380s – at a cost of tens of thousands of pounds! Today, hundreds of GB can be stored on portable external hard drives no bigger than a book at a co...
0%
trustedreviews.com
Updated:
2013-09-20 03:55:17
There was a time when a portable external hard drive was an expensive luxury, but over the past couple of years these devices have become somewhat commodity items. The ability to carry hundreds of gigabytes of data around with you in a small, pocket-size...
Bottom line Like any niche product, you either need the security features of the Lenovo ThinkPad USB Secure Hard Drive or you don't. The ThinkPad SHD offers simple, but extremely effective security in a portable storage device, and if you need to keep your data prote...
80%
pcadvisor.co.uk
Updated:
2013-09-20 03:55:18
The Lenovo ThinkPad USB cryptodrive takes advantage of a numeric keypad on the drive housing, so it can work with multiple operating systems. Interestingly, the Lenovo ThinkPad USBs housing more closely resembles a burglar-alarm panel. Pressing and...
Bottom line The Lenovo ThinkPad USB is platform agnostic, easy to use and good looking. But you do need two USB ports, and reprogramming the password can be difficult. Andrew Brandt Buy it now: click here...
80%
itpro.co.uk
Updated:
2013-09-20 03:55:22
A phenomenal turn of pace matched with unique encryption abilities mean the Secure Hard Drive is a fine choice for companies that need to keep their data safe but it is quite pricey...
67%
computeractive.co.uk
Updated:
2013-09-20 03:55:24
Encryption systems such as Vista’s Bitlocker, or third-party products such as Deslock, offer a high level of protection but generally require a correspondingly high level of configuration, ­ usually by trained IT staff.The Thinkpad USB Portable Secure...
Good Hardware encryption; excellent build quality; USB powered; no drivers...
Bad Can be erased with a few keystrokes; no readonly mode; price...
Bottom line This is a simple and secure way of keeping your data protected but costs more than a standard drive...
80%
alphr.com
Updated:
2013-09-20 03:55:24
If you or your company takes data safety seriously, you should take an equally serious look at the Lenovo ThinkPad USB Portable Secure Hard Drive. Its prosaic name is matched with prosaic design: the square-edged, matt black case is enlivened only by t...
Bottom line A phenomenal turn of pace matched with unique encryption abilities mean the Secure Hard Drive is a fine choice for companies that need to keep their data safe...
67%
theonbutton.com
Updated:
2013-09-20 03:55:06
CES is about the future, but it’s also a time to think about the past; specifically keeping the past safe when traveling by backing-up.Many of us just have one laptop, and when traveling the data on that computer is at greater risk than normal. The ext...
0%
storagereview.com
Updated:
2013-09-20 03:55:10
The Lenovo ThinkPad brand may be synonymous with with well-built laptops, but Lenovo has a long series of computing products under the ThinkPad brand, including the secure eSATA 500GB external hard drive (57Y4400). By secure, Lenovo doesn't just mean...
Bottom line Lenovo made quite the storage device with the ThinkPad eSATA Secure Hard Drive. The design is based heavily on their ThinkPad family as the name implies, with two levels of data protection. On the passive side the drive is shock mounted inside t he enc...
0%
wired.com
Updated:
2013-09-20 03:55:11
You can never have too much storage capacity. For years, external USB hard drives have been the cheap, portable, and convenient answer for people looking to goose their gigabytes without cracking open their computers. But while external USB drives are...
Good 320 gigs of storage for your sensitive data, secured with NSAlevel encryption — you can't so much as view a thumbnail without punching the proper numerical code into the keypad. Sturdy build.
Bad Setting up and changing pass codes is a chore. Disconnecting drive is tricky on some operating systems (cough, Vista, cough). Wildly expensive compared with regular drives of similar capacity — but if you need this much security, MI5 is probably foo...
70%
techcrunch.com
Updated:
2013-09-20 03:55:12
I’m sure we all have some data we’d like to squirrel away somewhere. Something you’d perhaps like to be only accessible to yourself. There are many ways to do this, but wouldn’t you prefer the security of a drive with an actual PIN pad on it? Well, whe...
0%
everythingusb.com
Updated:
2013-09-20 03:55:13
Identity and data theft is on the rise. While the average user rarely worries when he loses a personal or company flash drive, how much can you or your company really afford to lose its trade secrets or your very own bank account details? This is where...
Good 128-bit AES hardware-based encryption, Integrated USB cable storage compartment, Durable hard drive case, USB power and extension cable included...
Bad Cannot create separate partition for different users, No keypad back-lighting, Only one LED for everything, Pricey...
Bottom line Built with a focus on security and durability, the Lenovo ThinkPad USB Secure Hard Drive comes highly recommend for users, both home and corporate alike, that like their data secure, portable and encased in Lenovo's trademark durable soft touch rubber...
0%
Laptopmag.com
Updated:
2013-09-20 03:55:15
Priced at $175 ($143 for the 160GB model), the 320GB Lenovo ThinkPad USB Secure Hard Drive is a nicely designed external storage unit that complements ThinkPad notebooks. Certainly, it can be used with other systems, but you’ll have to drag and drop co...
Good Full disk encryption, Fast read speed, Classic ThinkPad design...
Bad Relatively bulky, Mediocre write speed...
Bottom line Priced at $175 ($143 for the 160GB model), the 320GB Lenovo ThinkPad USB Secure Hard Drive is a nicely designed external storage unit that complements ThinkPad notebooks. Certainly, it can be used with other systems, but you’ll have to drag and drop...
70%
laptoplogic.com
Updated:
2013-09-20 03:55:17
Today were going to talk about protection...no dont worry. Not the uncomfortable health class lesson but a lesson on mobile protection, and what it might mean to you. Being that you are a mobile user, and you take your work with you – just hav...
Good Security without programs, easy to install, easy to use, light and small...
Bad more spendy that other drives, useless if you forget your password, no official support for MAC / Linux, not a speedy drive...
Bottom line If I had to make any recommendations, it would be that if you have a lot of secure documents that you travel with, the Lenovo SecureHDD makes a lot of sense. If youre looking for a fast external drive that doesnt need that much security under the bel...
60%
pcmag.com
Updated:
2013-09-20 03:55:18
Drive security is getting to be a hot-button issue; witness the recent story about a lost MP3 player (that loaded like a USB key) with military data on it being resold in a pawn shop. The problem with so-called "secure" hard drives has traditionally...
Good Dead-simple security. Supports up to ten different users. No software install needed. Mac compatible. Nice keypad feel. Permanently attached USB cable. Intelligently designed carrying pouch.
Bad Pricey on a dollar-per-GB basis. No software included. Needs included USB auxiliary power cable for heavy write sessions. Some security experts may consider its numerical code system too simplistic.
Bottom line Styled to work with Lenovos ThinkPads, but works with all PCs and Macs. If you have a need to keep your data secure, it doesnt get simpler than the Lenovo ThinkPad USB Portable Secure Drive...
90%
techworld.com
Updated:
2013-09-20 03:55:18
Interestingly, the Lenovo ThinkPad USB's housing more closely resembles a burglar-alarm panel. Pressing and holding numerical combinations allows you to change the password or modify other settings, without having to run software.The Lenovo ThinkPad U...
Bottom line The Lenovo ThinkPad USB is platform agnostic, easy to use and good looking. But you do need two USB ports, and reprogramming the password can be difficult...
0%
pcworld.com_techhive.com
Updated:
2013-09-20 03:55:19
Recently we tested eight encrypted portable drives, all of which are capable of keeping your data private. Some, however, are dependent on a Windows tool for log-in and setup. Would You Buy This? 0Yes 0No Lenovo USB 2.0 Portable Hard Drive Test Scores...
Good Platformagnostic drive, Numeric keypad is easy to use and looks good...
Bad Reprogramming the password can be difficult, Requires use of a second USB port for power...
85%
Geek.com
Updated:
2013-09-20 03:55:21
The Lenovo ThinkPad USB Portable Secure Hard Drive is exactly what you think it is– an external hard drive with built-in security. The idea makes perfect sense. Data is valuable so it should be protected even if you lose your device. Secure USB drives...
0%
v3.co.uk
Updated:
2013-09-20 03:55:23
Encryption systems such as Vista’s Bitlocker, or third-party products such as Deslock, offer a high level of protection but generally require a correspondingly high level of configuration, ­ usually by trained IT staff.The Thinkpad USB Portable Secure...
Good Hardware encryption; excellent build quality; USB powered; no drivers...
Bad Can be erased with a few keystrokes; no read-only mode; price...
Bottom line This is a simple and secure way of keeping your data protected but costs more than a standard drive...
80%
Country Distributor
United Kingdom 1 distributor(s)