location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lexmark E260D 1200 x 1200 DPI A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lexmark Check ‘Lexmark’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
E260D
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
34S0118
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘Lexmark’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lexmark: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 68711
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lexmark E260D 1200 x 1200 DPI A4
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laser
  • - 1200 x 1200 DPI
  • - A4 33 ppm
  • - Duplex printing
  • - Maximum duty cycle: 50000 pages per month
  • - Total input capacity: 250 sheets Total output capacity: 150 sheets
  • - Internal memory: 32 MB 400 MHz
Warranty: 3 Year on-site repair
Long product name Lexmark E260D 1200 x 1200 DPI A4 :
The long product name of Lexmark E260D 1200 x 1200 DPI A4. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

E260D 33ppm Duplex Monochrome Laser Printer
More>>>
Lexmark E260D 1200 x 1200 DPI A4:
The official description of Lexmark E260D 1200 x 1200 DPI A4 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Overview

A real desktop-friendly device, the Lexmark E260d is compact, easy to use, ultra-quiet and can zip through your print runs as fast as 33 ppm.

Up to 33 ppm print speeds.

Integrated duplex-printing and network models available.

Optional input drawers.

3.5K toner cartridges available.

Recommended monthly volume: 250 to 2,500 pages.

Short summary description Lexmark E260D 1200 x 1200 DPI A4:
This short summary of the Lexmark E260D 1200 x 1200 DPI A4 data-sheet is auto-generated and uses the product title and the first six key specs.

Lexmark E260D, Laser, 1200 x 1200 DPI, A4, 33 ppm, Duplex printing

Long summary description Lexmark E260D 1200 x 1200 DPI A4:
This is an auto-generated long summary of Lexmark E260D 1200 x 1200 DPI A4 based on the first three specs of the first five spec groups.

Lexmark E260D. Print technology: Laser. Maximum duty cycle: 50000 pages per month. Maximum resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 33 ppm, Duplex printing

Printing
Colour *
No
Print technology *
Laser
Duplex printing *
Yes
Maximum resolution *
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
33 ppm
Time to first page (black, normal)
6.5 s
Features
Maximum duty cycle *
50000 pages per month
Printer fonts
Bitmap, PCL, PostScript, PPDS, Scalable
Bitmap fonts
OCR-A, OCR-B
Number of PCL fonts
93
Number of PostScript fonts
89
Number of PPDS fonts
44
Number of bitmap fonts
7
Number of scalable fonts
221
Input & output capacity
Total input capacity *
250 sheets
Total output capacity *
150 sheets
Maximum input capacity
800 sheets
Maximum output capacity
150 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
210 x 297 mm
Paper tray media types *
Envelopes, Labels, Plain paper, Transparencies
Non-ISO print media sizes
Executive, Folio, Letter, Statement, Legal
JIS B-series sizes (B0...B9)
B5
Envelopes sizes
B5, C5, DL
Media types supported
Card Stock, Envelopes, Paper Labels, Plain Paper, Transparencies
Network
Network ready
No
Performance
Internal memory *
32 MB
Maximum internal memory
160 MB
Processor frequency
400 MHz
Sound pressure level (printing)
53 dB
Design
Certification
FCC Class B, UL 60950-1 3rd Edition, U.S. FDA, IEC 320-1, CSA, ICES Class B, Energy Star, CE Class B, CB IEC 60950-1, IEC 60825-1, GS (TÜV), SEMKO, UL AR, CS, TÜV Rh, N Mark, ACA C-tick Class B, CCC Class B, BSMI Class B, MIC, EK Mark, PSB
Operational conditions
Operating temperature (T-T)
16 - 32 °C
Operating relative humidity (H-H)
8 - 80%
Weight & dimensions
Dimensions (WxDxH)
406 x 370 x 260 mm
Other features
Mac compatibility
Yes
I/O ports
Centronics IEEE 1284 Bidirectional Parallel USB 2.0 Specification Hi-Speed Certified
Standard media sizes
10 Envelope 7 3/4 Envelope 9 Envelope A4 A5 B5 Envelope C5 Envelope DL Envelope A6 Card Executive Folio JIS-B5 Legal Letter Statement Universal Oficio
Duty cycle letter size (maximum)
2500 pages per month
Compatible operating systems
Apple Mac OS X Apple Mac OS 9.x Microsoft Windows 2000 Server running Terminal Services with Citrix Presentation Server 3.0, 4.0 Microsoft Windows Server 2003 running Terminal Services with Citrix Presentation Server 3.0, 4.0, 4.5 Microsoft Windows Server 2003 x64 running Terminal Services with Citrix Presentation Server 4.0 x64, 4.5 x64 Linpus Linux Desktop 9.2, 9.3 Red Hat Enterprise Linux WS 3.0, 4.0, 5.0 SUSE Linux Enterprise Server 8.0, 9.0, 10.0 SUSE Linux Enterprise Desktop 10 openSUSE 10.2, 10.3, 11.0 Linspire Linux 6.0 Debian GNU/Linux 4.0 Red Flag Linux Desktop 5.0, 6.0 Ubuntu 7.10 Ubuntu 8.04 LTS Microsoft Windows 2000 Microsoft Windows XP Microsoft Windows Server 2003 Microsoft Windows XP x64 Microsoft Windows Server 2003 running Terminal Services Microsoft Windows 2000 Server running Terminal Services Microsoft Windows Server 2003 x64 Microsoft Windows Server 2003 x64 running Terminal Services Microsoft Windows Vista Microsoft Windows Vista x64 Microsoft Windows Server 2008 Microsoft Windows Server 2008 x64 Microsoft Windows Server 2008 running Terminal Services Microsoft Windows Server 2008 x64 running Terminal Services Novell Open Enterprise Server for Netware with NDS, iPrint or Novell Distributed Print Services (NDPS) Novell NetWare 5.x, 6.x with iPrint or Novell Distributed Print Services (NDPS) IBM iSeries or IBM AS/400 Systems with TCP/IP with OS/400 V3R1 or later using OS/400 Host Print Transform Virtually any platform supporting TCP/IP Sun Solaris SPARC 8, 9, 10 Sun Solaris x86 10 HP-UX 11.11, 11.23, 11.31 IBM AIX 5.2, 5.3, 6.1
Fonts included
Yes
Source Testseek summary Average rating
Reviews
Updated:
2015-06-25 07:16:35
Uk has collected 12 expert reviews for Lexmark E260D 1200 x 1200 DPI A4 and the average expert rating is 75 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
75%
Source Review comments Score
gadgetspeak.com
Updated:
2015-06-25 07:16:35
While colour will often enhance a document, sometimes all we really need is a crisp monochrome document such as delivered by a mono laser...
76%
businesscomputingworld.co.uk
Updated:
2015-06-25 07:16:35
Earlier in the year Lexmark introduced a new line of monochrome laser printers designed to help small and medium-size businesses lower costs while saving paper and energy. The new Lexmark E Series monochrome laser printers are designed with eco-consc...
0%
alphr.com
Updated:
2015-06-25 07:16:35
Lexmark's inkjet printers have failed to impress in recent PC Pro Labs, but its lasers are a different proposition. In our last laser printer group test the E250dn wowed us with its low cost, speed and impressive specification, and although the price h...
Bottom line Good speed and quality, but has costly consumables...
83%
theregister.co.uk
Updated:
2015-06-25 07:16:35
Unless the vast majority of your documents need colour, youd do well to look at a mono laser as your main printer. Lexmark has a wide range and maintains its reputation - a hangover from its days as IBMs printer division - for producing good, reliabl...
Bottom line This is a good, general-purpose mono laser printer, with surprisingly fast duplex and a useful draft print mode. Its not as quick as Lexmark would have you believe, but still has a decent turn of speed. Running costs, while not as good as some of its...
70%
itpro.co.uk
Updated:
2015-06-25 07:16:35
A mid-range, mono laser printer with a good turn of speed, particularly when printing duplex. Cost per page is reasonable, though we have seen better, and print quality is also better than average. Maintenance is simple and shouldnt be too frequent, s...
83%
trustedreviews.com
Updated:
2015-06-25 07:16:35
Lexmark makes a big range of mono and colour laser printers, from personal up to departmental level machines. A mono laser, the E260DN is suitable as a high-end personal laser, or for SOHO or small workgroup use. At just under £200, it could be a very cos...
80%