Logitech logo

Logitech Wireless Headset Mono H820e

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
433723
Info modified on:
14 Mar 2024, 19:34:09
Bullet Points Logitech Wireless Headset Mono H820e:
  • - DECT spectrum wireless connectivity
  • - In-call LED indicator light
  • - On-boom mute button and mute indicator LED light
  • - Up to 100-meter (more than 300ft) wireless range
  • - Optimized for Microsoft® Lync™ and certified for Cisco®; Compatible with most leading UC platforms
Warranty:
2 years
Long product name Logitech Wireless Headset Mono H820e:

Wireless Headset Mono H820e

Logitech Wireless Headset Mono H820e:

Logitech’s unified communications USB headset portfolio combines enterprise-quality audio performance with the human-centric design and user-friendly features Logitech is known for. Headsets that are comfortable, stylish and intuitive so people actually love to use them – further enhancing UC collaboration in your workplace.

The Logitech Wireless Headset Mono H820e features two clever LED lights: one that visually signals to others that you are on a call, preventing accidental interruptions; and the other that glows red when while on mute for visual mute/unmute status. On-ear intuitive control buttons and a boom mute button make it easy to operate calls, and the single-ear corded design is ideal for employees who prefer to have an open ear to their surroundings. The H820e Mono features acoustic echo cancellation and a noise-cancelling microphone to help eliminate background distractions in noisy workspaces.

Experience enterprise-grade audio headsets that are designed for real people with the Logitech Wireless Headset Mono H820e.

Short summary description Logitech Wireless Headset Mono H820e:

Logitech Wireless Headset Mono H820e, Wireless, Office/Call center, 150 - 7000 Hz, 88 g, Headset, Black

Long summary description Logitech Wireless Headset Mono H820e:

Logitech Wireless Headset Mono H820e. Product type: Headset. Connectivity technology: Wireless. Recommended usage: Office/Call center. Headphone frequency: 150 - 7000 Hz. Wireless range: 100 m. Weight: 88 g. Product colour: Black

Reasons to buy
Specs
Similar products
Distributors
Loading...
Disclaimer Logitech Wireless Headset Mono H820e 981-000512:
© 2013 Logitech. Logitech, the Logitech logo and other Logitech marks are owned by Logitech and may be registered. All other trademarks are the properties of their respective owners.
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.