location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

KYOCERA FS-C5300DN Colour 9600 x 600 DPI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
KYOCERA Check ‘KYOCERA’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
FS-C5300DN
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
012HN3EU
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘KYOCERA’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by KYOCERA: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 90766
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 Jan 2020 10:15:11
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points KYOCERA FS-C5300DN Colour 9600 x 600 DPI
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laser Colour
  • - 9600 x 600 DPI
  • - 26 ppm
  • - Duplex printing
  • - Internal memory: 256 MB
Long product name KYOCERA FS-C5300DN Colour 9600 x 600 DPI :
The long product name of KYOCERA FS-C5300DN Colour 9600 x 600 DPI. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

FS-C5300DN, 26ppm, 600x600dpi, 256MB, 220-240V, 477W, 29.5kg, USB 2.0, FastEthernet
More>>>
KYOCERA FS-C5300DN Colour 9600 x 600 DPI:
The official description of KYOCERA FS-C5300DN Colour 9600 x 600 DPI as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

FS-C5300DN
The secure network performer for colour in A4:

- Up to 26 pages per minute in A4 in colour and b/w
- Up to 9,600 dpi printing quality with multibit technology
- Standard duplex unit for double-sided printing
- Up to 5 paper feeders for a paper volume of up to 2,150 sheets
- Network connectivity with integrated security functions
- PowerPC 440/667MHz, 256MB RAM, optional hard disk
- F.A. Porsche design
- Exceptionally low printing costs in its class

Short summary description KYOCERA FS-C5300DN Colour 9600 x 600 DPI:
This short summary of the KYOCERA FS-C5300DN Colour 9600 x 600 DPI data-sheet is auto-generated and uses the product title and the first six key specs.

KYOCERA FS-C5300DN, Laser, Colour, 9600 x 600 DPI, 26 ppm, Duplex printing, Network ready

Long summary description KYOCERA FS-C5300DN Colour 9600 x 600 DPI:
This is an auto-generated long summary of KYOCERA FS-C5300DN Colour 9600 x 600 DPI based on the first three specs of the first five spec groups.

KYOCERA FS-C5300DN. Print technology: Laser, Colour, Maximum resolution: 9600 x 600 DPI, Print speed (black, normal quality, A4/US Letter): 26 ppm, Duplex printing. Network ready

Printing
Print speed (colour, normal quality, A4/US Letter)
26 ppm
Colour *
Yes
Print technology *
Laser
Duplex printing *
Yes
Maximum resolution *
9600 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
26 ppm
Warm-up time
36 s
Time to first page (black, normal)
9 s
Time to first page (colour, normal)
10.5 s
Features
Recommended duty cycle
15000
Input & output capacity
Multi-Purpose tray
Yes
Multi-Purpose tray input capacity
150 sheets
Maximum input capacity
2150 sheets
Input & output capacity
Maximum output capacity
250 sheets
Paper handling
Non-ISO print media sizes
Letter
Network
Network ready
Yes
Performance
Internal memory *
256 MB
Maximum internal memory
1 MB
Sound pressure level (printing)
53 dB
Design
Certification
GS, TÜV, CE
Power
Power consumption (printing) *
477 W
Power consumption (standby)
79 W
Weight & dimensions
Weight
29.5 kg
Dimensions (WxDxH)
345 x 518 x 480 mm
Other features
Power requirements
220 - 240V
Emulations
PCL 6, PCL 5c, Postscript 3, XPS, PDF
Source Testseek summary Average rating
Reviews
Updated:
2011-08-01 21:38:24
Uk has collected 5 expert reviews for KYOCERA FS-C5300DN Colour 9600 x 600 DPI and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Review comments Score
techadvisor.co.uk
Updated:
2011-08-01 21:38:24
Product Code: 1102HN3EU0 The Kyocera Mita FS-C5300DN colour laser printer is very fast, and its consumables have an extraordinarily low cost. It's well worth considering for a high-volume office's colour needs - if the colour is for pie charts and a...
Bottom line The Kyocera Mita FS-C5300DN makes high-volume colour printing affordable - and it pumps the pages out fast. Assuming you can do better than the list price, this printer would work well in a mainstream business office with basic colour needs. Melissa R...
80%
goodgearguide.com.au
Updated:
2011-11-07 20:53:34
Kyocera Mita's FS-C5300DN color laser printer is very fast, and its consumables have an extraordinarily low cost. It's well worth considering for a high-volume office's color needs--if the color is for pie charts and accents, rather than for good-quality photos.The FS-C5300DN is one of the fastest color lasers we've tested. It printed plain, black text pages at a rate of 27.1 pages per minute. Printing various kinds of graphics, it outpaced the pack in all but one test.Color image quality wa...
Good Very fast, inexpensive consumables...
Bad Colors can be grainy or slightly off...
Bottom line Kyocera Mita’s FS-C5300DN makes high-volume color printing affordable — and it pumps the pages out fast. Assuming you can do better than the list price, this printer would work well in a mainstream business office with basic color needs...
80%
infoworld.com
Updated:
2011-08-01 21:38:24
The actual price you pay for the toner (and the printer) may vary. Kyocera Mita printers are available only through authorized dealers, who set the purchase price and often include value-added options such as...
80%
pcworld.com_techhive.com
Updated:
2011-08-01 21:38:24
Kyocera Mitas FS-C5300DN color laser printer is very fast, and its consumables have an extraordinarily low cost. Its well worth considering for a high-volume offices color needs--if the color is for pie charts and accents, rather than for good-quali...
Good Very fast, inexpensive consumables...
Bad Colors can be grainy or slightly off...
0%