location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

HPE StorageWorks AJ934A backup storage device Storage drive RDX cartridge RDX 500 GB

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HPE Check ‘HPE’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
StorageWorks
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
RDX
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AJ934A
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AJ934A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0884420369639 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HPE: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 46948
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HPE StorageWorks AJ934A backup storage device Storage drive RDX cartridge RDX 500 GB
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Storage drive RDX cartridge Black, Silver
  • - Data storage type: RDX 2:1
  • - Native capacity: 500 GB Compressed capacity: 1 TB
Long product name HPE StorageWorks AJ934A backup storage device Storage drive RDX cartridge RDX 500 GB :
The long product name of HPE StorageWorks AJ934A backup storage device Storage drive RDX cartridge RDX 500 GB. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

RDX500 Internal Removable Disk Backup System
More>>>
Short summary description HPE StorageWorks AJ934A backup storage device Storage drive RDX cartridge RDX 500 GB:
This short summary of the HPE StorageWorks AJ934A backup storage device Storage drive RDX cartridge RDX 500 GB data-sheet is auto-generated and uses the product title and the first six key specs.

HPE StorageWorks AJ934A, Storage drive, RDX cartridge, 2:1, RDX, 500 GB, 1 TB

Long summary description HPE StorageWorks AJ934A backup storage device Storage drive RDX cartridge RDX 500 GB:
This is an auto-generated long summary of HPE StorageWorks AJ934A backup storage device Storage drive RDX cartridge RDX 500 GB based on the first three specs of the first five spec groups.

HPE StorageWorks AJ934A. Product type: Storage drive, Media type: RDX cartridge, Compression ratio: 2:1. Native capacity: 500 GB, Compressed capacity: 1 TB. Product colour: Black, Silver. Weight: 1.57 kg. Dimensions (WxDxH): 146.8 x 170.7 x 41.4 mm, Host interface: USB 2.0

Brand Image Product code Product Stock Price from
HP StoreEver 1U USB Rack-mount Kit Storage auto loader & library Tape Cartridge HP StoreEver 1U USB Rack-mount Kit Storage auto loader & library Tape Cartridge
(show image)
A8007B StoreEver 1U USB Rack-mount Kit 0.00
(excl. VAT)
0 (incl. VAT)
HPE

HPE A8007B backup storage device Storage array Tape Cartridge
(show image)
A8007B A8007B 0.00
(excl. VAT)
0 (incl. VAT)
HP StorageWorks RDX320 Removable Disk Backup System DL Server Module HP StorageWorks RDX320 Removable Disk Backup System DL Server Module
(show image)
AP725A StorageWorks RDX320 Removable Disk Backup System DL Server Module 0.00
(excl. VAT)
0 (incl. VAT)
HPE

HPE StorageWorks AP725A backup storage device Storage drive RDX cartridge RDX 320 GB
(show image)
AP725A AP725A 0.00
(excl. VAT)
0 (incl. VAT)
HPE

HPE StorageWorks 1U USB Rack-Mount Kit Storage auto loader & library Tape Cartridge
(show image)
A8007A StorageWorks 1U USB Rack-Mount Kit 0.00
(excl. VAT)
0 (incl. VAT)