StarTech.com logo

StarTech.com USB 3.0 to HDMI Adapter w/ 1x USB, USB to HDMI Monitor Converter for Windows (no support for macOS/ChromeOS/Linux) - TAA

Data-sheet quality:
created/standardized by Icecat
Product views:
261460
Info modified on:
01 Nov 2024, 15:29:04
Bullet Points StarTech.com USB 3.0 to HDMI Adapter w/ 1x USB, USB to HDMI Monitor Converter for Windows (no support for macOS/ChromeOS/Linux) - TAA:
  • - COMPATIBILITY: This adapter is only compatible with Windows and does not support macOS, ChromeOS or Linux; Works with all Windows X86/X64/ARM platforms: Intel, AMD, and Snapdragon X Copilot+ PC; Administrator rights are required to install the drivers
  • - EXTENDED CONNECTIVITY: The TAA compliant USB 3.0 to HDMI adapter turns a USB 3.0 port into an HDMI output port; an ideal workaround when only a limited number of USB ports are available; TAA Compliant
  • - INCREASE YOUR PRODUCTIVITY: USB to HDMI monitor adapter lets you extend your desktop by adding an HDMI monitor to your laptop or desktop computer; Ideal for your workstation setup in the office or working from home
  • - FAST SPEEDS: Leveraging the high-bandwidth (5 Gbps) SuperSpeed USB 3.0 interface, the USB 3.0 laptop docking station delivers smooth, high-definition content to your HDMI display / projector
  • - HIGHLY PRODUCTIVE WORKSTATION: The portable travel adapter can be used to mirror/extend your desktop to increase productivity; Included HDMI to DVI adapter allows you to use this device with a DVI display
Warranty:
2 Years
Long product name StarTech.com USB 3.0 to HDMI Adapter w/ 1x USB, USB to HDMI Monitor Converter for Windows (no support for macOS/ChromeOS/Linux) - TAA:

StarTech.com USB 3.0 to VGA Adapter w/ 1x USB, USB to VGA Monitor Converter for Windows (no support for macOS/ChromeOS/Linux)

StarTech.com USB 3.0 to HDMI Adapter w/ 1x USB, USB to HDMI Monitor Converter for Windows (no support for macOS/ChromeOS/Linux) - TAA:

USB 3.0 External Video & Graphics Card | Multi-Monitor | USB-Powered | Supports Windows®

The USB32HDEH USB 3.0 to HDMI® Adapter is TAA compliant and turns a USB 3.0 port into an HDMI output port with 1920x1200/1080p video support. The adapter features built-in USB 3.0 pass-through, which offers a connection port in place of the USB port used for connecting the HDMI adapter - an ideal workaround for Ultrabook™ or laptop users, where only a limited number of USB ports are available.

Functioning as an external graphics card, this USB to HDMI adapter provides a convenient way to add multi-monitor capability to a USB 3.0-enabled desktop or laptop computer (optimal performance from USB 3.0, backward compatible with USB 2.0).

Leveraging the high-bandwidth (5 Gbps) SuperSpeed USB 3.0 interface, the adapter delivers smooth, high-definition content to your HDMI display / projector. The adapter can be used to mirror your primary desktop, showing the same image on each display, or to extend your desktop to double your workspace and increase your productivity. The included HDMI to DVI adapter also allows you to use this device with a DVI display.

Backed by a StarTech.com 3-year warranty and free lifetime technical support.

Recommended System Requirements:

CPU: Quad Core 2.4GHz or Higher (i5 recommended)

RAM: 4GB or higher

The StarTech.com Advantage

Short summary description StarTech.com USB 3.0 to HDMI Adapter w/ 1x USB, USB to HDMI Monitor Converter for Windows (no support for macOS/ChromeOS/Linux) - TAA:

StarTech.com USB 3.0 to HDMI Adapter w/ 1x USB, USB to HDMI Monitor Converter for Windows (no support for macOS/ChromeOS/Linux) - TAA, 3.2 Gen 1 (3.1 Gen 1), USB Type-A, HDMI output, 1920 x 1200 pixels

Long summary description StarTech.com USB 3.0 to HDMI Adapter w/ 1x USB, USB to HDMI Monitor Converter for Windows (no support for macOS/ChromeOS/Linux) - TAA:

StarTech.com USB 3.0 to HDMI Adapter w/ 1x USB, USB to HDMI Monitor Converter for Windows (no support for macOS/ChromeOS/Linux) - TAA. USB version: 3.2 Gen 1 (3.1 Gen 1), USB connector type: USB Type-A, USB connector gender: Male. Product colour: Black. Windows operating systems supported: Windows 10, Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10..., Minimum processor family: Core i5, Minimum processor speed: 2.4 GHz. Width: 49 mm, Depth: 85 mm, Height: 17 mm. Package width: 146 mm, Package depth: 213 mm, Package height: 38 mm

Video
Specs
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.