NEC logo

NEC Indoor Totem Double 55

Brand:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
45750
Info modified on:
07 Mar 2024, 15:34:52
Warranty:
3 years
Long product name NEC Indoor Totem Double 55:

Indoor Totem, Double, f/ MultiSync 55" XS, White

Short summary description NEC Indoor Totem Double 55:

NEC Indoor Totem Double 55, 139.7 cm (55"), 139.7 cm (55"), 400 x 400 mm, 400 x 400 mm

Long summary description NEC Indoor Totem Double 55:

NEC Indoor Totem Double 55. Minimum screen size: 139.7 cm (55"), Maximum screen size: 139.7 cm (55"), Minimum VESA mount: 400 x 400 mm, Maximum VESA mount: 400 x 400 mm. Product colour: White

Specs
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.