location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

NEC Indoor Cabinet 40

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
NEC Check ‘NEC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Indoor Cabinet 40
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
40000671
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by NEC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 74187
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 May 2023 08:14:08
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points NEC Indoor Cabinet 40
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - White
  • - Maximum screen size: 101.6 cm (40")
  • - Mounting type: Wall
  • - Minimum VESA mount: 400 x 400 mm Maximum VESA mount: 400 x 400 mm
  • - Housing material: Metal, Polycarbonate (PC)
Warranty: 3 years
Long product name NEC Indoor Cabinet 40 :
The long product name of NEC Indoor Cabinet 40. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Indoor Cabinet, 40", White
More>>>
Short summary description NEC Indoor Cabinet 40:
This short summary of the NEC Indoor Cabinet 40 data-sheet is auto-generated and uses the product title and the first six key specs.

NEC Indoor Cabinet 40, 101.6 cm (40"), 400 x 400 mm, 400 x 400 mm

Long summary description NEC Indoor Cabinet 40:
This is an auto-generated long summary of NEC Indoor Cabinet 40 based on the first three specs of the first five spec groups.

NEC Indoor Cabinet 40. Maximum screen size: 101.6 cm (40"), Minimum VESA mount: 400 x 400 mm, Maximum VESA mount: 400 x 400 mm. Product colour: White

Brand Image Product code Product Stock Price from
NEC

NEC Indoor Cabinet 40
(show image)
40000676 Indoor Cabinet 40 0.00
(excl. VAT)
0 (incl. VAT)
NEC

NEC Indoor Cabinet 55
(show image)
40000675 Indoor Cabinet 55 0.00
(excl. VAT)
0 (incl. VAT)
NEC

NEC Indoor Cabinet 55
(show image)
40000674 Indoor Cabinet 55 0.00
(excl. VAT)
0 (incl. VAT)
NEC

NEC Indoor Cabinet 46
(show image)
40000673 Indoor Cabinet 46 0.00
(excl. VAT)
0 (incl. VAT)
NEC

NEC Indoor Cabinet 46
(show image)
40000672 Indoor Cabinet 46 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)