location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Jabra Speak 510+ MS

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Jabra Check ‘Jabra’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Jabra Speak 510+ MS
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
7510-309 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0706487014317 show
Category:
Devices that allow you to speak on the phone hands-free by using a speaker and a microphone.
Speakerphones Check ‘Jabra’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Jabra: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 305335
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of this product data-sheet in Icecat.
Jabra 7510-309 user manual (11.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Jabra 7510-309 user manual (3.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Jabra Speak 510+ MS
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Clearer conversations for more efficient meetings, crystal-clear voice experience ensures everyone is heard.
  • - Optimised UC experience, set up in seconds - compatible with all leading UC platforms.
  • - Hold meetings wherever you go, compact and portable design lets you hold conference calls anywhere.
  • - Seamless connectivity, simple plug-and-play set up via USB or Bluetooth® to get your meetings started quickly.
  • - Works with all leading UC platforms and certified for Avaya, Cisco, Skype for Business and more.
  • - Clearer conversations for more efficient meetings, crystal-clear voice experience ensures everyone is heard
  • - Optimized UC experience, set-up in seconds - compatible with all leading UC platforms
  • - Hold meetings wherever you go, compact and portable design lets you hold conference calls anywhere
  • - Seamless Connectivity, simple Plug and Play set up via USB or Bluetooth® to get your meetings started quickly
  • - Certified for Avaya, Cisco, Skype for business, and more
Warranty: 2 year
Long product name Jabra Speak 510+ MS :
The long product name of Jabra Speak 510+ MS. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Jabra Speak 510 MS
More>>>
Jabra Speak 510+ MS:
The official description of Jabra Speak 510+ MS as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Speak 510 is a personal, easy-to-use conference call speakerphone with both USB and Bluetooth® connectivity for efficient and productive conference calls whenever and wherever. With an optional Jabra link 370 USB adapter* that gives you wireless freedom up to 30 metres. Comes with a protective travel pouch.

Engineered to fill up a room with sound, the Speak 510 is a conference call speakerphone for those wanting amazing sound and compatibility with all leading UC platforms. With an omni-directional microphone, everyone experiences a crystal-clear call. Connect via USB or Bluetooth®. In-room coverage for up to 4 people. One-touch smart button for MS Cortana, Siri®, and Google Assistant™*.

Short summary description Jabra Speak 510+ MS:
This short summary of the Jabra Speak 510+ MS data-sheet is auto-generated and uses the product title and the first six key specs.

Jabra Speak 510+ MS, Universal, Black, Cisco, Avaya, Siemens, Omnidirectional, Wired & Wireless, USB/Bluetooth

Long summary description Jabra Speak 510+ MS:
This is an auto-generated long summary of Jabra Speak 510+ MS based on the first three specs of the first five spec groups.

Jabra Speak 510+ MS. Device type: Universal, Product colour: Black, Certification: Cisco, Avaya, Siemens. Microphone direction type: Omnidirectional. Connectivity technology: Wired & Wireless, Interface: USB/Bluetooth, Headphone connectivity: 3.5 mm. Talk time: 15 h, Battery recharge time: 2 h. Weight: 195 g

Clearer conversations for more efficient meetings

Crystal clear voice experience ensures everyone is heard

Optimised UC experience

Set up in seconds – compatible with all leading UC platforms

Hold meetings wherever you go

A compact portable design lets you hold conference calls anywhere

Features
Device type *
Universal
Auto *
No
Product colour
Black
Noise reduction
Yes
Echo cancellation
Yes
LED indicators
Yes
Battery level indicator
Yes
Windows operating systems supported
Yes
Mac operating systems supported
Yes
Certification
Cisco, Avaya, Siemens
Microphone
Number of microphones
1
Microphone mute
Yes
Microphone direction type
Omnidirectional
Ports & interfaces
Interface
USB/Bluetooth
Connectivity technology *
Wired & Wireless
Headphone connectivity
3.5 mm
Bluetooth
Yes
Bluetooth profiles
HSP
Ports & interfaces
Bluetooth version
3.0
Bluetooth Low Energy (BLE)
No
Power
Talk time
15 h
Battery recharge time
2 h
Weight & dimensions
Weight
195 g
Packaging data
Package width
145 mm
Package depth
45 mm
Package height
132 mm
Package weight
300 g
Logistics data
Country of origin
China
Harmonized System (HS) code
85182900
Master (outer) case width
399 mm
Master (outer) case length
595 mm
Master (outer) case height
167 mm
Master (outer) case gross weight
9.6 kg
Products per master (outer) case
32 pc(s)
Source Testseek summary Average rating
Reviews
Updated:
2020-01-01 17:07:01
Uk has collected 2 expert reviews for Jabra Speak 510+ MS and the average expert rating is 70 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
70%
Brand Image Product code Product Stock Price from
Jabra Speak 510 UC Jabra Speak 510 UC
(show image)
7510-209 Jabra Speak 510 UC 0.00
(excl. VAT)
0 (incl. VAT)
Jabra Drive Jabra Drive
(show image)
100-49000001-60 Jabra Drive 0.00
(excl. VAT)
0 (incl. VAT)
Jabra Speak 410 Jabra Speak 410
(show image)
7410-209 Jabra Speak 410 0.00
(excl. VAT)
0 (incl. VAT)
Jabra Speak 410 MS Jabra Speak 410 MS
(show image)
7410-109 Jabra Speak 410 MS 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 7 distributor(s)
Portugal 2 distributor(s)
España 3 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 4 distributor(s)
United Kingdom 9 distributor(s)
Danmark 4 distributor(s)
Deutschland 4 distributor(s)
Norway 1 distributor(s)
Switzerland 2 distributor(s)
Polska 2 distributor(s)
Suomi 2 distributor(s)
Australia 2 distributor(s)
Worldwide 1 distributor(s)
Belgium 3 distributor(s)
Österreich 1 distributor(s)
México 2 distributor(s)
Lithuania 1 distributor(s)
Slovenia 1 distributor(s)
Hrvatska 1 distributor(s)
România 1 distributor(s)
Czech Republic 1 distributor(s)
United States 1 distributor(s)