location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung M310 87 g Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
M310
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
343209
Category:
A mobile phone, also known as a cellphone, mobile, or handphone, is an electronic telecommunications device with the same basic capability as a conventional fixed line telephone, but which is also entirely portable and is not required to be connected with a wire to the telephone network. With most modern cellphones you can do a lot more than just making phonecalls: with most models you can send an SMS or e-mail, surf the internet, play games, save phone numbers so you'll never have to write down or memorize them again and much, much more.
Mobile Phones Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 117797
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Feb 2024 14:55:01
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung M310 87 g Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Black
  • - 128 x 160 pixels
  • - Bluetooth 2.0+EDR
  • - FM radio Multimedia Messaging Service (MMS)
  • - 800 mAh
Long product name Samsung M310 87 g Black :
The long product name of Samsung M310 87 g Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

M310 - GSM & EDGE/ FM radio/ Bluetooth 2.0
More>>>
Samsung M310 87 g Black:
The official description of Samsung M310 87 g Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

modern simplicity, practical convenience
Stylish affordability meets practical performance. SAMSUNG's SGH-M310 combines good general multimedia capabilities with enhanced connectivity in a sleek dual folder. The full reflective surface, rounded edges and modern look gives this compact phone a sophisticated design that enhances your mobile look. Attractive to look at, comfortable to hold and a breeze to operate, this mobile meets all your basic communication needs and more.

design
- Full reflective surface gives the mobile a glossy and sleek look
- Rounded edges give the mobile an attractive and ergonomic shape
- Compact form (87 x 45 x 19.4 mm) is easy to grasp
- Comfortable ergonomic keypad

FM radio
- Listen to round-the-clock music and news on FM radio
- Have instant access; no cost and no downloading
- RDS (Radio Data System) streams info on your screen as you listen

camera
- Take snapshots with the embedded VGA camera
- One-click shortcut key on menu pad
- Easily share photos with others through MMS

connectivity
- Bluetooth 2.0 offers wireless connections for file transfers, headset use, and V-Notes
- USB 2.0 Full Speed enables quick and easy multimedia file transfers
- Access web content through WAP

Short summary description Samsung M310 87 g Black:
This short summary of the Samsung M310 87 g Black data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung M310, Clamshell, 128 x 160 pixels, Bluetooth, 800 mAh, Black

Long summary description Samsung M310 87 g Black:
This is an auto-generated long summary of Samsung M310 87 g Black based on the first three specs of the first five spec groups.

Samsung M310. Form factor: Clamshell. Display resolution: 128 x 160 pixels, External display: STN. Bluetooth. FM radio. Battery capacity: 800 mAh, Standby time (2G): 300 h. Weight: 87 g. Product colour: Black

Design
Product colour *
Black
Display
Display resolution *
128 x 160 pixels
Display type
CSTN
Panel type
CSTN
Display number of colours
65536 colours
External display *
STN
External display diagonal
2.72 cm (1.07")
External display resolution
96 x 96 pixels
Memory
Flash card support *
No
Internal memory
4 MB
Camera
Rear camera *
Yes
Digital zoom
2x
Network
Data network *
Edge, GPRS
Data transmission
Bluetooth version
2.0+EDR
Infrared data port
No
Bluetooth *
Yes
Messaging
Multimedia Messaging Service (MMS)
Yes
Audio
Ringer type
Polyphonic
FM radio *
Yes
Music player
Yes
Polyphonic rings quantity
40
Power
Battery capacity *
800 mAh
Talk time (2G) *
4 h
Standby time (2G) *
300 h
Weight & dimensions
Weight *
87 g
Width
45 mm
Depth
19.4 mm
Height
87 mm
Phone features
Personal info management (PIM) *
Alarm clock, Calculator, Calendar, Notes, Stopwatch, To-do list
Speakerphone
Yes
Form factor *
Clamshell
Other features
Networking type
GPRS, GSM, EDGE
Operating frequency
850/ 900/ 1800/ 1900 MHz
USB 2.0 ports quantity
1
Playback formats
AMR, MIDI
Source Testseek summary Average rating
Reviews
Updated:
2013-11-15 23:07:52
Uk has collected 4 expert reviews for Samsung M310 87 g Black and the average expert rating is 50 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
50%
Brand Image Product code Product Stock Price from
Samsung SGH-U900 112 g Pink Samsung SGH-U900 112 g Pink
(show image)
SGH-U900UIG SGH-U900 0.00
(excl. VAT)
0 (incl. VAT)
Samsung SGH-G600 104 g Pink Samsung SGH-G600 104 g Pink
(show image)
SGH-G600LIS SGH-G600 0.00
(excl. VAT)
0 (incl. VAT)