location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

KYOCERA FS-C5300DN Colour Laser Printer 9600 x 600 DPI A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
KYOCERA Check ‘KYOCERA’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
FS-C5300DN Colour Laser Printer
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1102HN3EU0
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘KYOCERA’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by KYOCERA: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 105784
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points KYOCERA FS-C5300DN Colour Laser Printer 9600 x 600 DPI A4
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laser Colour
  • - 9600 x 600 DPI
  • - A4 26 ppm
  • - Duplex printing
  • - LCD
  • - Maximum duty cycle: 100000 pages per month
  • - Total input capacity: 250 sheets
  • - Internal memory: 256 MB Built-in processor 667 MHz
Long product name KYOCERA FS-C5300DN Colour Laser Printer 9600 x 600 DPI A4 :
The long product name of KYOCERA FS-C5300DN Colour Laser Printer 9600 x 600 DPI A4. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

FS-C5300DN, The secure network performer for colour in A4, 26ppm
More>>>
KYOCERA FS-C5300DN Colour Laser Printer 9600 x 600 DPI A4:
The official description of KYOCERA FS-C5300DN Colour Laser Printer 9600 x 600 DPI A4 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

-Up to 26 pages per minute in A4 in colour and b/w
-Up to 9,600 dpi printing quality with multibit technology
-Standard duplex unit for double-sided printing
-Up to 5 paper feeders for a paper volume of up to 2,150 sheets
-Network connectivity with integrated security functions
-PowerPC 440/667MHz, 256MB RAM, optional hard disk
-F.A. Porsche design
-Exceptionally low printing costs in its class

Exceptionally fast 26 pages per minute and optional paper capacities for high printing volumes: the FS-5300DN knows how to impress with top productivity and outstanding network performance. Intelligent security features help to protect sensitive data. And apart from excellent office quality in luscious colours, it provides a first-rate equipment configuration for flexible work – and longlife components result in low cost per page.

Short summary description KYOCERA FS-C5300DN Colour Laser Printer 9600 x 600 DPI A4:
This short summary of the KYOCERA FS-C5300DN Colour Laser Printer 9600 x 600 DPI A4 data-sheet is auto-generated and uses the product title and the first six key specs.

KYOCERA FS-C5300DN Colour Laser Printer, Laser, Colour, 9600 x 600 DPI, A4, 26 ppm, Duplex printing

Long summary description KYOCERA FS-C5300DN Colour Laser Printer 9600 x 600 DPI A4:
This is an auto-generated long summary of KYOCERA FS-C5300DN Colour Laser Printer 9600 x 600 DPI A4 based on the first three specs of the first five spec groups.

KYOCERA FS-C5300DN Colour Laser Printer. Print technology: Laser, Colour. Maximum duty cycle: 100000 pages per month. Maximum resolution: 9600 x 600 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 26 ppm, Duplex printing. Display: LCD. Network ready

Printing
Print speed (colour, normal quality, A4/US Letter)
26 ppm
Colour *
Yes
Print technology *
Laser
Duplex printing *
Yes
Maximum resolution *
9600 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
26 ppm
Warm-up time
36 s
Time to first page (black, normal)
9 s
Time to first page (colour, normal)
10.5 s
Features
Maximum duty cycle *
100000 pages per month
Input & output capacity
Total input capacity *
250 sheets
Multi-Purpose tray
Yes
Multi-Purpose tray input capacity
150 sheets
Maximum input capacity
2150 sheets
Maximum output capacity
250 sheets
Paper handling
Maximum ISO A-series paper size *
A4
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B5, B6
Non-ISO print media sizes
Letter
Multi-Purpose Tray media weight
60 - 220 g/m²
Paper handling
Media weight (tray 1)
60-120 g/m²
Network
Network ready
Yes
Performance
Internal memory *
256 MB
Maximum internal memory
1250 MB
Built-in processor
Yes
Processor model
PowerPC 440
Processor frequency
667 MHz
Sound pressure level (printing)
53 dB
Sound power level (standby)
36 dB
Design
Display
LCD
Certification
GS, TÜV, CE
Power
Power consumption (printing) *
477 W
Power consumption (standby)
79 W
Power consumption (PowerSave)
7 W
Weight & dimensions
Weight
29.5 kg
Dimensions (WxDxH)
345 x 518 x 480 mm
Other features
Mac compatibility
Yes
Custom media sizes
(105 x 148) - (216 x 356) mm
Power requirements
AC 220 ~ 240 V, 50/60 Hz
Networking features
10/100BaseTX
Compatible operating systems
Windows Mac OS X 10.2+ UNIX, LINUX
Emulations
PCL 6, PCL 5c, Postscript 3 (KPDL3), XPS Direct print, PDF Direct print, AES
Stand-by LED
Yes
Source Testseek summary Average rating
Reviews
Updated:
2011-08-01 21:38:21
Uk has collected 5 expert reviews for KYOCERA FS-C5300DN Colour Laser Printer 9600 x 600 DPI A4 and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Review comments Score
techadvisor.co.uk
Updated:
2011-08-01 21:38:17
Product Code: 1102HN3EU0 The Kyocera Mita FS-C5300DN colour laser printer is very fast, and its consumables have an extraordinarily low cost. It's well worth considering for a high-volume office's colour needs - if the colour is for pie charts and a...
Bottom line The Kyocera Mita FS-C5300DN makes high-volume colour printing affordable - and it pumps the pages out fast. Assuming you can do better than the list price, this printer would work well in a mainstream business office with basic colour needs. Melissa R...
80%
goodgearguide.com.au
Updated:
2011-11-07 20:53:42
Kyocera Mita's FS-C5300DN color laser printer is very fast, and its consumables have an extraordinarily low cost. It's well worth considering for a high-volume office's color needs--if the color is for pie charts and accents, rather than for good-quality photos.The FS-C5300DN is one of the fastest color lasers we've tested. It printed plain, black text pages at a rate of 27.1 pages per minute. Printing various kinds of graphics, it outpaced the pack in all but one test.Color image quality wa...
Good Very fast, inexpensive consumables...
Bad Colors can be grainy or slightly off...
Bottom line Kyocera Mita’s FS-C5300DN makes high-volume color printing affordable — and it pumps the pages out fast. Assuming you can do better than the list price, this printer would work well in a mainstream business office with basic color needs...
80%
infoworld.com
Updated:
2011-08-01 21:38:11
The actual price you pay for the toner (and the printer) may vary. Kyocera Mita printers are available only through authorized dealers, who set the purchase price and often include value-added options such as...
80%
pcworld.com_techhive.com
Updated:
2011-08-01 21:38:21
Kyocera Mitas FS-C5300DN color laser printer is very fast, and its consumables have an extraordinarily low cost. Its well worth considering for a high-volume offices color needs--if the color is for pie charts and accents, rather than for good-quali...
Good Very fast, inexpensive consumables...
Bad Colors can be grainy or slightly off...
0%