location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL Latitude E6530 Intel® Core™ i5 i5-3340M Laptop 39.6 cm (15.6") HD+ 4 GB DDR3-SDRAM 320 GB HDD Wi-Fi 4 (802.11n) Windows 7 Professional Black, Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Latitude
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
E6530
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
NL194LE6530CHN
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 104217
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points DELL Latitude E6530 Intel® Core™ i5 i5-3340M Laptop 39.6 cm (15.6") HD+ 4 GB DDR3-SDRAM 320 GB HDD Wi-Fi 4 (802.11n) Windows 7 Professional Black, Grey
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laptop Clamshell Black, Grey
  • - Intel® Core™ i5 i5-3340M 2.7 GHz
  • - 39.6 cm (15.6") HD+ 1600 x 900 pixels LED backlight 16:9
  • - 4 GB DDR3-SDRAM 1600 MHz 1 x 4 GB
  • - 320 GB HDD DVD±RW
  • - Intel® HD Graphics 4000
  • - Wi-Fi 4 (802.11n) Ethernet LAN 10,100,1000 Mbit/s Bluetooth 4.0
  • - Lithium-Ion (Li-Ion) 65 W
  • - Windows 7 Professional 64-bit
Long product name DELL Latitude E6530 Intel® Core™ i5 i5-3340M Laptop 39.6 cm (15.6") HD+ 4 GB DDR3-SDRAM 320 GB HDD Wi-Fi 4 (802.11n) Windows 7 Professional Black, Grey :
The long product name of DELL Latitude E6530 Intel® Core™ i5 i5-3340M Laptop 39.6 cm (15.6") HD+ 4 GB DDR3-SDRAM 320 GB HDD Wi-Fi 4 (802.11n) Windows 7 Professional Black, Grey. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core i5-3340M (3M Cache, 2.70GHz), 4GB DDR3 1600Mhz SDRAM, 320GB SATA HDD, 15.6" LCD HD+ 1600x900, DVD+/-RW, Intel HD 4000, Gigabit Ethernet, 802.11bgn, Bluetooth 4.0, WWAN, Windows 7 Professional 64 bit
More>>>
DELL Latitude E6530 Intel® Core™ i5 i5-3340M Laptop 39.6 cm (15.6") HD+ 4 GB DDR3-SDRAM 320 GB HDD Wi-Fi 4 (802.11n) Windows 7 Professional Black, Grey:
The official description of DELL Latitude E6530 Intel® Core™ i5 i5-3340M Laptop 39.6 cm (15.6") HD+ 4 GB DDR3-SDRAM 320 GB HDD Wi-Fi 4 (802.11n) Windows 7 Professional Black, Grey as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Operating system
Available with Windows 8.

Agile performance
Unleash your productivity with options including solid-state drives, cutting-edge Intel® Core™ processors, optional 1GB3 discreet HD graphics and optional Intel® Rapid Start Technology.4

Versatile usage
Make your time in front of the screen as productive as possible with easy E-Family docking and the help of design features such as USB 3.0 ports and a backlit keyboard.

Long-lasting durability
Travel with confidence knowing that the Latitude E6530 is protected. From its Tri-metal™ chassis to its enhanced hard drive isolation, the E6530 is a capable business partner.

Confident security
Help safeguard your data and meet compliance standards with a complete array of available protections, including Trusted Platform Module (TPM), Dell ControlVault and Dell Data Protection│Encryption.

Efficient manageability
Simplify IT management with remote access, remote battery and BIOS management capability and Intel® vPro™ technology for efficient out-of-band management.

Environmentally conscious design
Latitude can help your organization meet its environmental goals with an energy-efficient design that’s ENERGY STAR 5.2-qualified and brominated flame retardant (BFR) and PVC free.

Short summary description DELL Latitude E6530 Intel® Core™ i5 i5-3340M Laptop 39.6 cm (15.6") HD+ 4 GB DDR3-SDRAM 320 GB HDD Wi-Fi 4 (802.11n) Windows 7 Professional Black, Grey:
This short summary of the DELL Latitude E6530 Intel® Core™ i5 i5-3340M Laptop 39.6 cm (15.6") HD+ 4 GB DDR3-SDRAM 320 GB HDD Wi-Fi 4 (802.11n) Windows 7 Professional Black, Grey data-sheet is auto-generated and uses the product title and the first six key specs.

DELL Latitude E6530, Intel® Core™ i5, 2.7 GHz, 39.6 cm (15.6"), 1600 x 900 pixels, 4 GB, 320 GB

Long summary description DELL Latitude E6530 Intel® Core™ i5 i5-3340M Laptop 39.6 cm (15.6") HD+ 4 GB DDR3-SDRAM 320 GB HDD Wi-Fi 4 (802.11n) Windows 7 Professional Black, Grey:
This is an auto-generated long summary of DELL Latitude E6530 Intel® Core™ i5 i5-3340M Laptop 39.6 cm (15.6") HD+ 4 GB DDR3-SDRAM 320 GB HDD Wi-Fi 4 (802.11n) Windows 7 Professional Black, Grey based on the first three specs of the first five spec groups.

DELL Latitude E6530. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-3340M, Processor frequency: 2.7 GHz. Display diagonal: 39.6 cm (15.6"), HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Storage media: HDD, Optical drive type: DVD±RW. Operating system installed: Windows 7 Professional. Product colour: Black, Grey

Design
Product type *
Laptop
Product colour *
Black, Grey
Form factor *
Clamshell
Display
Display diagonal *
39.6 cm (15.6")
Display resolution *
1600 x 900 pixels
Touchscreen *
No
HD type
HD+
LED backlight
Yes
Native aspect ratio
16:9
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i5
Processor generation
3rd gen Intel® Core™ i5
Processor model *
i5-3340M
Processor cores
2
Processor threads
4
Processor boost frequency
3.4 GHz
Processor frequency *
2.7 GHz
System bus rate
5 GT/s
Processor cache
3 MB
Processor cache type
Smart Cache
Processor socket
BGA 1023
Processor lithography
22 nm
Processor operating modes
64-bit
Processor series
Intel Core i5-3300 Mobile series
Processor codename
Ivy Bridge
Bus type
DMI
FSB Parity
No
Stepping
L1
Thermal Design Power (TDP)
35 W
Tjunction
105 °C
Maximum number of PCI Express lanes
16
PCI Express slots version
3.0
PCI Express configurations
1x16, 2x8, 1x8+2x4
CPU multiplier (bus/core ratio)
27
ECC supported by processor
No
Memory
Internal memory *
4 GB
Internal memory type
DDR3-SDRAM
Memory clock speed
1600 MHz
Memory form factor
SO-DIMM
Memory layout (slots x size)
1 x 4 GB
Memory slots
2x SO-DIMM
Maximum internal memory *
16 GB
Storage
Total storage capacity *
320 GB
Storage media *
HDD
Number of HDDs installed
1
HDD capacity
320 GB
HDD interface
SATA
Optical drive type *
DVD±RW
Card reader integrated
Yes
Graphics
Discrete graphics card model *
Not available
On-board graphics card *
Yes
Discrete graphics card *
No
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics 4000
On-board graphics card base frequency
650 MHz
On-board graphics card dynamic frequency (max)
1250 MHz
On-board graphics card ID
0x166
Audio
Audio system
HD
Number of built-in speakers
2
Built-in microphone
Yes
Camera
Front camera
Yes
Front camera resolution (numeric)
1 MP
Front camera resolution
1280 x 720 pixels
Network
Wi-Fi
Yes
Top Wi-Fi standard *
Wi-Fi 4 (802.11n)
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Ethernet LAN
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Bluetooth
Yes
Bluetooth version
4.0
WWAN
Installed
Cabling technology
10/100/1000Base-T(X)
Ports & interfaces
USB 2.0 ports quantity *
1
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
eSATA/USB 2.0 ports quantity
1
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
DVI port
No
Mini DisplayPort/Thunderbolt combo port
No
VGA (D-Sub) ports quantity
1
LAN/VGA combo port
No
Headphone outputs
1
S/PDIF out port
No
Microphone in
Yes
Line-in
No
Ports & interfaces
Combo headphone/mic port
No
Docking connector
Yes
Charging port type
DC-in jack
ExpressCard slot
Yes
CardBus PCMCIA slot type
No
SmartCard slot
No
Headphone connectivity
3.5 mm
Microphone connectivity
3.5 mm
USB Sleep-and-Charge
No
Performance
Motherboard chipset
Intel® QM77 Express
Keyboard
Pointing device
Touchpad
Numeric keypad *
Yes
Keyboard backlit
Yes
Software
Operating system architecture
64-bit
Operating system installed *
Windows 7 Professional
Processor special features
Intel® Wireless Display (Intel® WiDi)
Yes
Intel® My WiFi Technology (Intel® MWT)
Yes
Intel® Anti-Theft Technology (Intel® AT)
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
2.0
Intel® Small Business Advantage (Intel® SBA)
No
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
No
Intel® InTru™ 3D Technology
Yes
Intel® Insider™
Yes
Intel® Quick Sync Video Technology
Yes
Intel Flex Memory Access
Yes
Intel® Smart Cache
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
Yes
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel Demand Based Switching
No
Intel® Secure Key
Yes
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
37.5 x 37.5 (rPGA988B); 31.0 x 24.0 (BGA1023)
Supported instruction sets
AVX
Processor code
SR0XB
CPU configuration (max)
1
Embedded options available
No
Graphics & IMC lithography
22 nm
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
1.00
Intel Secure Key Technology version
1.00
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
Yes
Intel FDI Technology
Yes
Intel Rapid Storage Technology
No
Intel Fast Memory Access
Yes
Processor ARK ID
71257
Conflict-Free processor
Yes
Integrated 4G WiMAX
Yes
Battery
Battery technology
Lithium-Ion (Li-Ion)
Power
AC adapter power
65 W
AC adapter frequency
50 - 60 Hz
AC adapter input voltage
100 - 240 V
Security
Cable lock slot
No
Sustainability
Sustainability certificates
EPEAT Gold, ENERGY STAR
Weight & dimensions
Width
384 mm
Depth
258 mm
Height
34.2 mm
Weight *
2.45 kg
Other features
LightScribe
No
3D
No
Swivel webcam
No
Source Testseek summary Average rating
Reviews
Updated:
2014-06-29 01:49:40
Uk has collected 6 expert reviews for DELL Latitude E6530 Intel® Core™ i5 i5-3340M Laptop 39.6 cm (15.6") HD+ 4 GB DDR3-SDRAM 320 GB HDD Wi-Fi 4 (802.11n) Windows 7 Professional Black, Grey and the average expert rating is 84 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
84%
Source Review comments Score
notebookcheck.net
Updated:
2014-06-29 01:49:40
Dell's Latitude E6xxx series stands for high standards and has a similar target group as Lenovo's ThinkPad T-series and HP's EliteBooks. The professional notebooks, strictly designed for business users, also find fans in the demanding home users. Quality...
Good Workmanship, Case quality, Display, Input devices, Configuration and upgrade options...
Bad Noisy at low load, Accessibility of the components...
Bottom line Dell Latitude E6530The Dell Latitude E6530 is a typical representative of the business premium class. Parts availability, a long warranty and multiple configuration options are exactly the qualities that business users expect. Of course the quality of the...
88%
hothardware.com
Updated:
2014-06-29 01:49:40
There was a time, not too terribly long ago, when a machine was immediately glossed over by average consumers as soon as the "business" label was placed on it. If you've worked in the corporate world within the past 10 to 15 years, you know exactly wha...
Good Great display viewing angles, Fantastic spill-resistant keyboard, Fast overall performance, Rigid and rugged, Quiet and cool...
Bad Keyboard is positioned oddly, Display colors are a tad muted, Bulky and a little hevy, Pricey...
Bottom line As one of the heftier 15.6" laptops on the market, the Latitude E6530 makes up for it by staying cool under pressure, keeping fan noise to an absolute minimum, throwing in a number pad, being extremely rigid and rugged, and offering both a DVD writer and...
75%