Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - Video port type: HDMI
- - 1920 x 1200 pixels
- - Black
Long product name Gefen GEF-HDFST-444-4ELR video switch HDMI
:
4 x 4 Matrix for HDMI w/ 4 ERL-POL Outputs, 225MHz, 330ft Max, 1080p, 1920 x 1200, RS-232, 2U
The long product name of Gefen GEF-HDFST-444-4ELR video switch HDMI. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
4 x 4 Matrix for HDMI w/ 4 ERL-POL Outputs, 225MHz, 330ft Max, 1080p, 1920 x 1200, RS-232, 2U
More>>>
Short summary description Gefen GEF-HDFST-444-4ELR video switch HDMI:
This short summary of the Gefen GEF-HDFST-444-4ELR video switch HDMI data-sheet is auto-generated and uses the product title and the first six key specs.
Gefen GEF-HDFST-444-4ELR, HDMI, Black, 100 m, Dolby TrueHD, DTS-HD Master =Audio, 1080p, 225 MHz
Long summary description Gefen GEF-HDFST-444-4ELR video switch HDMI:
This is an auto-generated long summary of Gefen GEF-HDFST-444-4ELR video switch HDMI based on the first three specs of the first five spec groups.
Gefen GEF-HDFST-444-4ELR. Video port type: HDMI. Product colour: Black, Maximum operating distance: 100 m, Audio codecs: Dolby TrueHD, DTS-HD Master =Audio. Power consumption (typical): 200 W, Power requirements: 100 - 240VAC, 50/60Hz, 0.8A. Width: 440 mm, Depth: 305 mm, Height: 89 mm